- Color
- Configuration
- Factory Lead Time
- Height
- Lens Style
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Optoelectronic Device Type
- Package / Case
Attribute column
Manufacturer
Broadcom LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Peak Wavelength | Dominant Wavelength | Diameter | Height | Height (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-ED33-QT000 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Radial | NO | - | - | - | - | 100°C | -40°C | 630nm | Bulk | 2009 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | 8541.40.20.00 | - | 1 | 2.54mm | - | compliant | HLMP-ED33 | Standard | 2.4V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 2175.0 mcd | 2175mcd | - | Clear | 639nm | Colorless | 0.05A | - | - | - | 8.71mm | - | - | - | - | - | - | - | 11.24mm | - | RoHS Compliant | - | ||
![]() ASMT-TGBM-NT7B2 Broadcom Limited | In Stock | - | - | 11 Weeks | - | Surface Mount | 2-Mini PLCC | - | - | - | - | - | - | - | 522nm | Tape & Reel (TR) | - | ASMT-TGBM | 2.00mm Lx1.40mm W | - | Obsolete | Vendor Undefined | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | Standard | 3.3V | 120° | - | - | 20mA | Rectangle with Flat Top | 1.50mmx1.00mm | - | - | 480mcd | - | Clear | 516nm | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | 1.50mm | - | Non-RoHS Compliant | - | ||
![]() ASMT-UWB1-ZAAD2 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-PLCC | - | - | 2 | - | - | 85°C | -40°C | 5000K | Bulk | 2013 | - | 3.20mm Lx2.80mm W | e4 | Obsolete | 1 (Unlimited) | 2 | - | Silver (Ag) | - | - | White, Cool | HIGH RELIABILITY | - | TAPE AND REEL 7" | 1 | 3mm | - | - | - | Standard | 3.2V | 120° | SINGLE COLOR LED | - | 20mA | Round with Flat Top | - | - | 2.25 cd | 2250mcd | - | Diffused | - | Yellow | 0.03A | - | - | - | - | - | - | - | - | - | - | 2.1mm | - | - | RoHS Compliant | - | ||
![]() HLMP-AG65-Z10DD Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Radial | NO | - | 2 | OVAL | - | - | -40°C | - | Bulk | - | - | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Red | - | - | AMMO PACK | 1 | - | - | - | - | SINGLE | - | 30 deg | SINGLE COLOR LED | - | - | Colored, Diffused, Elliptical | - | 5mm | 2950.0 mcd | - | - | - | - | - | 0.05A | - | - | - | 8.7mm | 1 | - | - | 634 nm | 626 nm | - | - | 12.20mm | No | RoHS Compliant | - | ||
![]() HLMP-Q605 Broadcom Limited | In Stock | - | - | 13 Weeks | Through Hole | Through Hole, Axial | Axial, Flat Leads | - | - | 2 | - | 1 | - | - | 560nm | Bulk | - | - | 2.09mm Lx2.21mm W | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 100°C | -20°C | Green | - | - | - | - | - | 2.34mm | - | HLMP-Q605 | Standard | 2.2V | 90° | - | 10mA | - | Round with Domed Top | 1.78mm Dia | - | 7.5 mcd | 7.5mcd | - | Clear | 558nm | Colorless | - | - | 5V | 3V | - | - | - | - | - | - | - | 2.92mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() HLMA-PH00-N0011 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, Gull Wing | YES | - | - | - | - | 100°C | -40°C | 615nm | Tape & Reel (TR) | 2011 | - | 1.99mm Lx2.21mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | - | - | Red | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | - | - | compliant | HLMA-PH00 | Standard | 1.9V | 125° | SINGLE COLOR LED | - | 20mA | Round with Flat Top | 1.78mm Dia | - | 75.0 mcd | 75mcd | - | Clear | 621nm | Colorless | 0.05A | - | - | 2.4V | 2.16mm | - | T-3/4 | 5V | - | - | - | - | 2.44mm | - | RoHS Compliant | - | ||
![]() ASMP-CWH1-ZDFE2 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASMP-CWH1-ZDFJ2 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASMP-CWH1-ZDFH2 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASMP-CWH1-ZDFA2 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASMP-CWH0-ZDFG2 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASMP-CWH1-ZDFG2 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EL1H-222DD Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EL1H-13KDD Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EL1H-13LDD Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EL2G-XZLDD Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-EH33-RU000 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Radial | NO | - | - | - | - | 100°C | -40°C | 617nm | Bulk | 2009 | - | - | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | 8541.40.20.00 | - | 1 | 2.54mm | - | compliant | HLMP-EH33 | Standard | 2.35V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 3700.0 mcd | 2850mcd | - | Clear | 623nm | Colorless | 0.05A | - | - | 2.4V | 8.71mm | - | - | 5V | - | - | - | - | 12.24mm | - | RoHS Compliant | - | ||
![]() HLMP-EL24-TW000 Broadcom Limited | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial | - | - | 2 | - | - | - | -40°C | 590nm | Bulk | - | - | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | Amber | HIGH RELIABILITY | - | - | 1 | - | - | - | HLMP-EL24 | Standard | 2.02V | 23° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 4.85 cd | 4850mcd | Orange | Clear | 592nm | Colorless | 0.05A | 500 mlm | - | - | - | 1 | - | 5V | - | - | 5mm | 8.91mm | - | No | RoHS Compliant | Lead Free | ||
![]() HLMA-QF00-S0000 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole, Axial | Axial, Flat Leads | NO | AXIAL MOUNT | - | - | - | 100°C | -40°C | 635nm | Bulk | 2011 | - | 1.99mm Lx2.21mm W | e3 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | - | - | Red | - | 8541.40.20.00 | - | 1 | - | - | compliant | HLMA-QF00 | Standard | 1.9V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 1.78mm Dia | - | 500.0 mcd | 500mcd | - | Clear | 650nm | Colorless | 0.05A | - | - | 2.4V | 2.92mm | - | T-3/4 | 5V | - | - | - | - | 2.92mm | - | RoHS Compliant | - | ||
![]() QLMP-AG94-Z10DD Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |