- Mounting Type
- Package / Case
- Viewing Angle
- Voltage - Forward (Vf) (Typ)
- Color
- Packaging
- Size / Dimension
- Height Seated (Max)
- Series
- Lumens/Watt @ Current - Test
- Mfr
- Product Status
Attribute column
Manufacturer
Broadcom LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shape | Thermal Resistance of Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Configuration | Max Current Rating | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | Luminous Intensity | Lens Type | Flux @ Current/Temperature - Test | Lens Color | Forward Current-Max | Luminous Flux | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Dominant Wavelength | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASM3-SDD0-ANP0H Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 1414 (3535 Metric) | - | - | - | 8°C/W | - | - | - | Tape & Reel (TR) | - | Horticulture | 0.136Lx0.136W 3.45mmx3.45mm | - | Active | 3 (168 Hours) | - | - | - | - | - | Deep Red | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V | 130° | - | - | 350mA | - | - | - | - | 350mW 330mW~430mW | - | - | - | - | - | - | - | - | - | 0.085 2.15mm | ROHS3 Compliant | ||
![]() ASM3-S3D0-ALN0H Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 1414 (3535 Metric) | - | - | - | 15°C/W | - | - | - | Tape & Reel (TR) | - | Horticulture | 0.136Lx0.136W 3.45mmx3.45mm | - | Active | 3 (168 Hours) | - | - | - | - | - | Far Red | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V | 130° | - | - | 350mA | - | - | - | - | 285mW 230mW~380mW | - | - | - | - | - | - | - | - | - | 0.085 2.15mm | ROHS3 Compliant | ||
![]() ASMT-AH33-ATU00 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | 0.291Dia 7.40mm | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.165 4.20mm | ROHS3 Compliant | ||
![]() ASMT-JC11-NSU01 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | 0.157Lx0.157W 4.00mmx4.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.077 1.95mm | RoHS Compliant | ||
![]() ASMT-AL31-NRS00 Broadcom Limited | In Stock | - | - | 16 Weeks | Silver | Surface Mount | Surface Mount | 2-SMD, Gull Wing Exposed Pad | - | 2 | - | 10°C/W | - | - | - | Tube | 2014 | - | 0.315Dia 8.00mm | - | Active | 2A (4 Weeks) | - | - | - | 105°C | -40°C | Blue | - | - | - | 2.73W | - | - | - | - | - | - | 700mA | - | 3.2V | 140° | SINGLE COLOR LED | - | 350mA | Circular, Round | - | - | - | - | Clear | - | - | - | - | 1 | - | - | 455 nm | 0.165 4.20mm | ROHS3 Compliant | ||
![]() ASMT-JR33-AST01 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.157Dia x 0.157 T 4.00mmx4.00mm | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.077 1.95mm | ROHS3 Compliant | ||
![]() ASMT-AG31-NUV00 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | - | - | - | - | - | - | - | - | - | - | 0.315Dia 8.00mm | - | Active | 2A (4 Weeks) | - | - | - | - | - | Green | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | 3.6V | 140° | SINGLE COLOR LED | - | 350mA | - | 94 lm/W | - | - | - | - | - | - | - | - | - | - | - | - | 0.165 4.20mm | ROHS3 Compliant | ||
![]() ASMT-MB00-NAE00 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | 10°C/W | - | - | - | Tube | 2007 | Moonstone™ | 0.335Lx0.335W 8.50mmx8.50mm | - | Obsolete | 2A (4 Weeks) | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | ASMT-M*00 | - | - | - | 3.6V | 120° | - | - | 350mA | - | 15 lm/W | - | - | - | - | - | - | - | - | - | - | - | - | 0.134 3.40mm | - | ||
![]() ASMT-AL00-NNP00 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | - | ROUND | 10°C/W | - | 120°C | -40°C | Tube | 2012 | - | 0.315Dia 8.00mm | e4 | Obsolete | 2 (1 Year) | 2 | EAR99 | Silver (Ag) | - | - | Blue | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | - | - | compliant | ASMT-AL00 | SINGLE | - | - | 3.2V | 140° | SINGLE COLOR LED | - | 350mA | - | - | - | - | - | - | 0.35A | - | 4V | 4.1mm | - | - | 5V | - | 0.165 4.20mm | RoHS Compliant | ||
![]() ASMT-MA00-AGHQ0 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | ROUND | 12°C/W | - | 100°C | -40°C | Tube | 2009 | Moonstone™ | 0.335Lx0.335W 8.50mmx8.50mm | - | Obsolete | 4 (72 Hours) | 2 | EAR99 | - | - | - | Amber | - | 8541.40.20.00 | - | - | 1 | - | - | compliant | ASMT-M*00 | SINGLE WITH BUILT-IN ZENER DIODE | - | - | 2.4V | 120° | SINGLE COLOR LED | - | 350mA | - | 40 lm/W | - | NONDIFFUSED | - | - | 0.35A | - | - | 3.3mm | - | - | - | - | 0.134 3.40mm | RoHS Compliant | ||
![]() ASMT-MR00-AGH00 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | ROUND | 12°C/W | - | 100°C | -40°C | Tube | 2009 | Moonstone™ | 0.335Lx0.335W 8.50mmx8.50mm | - | Obsolete | 4 (72 Hours) | 2 | EAR99 | - | - | - | Red | - | 8541.40.20.00 | - | - | 1 | 5.08mm | - | compliant | ASMT-M*00 | SINGLE WITH BUILT-IN ZENER DIODE | - | - | 2.4V | 120° | SINGLE COLOR LED | - | 350mA | - | 40 lm/W | - | NONDIFFUSED | - | - | 0.35A | - | 3V | 3.3mm | - | - | 5V | - | 0.134 3.40mm | RoHS Compliant | ||
![]() ASMT-QBBE-N0B0E Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 4-PLCC | YES | - | ROUND | 40°C/W | - | 110°C | -40°C | Tape & Reel (TR) | 2010 | - | 0.126Lx0.110W 3.20mmx2.80mm | - | Obsolete | 2 (1 Year) | 4 | EAR99 | - | - | - | Blue | HIGH RELIABILITY | 8541.40.20.00 | TAPE AND REEL 7" | - | 1 | - | - | compliant | ASMT-Q*BE | SINGLE | - | - | 3.6V | 120° | SINGLE COLOR LED | - | 150mA | - | 9 lm/W | 2750.0 mcd | - | - | - | 0.15A | - | - | 1.9mm | - | - | - | - | 0.083 2.10mm | RoHS Compliant | ||
![]() ASMT-AL00-NNP01 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | - | ROUND | 10°C/W | - | 120°C | -40°C | Tape & Reel (TR) | 2010 | - | 0.315Dia 8.00mm | e4 | Obsolete | 2 (1 Year) | 2 | EAR99 | Silver (Ag) | - | - | Blue | - | 8541.40.20.00 | TAPE AND REEL | - | 1 | - | - | compliant | ASMT-AL00 | SINGLE | - | - | 3.2V | 140° | SINGLE COLOR LED | - | 350mA | - | - | - | - | - | - | 0.35A | - | 4V | 4.1mm | - | - | 5V | - | 0.165 4.20mm | RoHS Compliant | ||
![]() ASMT-AL00-NMP00 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | - | ROUND | 10°C/W | - | 120°C | -40°C | Tube | 2012 | - | 0.315Dia 8.00mm | e4 | Obsolete | 2 (1 Year) | 2 | EAR99 | Silver (Ag) | - | - | Blue | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | - | - | compliant | ASMT-AL00 | SINGLE | - | - | 3.2V | 140° | SINGLE COLOR LED | - | 350mA | - | - | - | - | - | - | 0.35A | - | 4V | 4.1mm | - | - | 5V | - | 0.165 4.20mm | RoHS Compliant | ||
![]() ASMW-LD00-AGJ0E Broadcom Limited | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ASMG-PT00-00001 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 6-SMD | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.157Lx0.157W 4.00mmx4.00mm | - | Active | 1 (Unlimited) | - | - | - | - | - | Red, Green, Blue (RGB) | - | - | - | - | - | - | - | - | - | - | - | - | 2.2V Red 3.1V Green 3.0V Blue | 155° | TRIPLE COLOR LED | - | 150mA | - | 68 lm/W Red 74 lm/W Green 17 lm/W Blue | - | - | 30lm Red 46lm Green 10lm Blue | - | - | - | - | - | - | - | - | - | 0.081 2.05mm | ROHS3 Compliant | ||
![]() ASMT-JG11-NUW01 Broadcom Limited | In Stock | - | - | 16 Weeks | Silver | Surface Mount | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | 6 | - | 9°C/W | 1 | - | - | Tape & Reel (TR) | - | - | 0.157Lx0.157W 4.00mmx4.00mm | - | Active | 1 (Unlimited) | - | - | - | 135°C | -40°C | Green | - | - | - | 1.83W | - | - | 4mm | - | - | - | 500mA | 1.83W | 3.2V | 165° | - | 500mA | 350mA | Circular | 96 lm/W | - | - | - | - | - | 110 lm | - | - | - | - | - | 525 nm | 0.077 1.95mm | ROHS3 Compliant | ||
![]() ASMT-JG11-NST01 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | YES | - | ROUND | 9°C/W | - | 135°C | -40°C | Tape & Reel (TR) | 2014 | - | 0.157Lx0.157W 4.00mmx4.00mm | e4 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Silver (Ag) | - | - | Green | - | 8541.40.20.00 | TAPE AND REEL 7" | - | 1 | 4.35mm | - | compliant | ASMT-JG11 | SINGLE | - | - | 3.2V | 165° | SINGLE COLOR LED | - | 350mA | - | 96 lm/W | - | - | - | - | 0.5A | - | 4V | 1.85mm | - | T-3/4 | 5V | - | 0.077 1.95mm | RoHS Compliant | ||
![]() ASMT-AB00-NMN00 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | - | ROUND | 10°C/W | - | 120°C | -40°C | Tube | 2010 | - | 0.315Dia 8.00mm | - | Obsolete | 2 (1 Year) | 2 | EAR99 | - | - | - | Blue | - | 8541.40.20.00 | - | - | 1 | - | - | compliant | ASMT-AB00 | SINGLE | - | - | 3.2V | 140° | SINGLE COLOR LED | - | 350mA | - | 20 lm/W | - | - | - | - | 0.35A | - | - | 4.1mm | - | - | - | - | 0.165 4.20mm | RoHS Compliant | ||
![]() ASMT-AA00-ARSW1 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | - | ROUND | 10°C/W | - | 115°C | -40°C | Bulk | - | ASMT-Ax00 | 0.315Dia 8.00mm | e4 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Silver (Ag) | - | - | Amber | - | 8541.40.20.00 | TAPE AND REEL | - | 1 | - | - | compliant | - | SINGLE | - | - | 2.1V | 140° | SINGLE COLOR LED | - | 350mA | - | 68 lm/W | - | - | - | - | 0.35A | - | - | 4.1mm | - | - | - | - | 0.165 4.20mm | RoHS Compliant |