- Mounting Type
- Package / Case
- Viewing Angle
- Voltage - Forward (Vf) (Typ)
- Color
- Packaging
- Size / Dimension
- Height Seated (Max)
- Series
- Lumens/Watt @ Current - Test
- Mfr
- Product Status
Attribute column
Manufacturer
Broadcom LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Shape | Thermal Resistance of Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lumens/Watt @ Current - Test | Flux @ Current/Temperature - Test | Forward Current-Max | Luminous Flux | Overall Height | Number of LEDs | Peak Wavelength | Dominant Wavelength | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASMC-QHB2-TCD0E Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-PLCC | YES | ROUND | 60°C/W | 100°C | -40°C | Tape & Reel (TR) | 2009 | Envisium™ | 0.126Lx0.110W 3.20mmx2.80mm | e4 | - | Obsolete | 2 (1 Year) | 4 | EAR99 | Silver (Ag) | - | - | Red | HIGH RELIABILITY | 8541.40.20.00 | TAPE AND REEL 7" | - | 1 | compliant | ASMC-Q*B2 | SINGLE | - | 2.64V | 120° | SINGLE COLOR LED | 150mA | - | 23 lm/W | - | 0.15A | - | 1.9mm | - | - | - | 0.083 2.10mm | - | RoHS Compliant | ||
![]() ASMT-JG31-NST01 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | YES | ROUND | 9°C/W | - | - | Tape & Reel (TR) | 2010 | - | 0.157Lx0.157W 4.00mmx4.00mm | e4 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Silver (Ag) | - | - | Green | - | 8541.40.20.00 | TAPE AND REEL | - | 1 | - | ASMT-JG31 | SINGLE | - | 3.2V | 165° | SINGLE COLOR LED | 350mA | - | 63 lm/W | - | 0.7A | - | 1.85mm | - | - | - | 0.077 1.95mm | - | Non-RoHS Compliant | ||
![]() ASM3-SLD1-NST0H Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 1414 (3535 Metric) | - | - | 8°C/W | - | - | Tape & Reel (TR) | - | Horticulture | 0.136Lx0.136W 3.45mmx3.45mm | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Royal Blue | - | - | - | - | - | - | - | - | - | 3V | 130° | - | 350mA | - | - | 580mW 530mW~705mW | - | - | - | - | - | - | 0.085 2.15mm | - | ROHS3 Compliant | ||
![]() ASMT-AL00-NQS00 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Gull Wing | - | - | 10°C/W | - | - | Tube | - | - | 0.291Dia 7.40mm | - | yes | Active | 2A (4 Weeks) | - | - | - | - | - | Royal Blue | - | 8541.40.20.00 | - | - | - | - | - | - | - | 3.2V | 140° | SINGLE COLOR LED | 350mA | - | - | - | - | - | - | - | - | - | 0.165 4.20mm | - | ROHS3 Compliant | ||
![]() ASMT-QRBD-AFG0E Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 4-PLCC | - | - | 60°C/W | - | - | Tape & Reel | - | - | 0.126Lx0.110W 3.20mmx2.80mm | - | - | Active | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | 2.5V | 120° | - | 150mA | Circular | 44 lm/W | 20lm Typ | - | 16.5 lm | - | 1 | - | 621.1 nm | 0.083 2.10mm | No | ROHS3 Compliant | ||
![]() ASMT-JL31-NRS01 Broadcom Limited | In Stock | - | - | 16 Weeks | Silver | Surface Mount | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | - | 9°C/W | - | - | Tape & Reel (TR) | - | - | 0.157Lx0.157W 4.00mmx4.00mm | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | Blue | - | - | - | 2.73W | - | - | - | - | 700mA | 3.2V | 165° | SINGLE COLOR LED | 350mA | Circular | - | - | - | - | - | 1 | - | 455 nm | 0.077 1.95mm | - | ROHS3 Compliant | ||
![]() ASMT-AC00-NSUM0 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | - | - | 10°C/W | - | - | Tape & Reel (TR) | - | - | 0.315Dia 8.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Cyan | - | - | - | - | - | - | - | - | - | 3V | 140° | - | 350mA | - | 63 lm/W | - | - | - | - | - | - | - | 0.165 4.20mm | - | - | ||
![]() ASMT-QABE-ANQ0E Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 4-PLCC | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.126Lx0.110W 3.20mmx2.80mm | - | - | Last Time Buy | 2 (1 Year) | - | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | 2.25V | 120° | - | 150mA | - | 68 lm/W | 24lm 20lm~27lm | - | - | - | - | - | - | 0.083 2.10mm | - | ROHS3 Compliant | ||
![]() ASMW-LL00-NKM0E Broadcom Limited | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ASMW-L300-AFH0E Broadcom Limited | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ASMT-QHBE-APQ0E Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ASMT-QRBE-ANQ0E Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 4-PLCC | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.126Lx0.118W 3.20mmx3.00mm | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | 2.25V | 120° | - | 150mA | - | 68 lm/W | 24lm 20lm~27lm | - | - | - | - | - | - | 0.083 2.10mm | - | ROHS3 Compliant | ||
![]() ASMT-AH00-ARR01 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | ROUND | 10°C/W | 115°C | -40°C | Tape & Reel (TR) | 2015 | - | 0.315Dia 8.00mm | - | - | Obsolete | 2 (1 Year) | 2 | EAR99 | - | - | - | Red | - | 8541.40.20.00 | TAPE AND REEL | - | 1 | compliant | ASMT-AH00 | SINGLE | - | 2.1V | 140° | SINGLE COLOR LED | 350mA | - | 73 lm/W | - | 0.35A | - | 4.1mm | - | - | - | 0.165 4.20mm | - | RoHS Compliant | ||
![]() ASMT-JH32-ARS01 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | - | - | - | - | - | - | - | 0.157Lx0.157W 4.00mmx4.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.077 1.95mm | - | - | ||
![]() ASMT-AA00-ARSN0 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | ROUND | 10°C/W | 115°C | -40°C | Tube | - | ASMT-Ax00 | 0.315Dia 8.00mm | e4 | - | Obsolete | 2A (4 Weeks) | 2 | - | Silver (Ag) | - | - | Amber | - | 8541.40.20.00 | - | - | 1 | compliant | - | SINGLE | - | 2.1V | 140° | SINGLE COLOR LED | 350mA | - | 68 lm/W | - | 0.35A | - | 4.1mm | - | - | - | 0.165 4.20mm | - | RoHS Compliant | ||
![]() ASMT-JH12-ARS01 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASMT-AH00-AQR01 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | ROUND | 10°C/W | 115°C | -40°C | Tape & Reel (TR) | 2015 | - | 0.315Dia 8.00mm | - | - | Obsolete | 2 (1 Year) | 2 | EAR99 | - | - | - | Red | - | 8541.40.20.00 | TAPE AND REEL | - | 1 | - | ASMT-AH00 | SINGLE | - | 2.1V | 140° | SINGLE COLOR LED | 350mA | - | 73 lm/W | - | 0.35A | - | 4.1mm | - | - | - | 0.165 4.20mm | - | Non-RoHS Compliant | ||
![]() ASMT-AA00-ARR00 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | ROUND | 10°C/W | 115°C | -40°C | Tube | 2015 | ASMT-Ax00 | 0.315Dia 8.00mm | - | - | Obsolete | 2 (1 Year) | 2 | EAR99 | - | - | - | Amber | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | compliant | ASMT-AA00 | SINGLE | - | 2.1V | 140° | SINGLE COLOR LED | 350mA | - | 73 lm/W | - | 0.35A | - | 4.1mm | - | - | - | 0.165 4.20mm | - | RoHS Compliant | ||
![]() ASMT-AR00-ARR01 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | ROUND | 10°C/W | 115°C | -40°C | Tape & Reel (TR) | 2015 | - | 0.315Dia 8.00mm | - | - | Obsolete | 2 (1 Year) | 2 | EAR99 | - | - | - | Red | - | 8541.40.20.00 | TAPE AND REEL | - | 1 | compliant | ASMT-AR00 | SINGLE | - | 2.1V | 140° | SINGLE COLOR LED | 350mA | - | 74 lm/W | - | 0.35A | - | 4.1mm | - | - | - | 0.165 4.20mm | - | RoHS Compliant | ||
![]() ASMT-AB31-NMP01 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | ROUND | - | - | - | - | - | - | 0.315Dia 8.00mm | e4 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Silver (Ag) | - | - | BLUE | - | 8541.40.20.00 | TAPE AND REEL | - | 1 | compliant | - | SINGLE | - | - | 140 deg | SINGLE COLOR LED | - | - | - | - | 0.7A | - | 4.1mm | - | 460 nm | - | 0.165 4.20mm | - | RoHS Compliant |