- Mounting Type
- Package / Case
- Viewing Angle
- Voltage - Forward (Vf) (Typ)
- Color
- Packaging
- Size / Dimension
- Height Seated (Max)
- Series
- Lumens/Watt @ Current - Test
- Mfr
- Product Status
Attribute column
Manufacturer
Broadcom LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Shape | Thermal Resistance of Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Base Part Number | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | Forward Current-Max | Overall Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASMT-JA12-ARS01 Broadcom Limited | In Stock | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | - | 9°C/W | - | - | - | - | ASMT-Jx1x | 0.157Diax0.157W 4.00mmx4.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | Amber | - | - | - | - | - | - | - | 2.1V | 165° | - | 350mA | 65 lm/W | - | - | 0.077 1.95mm | - | ||
![]() ASMT-AA00-ARR01 Broadcom Limited | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | ROUND | 10°C/W | 115°C | -40°C | Tape & Reel (TR) | 2015 | ASMT-Ax00 | 0.315Dia 8.00mm | - | Obsolete | 2 (1 Year) | 2 | EAR99 | - | Amber | - | 8541.40.20.00 | TAPE AND REEL | 1 | compliant | ASMT-AA00 | SINGLE | 2.1V | 140° | SINGLE COLOR LED | 350mA | 73 lm/W | 0.35A | 4.1mm | 0.165 4.20mm | RoHS Compliant | ||
![]() ASMT-AR00-ARR00 Broadcom Limited | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | ROUND | 10°C/W | 115°C | -40°C | Tube | 2015 | - | 0.315Dia 8.00mm | - | Obsolete | 2 (1 Year) | 2 | EAR99 | - | Red | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | compliant | ASMT-AR00 | SINGLE | 2.1V | 140° | SINGLE COLOR LED | 350mA | 74 lm/W | 0.35A | 4.1mm | 0.165 4.20mm | RoHS Compliant | ||
![]() ASMT-JA32-ARS01 Broadcom Limited | In Stock | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | - | - | - | - | - | - | - | 0.157Lx0.157W 4.00mmx4.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.077 1.95mm | - | ||
![]() ASMT-AH00-AQR00 Broadcom Limited | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | ROUND | 10°C/W | 115°C | -40°C | Tube | 2015 | - | 0.315Dia 8.00mm | e4 | Obsolete | 2 (1 Year) | 2 | EAR99 | Silver (Ag) | Red | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | - | ASMT-AH00 | SINGLE | 2.1V | 140° | SINGLE COLOR LED | 350mA | 73 lm/W | 0.35A | 4.1mm | 0.165 4.20mm | Non-RoHS Compliant | ||
![]() ASMT-AR00-AQR00 Broadcom Limited | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | ROUND | 10°C/W | 115°C | -40°C | Tube | 2015 | - | 0.315Dia 8.00mm | e4 | Obsolete | 2 (1 Year) | 2 | EAR99 | Silver (Ag) | Red | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | compliant | ASMT-AR00 | SINGLE | 2.1V | 140° | SINGLE COLOR LED | 350mA | 73 lm/W | 0.35A | 4.1mm | 0.165 4.20mm | RoHS Compliant | ||
![]() ASMT-AH30-ARR00 Broadcom Limited | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | YES | ROUND | 10°C/W | 100°C | -40°C | Tube | 2015 | - | 0.315Dia 8.00mm | e4 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Silver (Ag) | Red | - | 8541.40.20.00 | - | 1 | compliant | ASMT-AH30 | SINGLE | 2.1V | 140° | SINGLE COLOR LED | 350mA | 73 lm/W | 0.7A | 4.1mm | 0.165 4.20mm | RoHS Compliant | ||
![]() HL3P-51C0-00000 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |