- Series
- Base Product Number
- Mfr
- Product Status
- Color
- Height Seated (Max)
- Package / Case
- Size / Dimension
- Mounting Type
- Viewing Angle
- CCT(K)
- Flux @ 85°C, Current - Test
Attribute column
Manufacturer
Broadcom LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Shape | Thermal Resistance of Package | CCT(K) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Reverse Voltage-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASMT-MWH0-NFH00 Broadcom Limited | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | ROUND | 27°C/W | 7000K (4000K ~ 10000K) | 120°C | -40°C | Tube | 2011 | Moonstone™ | 0.335Lx0.335W 8.50mmx8.50mm | - | Obsolete | 4 (72 Hours) | 2 | EAR99 | - | White, Cool | - | 8541.40.20.00 | - | 1 | - | compliant | ASMT-M*H* | SINGLE WITH BUILT-IN ZENER DIODE | 3.5V | 120° | SINGLE COLOR LED | 150mA | 60 lm/W | DIFFUSED | 0.15A | - | 3.3mm | 31lm | - | - | 0.134 3.40mm | RoHS Compliant | ||
![]() ASMT-MYH2-NDF00 Broadcom Limited | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | ROUND | 27°C/W | 3300K (2600K ~ 4000K) | 120°C | -40°C | Tube | 2011 | Moonstone™ | 0.335Lx0.335W 8.50mmx8.50mm | - | Obsolete | 4 (72 Hours) | 2 | EAR99 | - | White, Warm | - | 8541.40.20.00 | - | 1 | 5.08mm | compliant | ASMT-M*H* | SINGLE WITH BUILT-IN ZENER DIODE | 3.5V | 120° | SINGLE COLOR LED | 150mA | 35 lm/W | DIFFUSED | 0.15A | - | 3.3mm | 19lm 12lm~26lm | 16lm | - | 0.134 3.40mm | RoHS Compliant | ||
![]() ASMT-MYH0-NEG00 Broadcom Limited | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | ROUND | 27°C/W | 3300K (2600K ~ 4000K) | 120°C | -40°C | Tube | 2011 | Moonstone™ | 0.335Lx0.335W 8.50mmx8.50mm | - | Obsolete | 4 (72 Hours) | 2 | EAR99 | - | White, Warm | - | 8541.40.20.00 | - | 1 | - | compliant | ASMT-M*H* | SINGLE WITH BUILT-IN ZENER DIODE | 3.5V | 120° | SINGLE COLOR LED | 150mA | 46 lm/W | DIFFUSED | 0.15A | - | 3.3mm | 24lm 15lm~33lm | 20lm | - | 0.134 3.40mm | RoHS Compliant | ||
![]() ASMT-JW31-NUVJ1 Broadcom Limited | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | YES | ROUND | 9°C/W | 5650K (5000K ~ 6300K) | - | - | Tape & Reel (TR) | 2014 | ASMT-Jx3x | 0.157Lx0.157W 4.00mmx4.00mm | e4 | Obsolete | 2A (4 Weeks) | 6 | EAR99 | Silver (Ag) | White, Cool | - | 8541.40.20.00 | TAPE AND REEL | 1 | - | compliant | ASMT-JW31 | SINGLE | 3.2V | 140° | SINGLE COLOR LED | 350mA | 90 lm/W | - | 0.7A | - | 1.85mm | 101lm 87lm~114lm | 86lm | - | 0.077 1.95mm | RoHS Compliant | ||
![]() ASMT-QWBJ-NGJ0E Broadcom Limited | In Stock | - | - | Surface Mount | 4-PLCC | - | - | 40°C/W | 6000K (4000K ~ 8000K) | - | - | Tape & Reel (TR) | 2012 | ASMT-QWBJ | 0.126Lx0.110W 3.20mmx2.80mm | - | Obsolete | 2 (1 Year) | - | - | - | White, Cool | - | - | - | - | - | - | - | - | 3.4V | 120° | - | 150mA | 118 lm/W | - | - | - | - | 60lm 52lm~67lm | 48lm | - | 0.083 2.10mm | - | ||
![]() ASMT-QWBJ-NGJDE Broadcom Limited | In Stock | - | - | Surface Mount | 4-PLCC | - | - | 40°C/W | 5000K | - | - | Tape & Reel (TR) | 2012 | ASMT-QWBJ | 0.126Lx0.110W 3.20mmx2.80mm | - | Obsolete | 2 (1 Year) | - | - | - | White, Cool | - | - | - | - | - | - | - | - | 3.4V | 120° | - | 150mA | 118 lm/W | - | - | - | - | 60lm 52lm~67lm | 48lm | - | 0.083 2.10mm | - | ||
![]() ASMT-QWBJ-NGJBE Broadcom Limited | In Stock | - | - | Surface Mount | 4-PLCC | - | - | 40°C/W | 6500K | - | - | Tape & Reel (TR) | 2012 | ASMT-QWBJ | 0.126Lx0.110W 3.20mmx2.80mm | - | Obsolete | 2 (1 Year) | - | - | - | White, Cool | - | - | - | - | - | - | - | - | 3.4V | 120° | - | 150mA | 118 lm/W | - | - | - | - | 60lm 52lm~67lm | 48lm | - | 0.083 2.10mm | - | ||
![]() ASMT-AN00-NSTJ0 Broadcom Limited | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | YES | ROUND | 10°C/W | 3800K (3500K ~ 4100K) | 120°C | -40°C | Tube | 2010 | ASMT-Ax00 | 0.291Lx0.291W 7.40mmx7.40mm | - | Obsolete | 2 (1 Year) | 2 | EAR99 | - | White, Warm | - | 8541.40.20.00 | - | 1 | - | compliant | ASMT-AN00 | SINGLE | 3.2V | 140° | SINGLE COLOR LED | 350mA | 63 lm/W | - | 0.35A | - | 4.1mm | 70lm 52lm~87lm | 60lm | - | 0.165 4.20mm | RoHS Compliant | ||
![]() ASMT-AY00-NRT01 Broadcom Limited | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | YES | ROUND | 10°C/W | 3100K (2700K ~ 3500K) | 120°C | -40°C | Tape & Reel (TR) | 2011 | ASMT-Ax00 | 0.291Lx0.291W 7.40mmx7.40mm | e4 | Obsolete | 2 (1 Year) | 2 | EAR99 | Silver (Ag) | White, Warm | - | 8541.40.20.00 | TAPE AND REEL | 1 | - | compliant | ASMT-AY00 | SINGLE | 3.2V | 130° | SINGLE COLOR LED | 350mA | 57 lm/W | - | 0.35A | - | 4.1mm | 64lm 40lm~87lm | 54lm | - | 0.165 4.20mm | RoHS Compliant | ||
![]() ASMT-AY00-NRT00 Broadcom Limited | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | YES | ROUND | 10°C/W | 3100K (2700K ~ 3500K) | 120°C | -40°C | Tube | 2011 | ASMT-Ax00 | 0.291Lx0.291W 7.40mmx7.40mm | e4 | Obsolete | 2 (1 Year) | 2 | EAR99 | Silver (Ag) | White, Warm | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | - | compliant | ASMT-AY00 | SINGLE | 3.2V | 130° | SINGLE COLOR LED | 350mA | 57 lm/W | - | 0.35A | 4V | 4.1mm | 64lm 40lm~87lm | 54lm | 5V | 0.165 4.20mm | RoHS Compliant | ||
![]() ASMT-MW00-NJJ00 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | ROUND | 10°C/W | 7000K (4000K ~ 10000K) | 100°C | -40°C | Tube | 2009 | Moonstone™ | 0.335Lx0.335W 8.50mmx8.50mm | - | Obsolete | 2A (4 Weeks) | 2 | EAR99 | - | White, Cool | - | 8541.40.20.00 | - | 1 | - | compliant | ASMT-M*00 | SINGLE WITH BUILT-IN ZENER DIODE | 3.6V | 110° | SINGLE COLOR LED | 350mA | 40 lm/W | NONDIFFUSED | 0.35A | - | 3.3mm | 50lm 43lm~56lm | 40lm | - | 0.134 3.40mm | RoHS Compliant | ||
![]() ASMT-MW03-NJK00 Broadcom Limited | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | 10°C/W | 7000K (4000K ~ 10000K) | 120°C | -40°C | Tube | 2010 | Moonstone™ | 0.335Lx0.335W 8.50mmx8.50mm | - | Obsolete | 2A (4 Weeks) | - | - | - | White, Cool | - | - | - | - | - | - | ASMT-M**3 | - | 3.2V | 110° | - | 350mA | 52 lm/W | - | 0.35A | 4V | 3.3mm | 58lm 43lm~73lm | 46lm | 5V | 0.134 3.40mm | Non-RoHS Compliant | ||
![]() ASMT-AN00-NSTK0 Broadcom Limited | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | YES | ROUND | 10°C/W | 4150K (3800K ~ 4500K) | 120°C | -40°C | Tube | 2010 | ASMT-Ax00 | 0.291Lx0.291W 7.40mmx7.40mm | - | Obsolete | 2 (1 Year) | 2 | EAR99 | - | White, Neutral | - | 8541.40.20.00 | - | 1 | - | compliant | ASMT-AN00 | SINGLE | 3.2V | 140° | SINGLE COLOR LED | 350mA | 63 lm/W | - | 0.35A | - | 4.1mm | 70lm 52lm~87lm | 60lm | - | 0.165 4.20mm | RoHS Compliant | ||
![]() ASMT-MW04-NJK00 Broadcom Limited | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | 10°C/W | 7000K (4000K ~ 10000K) | 120°C | -40°C | Tube | 2010 | Moonstone™ | 0.335Lx0.335W 8.50mmx8.50mm | - | Obsolete | 2A (4 Weeks) | - | - | - | White, Cool | - | 8541.40.20.00 | - | - | - | - | ASMT-M**4 | - | 3.2V | 110° | - | 350mA | 52 lm/W | - | 0.35A | 4V | 3.3mm | 58lm 43lm~73lm | 46lm | 5V | 0.134 3.40mm | Non-RoHS Compliant | ||
![]() ASMT-JN31-NUVH1 Broadcom Limited | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | YES | ROUND | 9°C/W | 4150K (3800K ~ 4500K) | - | - | Tape & Reel (TR) | 2012 | ASMT-Jx3x | 0.157Lx0.157W 4.00mmx4.00mm | e4 | Obsolete | 2A (4 Weeks) | 6 | EAR99 | Silver (Ag) | White, Neutral | - | 8541.40.20.00 | TAPE AND REEL | 1 | - | compliant | ASMT-JN31 | SINGLE | 3.2V | 140° | SINGLE COLOR LED | 350mA | 90 lm/W | - | 0.7A | - | 1.85mm | 101lm 87lm~114lm | 86lm | - | 0.077 1.95mm | RoHS Compliant | ||
![]() ASMT-MY04-NKL00 Broadcom Limited | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | ROUND | 10°C/W | 3300K (2600K ~ 4000K) | 110°C | -40°C | Tube | 2012 | Moonstone™ | 0.335Lx0.335W 8.50mmx8.50mm | e4 | Obsolete | 2A (4 Weeks) | 2 | EAR99 | Silver (Ag) | White, Warm | - | 8541.40.20.00 | - | 1 | 5.08mm | compliant | ASMT-M**4 | SINGLE WITH BUILT-IN ZENER DIODE | 3.2V | 110° | SINGLE COLOR LED | 350mA | 68 lm/W | NONDIFFUSED | 0.35A | 4V | 3.3mm | 76lm 56lm~95lm | 66lm | - | 0.134 3.40mm | RoHS Compliant | ||
![]() ASMT-MY06-NMN00 Broadcom Limited | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | 10°C/W | 3300K (2600K ~ 4000K) | - | - | - | - | Moonstone® | 0.335Lx0.335W 8.50mmx8.50mm | - | Obsolete | 2A (4 Weeks) | - | - | - | White, Warm | - | 8541.40.20.00 | - | - | - | compliant | - | - | 3.2V | 110° | - | 350mA | 89 lm/W | - | - | - | - | 100lm Typ | - | - | 0.134 3.40mm | RoHS Compliant | ||
![]() ASMT-JN32-NVW01 Broadcom Limited | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | - | - | 9°C/W | 4000K (3500K ~ 4500K) | - | - | Tape & Reel (TR) | 2014 | ASMT-Jx3x | 0.157Lx0.157W 4.00mmx4.00mm | - | Obsolete | 1 (Unlimited) | - | 3A001.A.6.B | - | White, Neutral | - | 8541.40.20.00 | - | - | - | - | ASMT-JN32 | - | 3.2V | 140° | SINGLE COLOR LED | 350mA | 103 lm/W | - | - | - | - | 115lm 100lm~130lm | 98lm | - | 0.077 1.95mm | RoHS Compliant | ||
![]() ASMT-QWBJ-NGJEE Broadcom Limited | In Stock | - | - | Surface Mount | 4-PLCC | - | - | 40°C/W | 4500K | - | - | Tape & Reel (TR) | 2012 | ASMT-QWBJ | 0.126Lx0.110W 3.20mmx2.80mm | - | Obsolete | 2 (1 Year) | - | - | - | White, Neutral | - | - | - | - | - | - | - | - | 3.4V | 120° | - | 150mA | 118 lm/W | - | - | - | - | 60lm 52lm~67lm | 48lm | - | 0.083 2.10mm | - | ||
![]() ASMT-AN00-NST00 Broadcom Limited | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | YES | ROUND | 10°C/W | 4000K (3500K ~ 4500K) | 120°C | -40°C | Tube | 2010 | ASMT-Ax00 | 0.291Lx0.291W 7.40mmx7.40mm | - | Obsolete | 2 (1 Year) | 2 | EAR99 | - | White, Neutral | - | 8541.40.20.00 | - | 1 | - | - | ASMT-AN00 | SINGLE | 3.2V | 140° | SINGLE COLOR LED | 350mA | 63 lm/W | - | 0.35A | - | 4.1mm | 70lm 52lm~87lm | 60lm | - | 0.165 4.20mm | Non-RoHS Compliant |