- Color
- Configuration
- Mounting Type
- Lens Style
- Wavelength - Peak
- Luminous Intensity
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Pins
- Part Status
Attribute column
Manufacturer
Broadcom LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Number of Elements | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Lead Pitch | Lead Length | Operating Supply Voltage | Configuration | Row Spacing | Current | Power Dissipation | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Test Current | Size | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Illumination Color | Wavelength - Peak | Display Type | Reverse Voltage | Overall Height | Number of LEDs | T-code | Number of Segments | Dominant Wavelength | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-4830 Broadcom Limited | 6000 | - | Datasheet | 13 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | - | 20 | - | - | - | Tube | 1996 | HDSP-4830 | e1 | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Red (x 10) | - | - | BULK | 87mW | 10 | 7.62mm | 10.16mm | - | - | 2.1V | Bar - 10 Wide, DIP | - | 30mA | 87mW | - | SINGLE COLOR LED ARRAY | 20mA | Diffused, Rectangular | - | 20mA | 5.08mm | 2.1V | 3.5 mcd | - | - | Red | 635nm | Bar Graph | 30V | - | 10 | - | 10 | 626 nm | - | 10.16mm | 25.4mm | 25.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-2300 Broadcom Limited | 3499 | - | - | 16 Weeks | - | Through Hole | Through Hole | SIP | 4 | RECTANGULAR | 1 | - | Tube | 2004 | HLMP-2300 | e1 | Active | 1 (Unlimited) | 4 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Red | - | - | BULK | - | 1 | - | 4.95mm | - | - | - | Bar - Single, SIP | - | 30mA | 135mW | - | SINGLE COLOR LED | 20mA | Round with Domed Top | 3mm T-1 | 20mA | - | 2V | 23 mcd | - | 23mcd | - | 634nm | - | 6V | - | 2 | - | - | 626 nm | - | 3.81mm | 10.16mm | 8.89mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-2785 Broadcom Limited | 19769 | - | - | 13 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | DIP | 16 | RECTANGULAR | 1 | - | Tube | 2004 | HLMP-2785 | e1 | Active | 1 (Unlimited) | 16 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Yellow | - | - | BULK | 85mW | 1 | 2.54mm | 10.16mm | - | - | - | Bar - Single, DIP | - | 25mA | 85mW | - | SINGLE COLOR LED | 20mA | Round with Domed Top | 3mm T-1 | 20mA | - | 2.1V | 70 mcd | - | 70mcd | - | 583nm | - | 6V | - | 8 | - | - | 585 nm | - | 6.22mm | 20.32mm | 10.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-3301-F00B2 Broadcom Limited | 6762 | - | - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | 2 | ROUND | 1 | 1.9V | Bulk | 2008 | HLMP-3301 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Red | - | - | - | - | 1 | - | 6.1mm | - | 3.7mm | 2.4V | Single | - | - | 85mW | 60 ° | - | 10mA | Diffused | - | 10mA | - | 2.4V | 5.4 mcd | Diffused, Tinted | - | - | 635nm | - | 5V | - | - | - | - | 626 nm | 5mm | 9.19mm | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-2350 Broadcom Limited | 2813 | - | - | 16 Weeks | - | Through Hole | Through Hole | SIP | 8 | - | 1 | - | Tube | 2004 | HLMP-2350 | e1 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Red | - | - | BULK | - | 1 | - | 4.95mm | - | - | - | Bar - Single, SIP | - | 30mA | 135mW | - | SINGLE COLOR LED | 20mA | Diffused, Rectangular | - | 20mA | - | 2V | 45 mcd | - | - | - | 634nm | - | 6V | - | 4 | - | - | 626 nm | - | 4.953mm | 20.32mm | 20.32mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-3507-D00B1 Broadcom Limited | 37 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | 2 | ROUND | 1 | - | Bulk | 2005 | HLMP-3507 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Green | - | - | - | - | 1 | - | 6.1mm | - | - | - | Single | - | - | 85mW | 60° | - | 30mA | Diffused | - | 10mA | - | 2.1V | 4.2 mcd | Diffused, Tinted | - | - | 565nm | - | 5V | - | - | - | - | 569 nm | 5mm | - | 6.1mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-3401-E00B2 Broadcom Limited | 2563 | - | - | 13 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | 2 | ROUND | 1 | 2V | Bulk | 2008 | HLMP-3401 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | Yellow | - | - | - | 85mW | 1 | - | 6.1mm | - | 3.7mm | 2.4V | Single | - | - | 85mW | 60 ° | - | 10mA | Diffused | - | 10mA | - | 2V | 5.7 mcd | Diffused, Tinted | - | - | 583nm | - | 5V | - | - | - | - | 585 nm | 5mm | 9.19mm | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLCP-H100 Broadcom Limited | 1237 |
| - | 13 Weeks | - | Through Hole | Through Hole | DIP | 16 | - | 8 | - | Bulk | 2004 | - | e1 | Active | 1 (Unlimited) | 16 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | 37mW | - | - | 1 | 2.54mm | 10.16mm | - | - | - | Bar - Single, DIP | - | 20mA | 37mW | - | SINGLE COLOR LED | 15mA | Rectangular | - | 3mA | - | 1.8V | 30 mcd | - | - | - | 645nm | - | 5V | - | 2 | - | 1 | 637 nm | - | 6.223mm | 20.32mm | 8.89mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-2550 Broadcom Limited | 8569 | - | - | 16 Weeks | - | Through Hole | Through Hole | SIP | 8 | - | 1 | - | Tube | 2004 | HLMP-2550 | e1 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Green | - | - | BULK | - | 1 | - | 4.95mm | - | - | - | Bar - Single, SIP | - | 30mA | 135mW | - | SINGLE COLOR LED | 20mA | Diffused, Rectangular | - | 20mA | - | 2.2V | 50 mcd | - | - | - | 565nm | - | 6V | - | 4 | - | - | 572 nm | - | 4.953mm | 20.32mm | 20.32mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-6720-F0010 Broadcom Limited | 1682 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | 2 | Round | 1 | 2V | Bulk | 2014 | HLMP-6xxx | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Yellow | TTL COMPATIBLE | - | - | - | 1 | - | 2.82mm | - | - | - | Single | - | - | - | 90° | - | 20mA | Round with Domed Top | 3mm T-1 | 10mA | - | 2.4V | 2 mcd | Diffused, Tinted | - | - | 583nm | - | 5V | - | - | T-3/4 | - | 585 nm | - | - | 6.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() HDSP-4850 Broadcom Limited | 978 | - | Datasheet | 13 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | - | 20 | - | - | - | Tube | 1996 | HDSP-4850 | e1 | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -20°C | Green (x 10) | - | - | BULK | 105mW | 10 | 7.62mm | 10.16mm | - | - | 2.1V | Bar - 10 Wide, DIP | - | 30mA | 105mW | - | SINGLE COLOR LED ARRAY | 20mA | Rectangular | - | 10mA | 5.08mm | 2.1V | 1.9 mcd | - | - | Green | 566nm | Bar Graph | 50V | - | 10 | - | 10 | 571 nm | - | 10.16mm | 25.4mm | 25.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-3301-D00B2 Broadcom Limited | 7854 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | 2 | Round | 1 | 1.9V | Bulk | 2015 | HLMP-3301 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | - | - | - | - | 1 | - | 6.1mm | - | - | - | Single | - | - | 85mW | 60 ° | - | 10mA | Diffused | - | 10mA | - | 1.9V | 2.1 mcd | Diffused, Tinted | - | - | 635nm | - | 5V | - | - | - | - | 626 nm | 5mm | - | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-1790-A00A2 Broadcom Limited | 8000 | - | - | 13 Weeks | Tin | PCB, Through Hole | Through Hole, Right Angle | T | 2 | Round | 1 | 1.9V | Bulk | 2005 | HLMP-1790 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -20°C | Green | - | - | - | 15.4mW | 1 | - | 3.43mm | 2.54mm | 3.4mm | - | Single | - | - | 15.4mW | 50 ° | - | 2mA | Diffused | - | 2mA | - | 1.9V | 2.3 mcd | Diffused, Tinted | - | - | 565nm | - | 5V | 4.445mm | - | T-1 | - | 569 nm | 3mm | - | 3.43mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-4832 Broadcom Limited | 2346 | - | Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | - | 20 | RECTANGULAR | - | 2.1V Green 2.1V Red 2.2V Yellow | Tube | 1996 | HDSP-4832 | e1 | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Green (x 3), Red (x 3), Yellow (x 4) | - | - | BULK | 105mW | 10 | 7.62mm | 10.16mm | - | - | 2.1V | Bar - 10 Wide, DIP | - | 30mA Green 30mA Red 20mA Yellow | - | - | TRIPLE COLOR LED ARRAY | - | Round with Domed Top | 3.10mm Dia | 10mA | - | 2.1V | 1.9 mcd | - | 1.9mcd Green, 3.5mcd Red, 1.9mcd Yellow | Green, Red, Yellow | 566nm 635nm 583nm | Bar Graph | 3V | - | 10 | - | 10 | 571 nm | - | 10.16mm | 25.4mm | 25.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-4700-C00B2 Broadcom Limited | 8000 |
| - | 13 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | 2 | ROUND | 1 | 1.7V | Bulk | 2001 | HLMP-47xx | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | Red | CMOS COMPATIBLE | - | - | 14mW | 1 | - | 6.1mm | 2.54mm | 4.1mm | - | Single | - | - | 14mW | 50° | - | 2mA | Diffused | - | 2mA | - | 1.7V | 2.3 mcd | Diffused, Tinted | - | - | 635nm | - | 5V | - | - | - | - | 626 nm | 5mm | - | 6.1mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-4830-HH000 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | 20 | RECTANGULAR | 10 | - | Bulk | 2009 | - | e1 | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Red (x 10) | - | - | - | - | 10 | 7.62mm | 10.16mm | - | - | 2.1V | Bar - 10 Wide, DIP | - | 20mA | 87mW | - | SINGLE COLOR LED ARRAY | 30mA | Round with Domed Top | 3mm T-1 | 10mA | - | 2.5V | 3.5 mcd | - | - | Red | 635nm | Bar Graph | 3V | 5.08mm | - | - | - | 626 nm | - | - | 25.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-3680-B00B2 Broadcom Limited | 37 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | 2 | ROUND | 1 | - | Bulk | 2013 | HLMP-3680 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -20°C | Green | TTL COMPATIBLE | - | - | - | 1 | - | 6.1mm | - | - | - | Single | - | 10mA | - | 60° | - | 15mA | Diffused | - | - | - | 7.5V | 1.6 mcd | Diffused, Tinted | - | - | 565nm | - | 5V | - | - | - | - | 569 nm | 5mm | - | 6.1mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-2755 Broadcom Limited | 5141 | - | - | 13 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | PDIP | 8 | Square | 1 | - | Tube | 2004 | HLMP-2755 | e1 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Yellow | - | - | BULK | 85mW | 1 | - | 8.89mm | - | - | - | Bar - Single, DIP | - | 25mA | 85mW | - | SINGLE COLOR LED | 20mA | Round with Domed Top | 3mm T-1 | 20mA | - | 2.1V | 38 mcd | - | 70mcd | - | 583nm | - | 6V | - | 4 | - | - | 585 nm | - | 6.22mm | 10.16mm | 8.89mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-2855 Broadcom Limited | 6000 | - | - | 13 Weeks | - | Through Hole | Through Hole | PDIP | 8 | SQUARE | 1 | - | Tube | 2001 | HLMP-2855 | e1 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -20°C | Green | - | - | BULK | - | 1 | - | 8.89mm | 2.54mm | - | - | Bar - Single, DIP | 7.62 mm | 30mA | 135mW | - | SINGLE COLOR LED | 20mA | Round with Domed Top | 3mm T-1 | 20mA | - | 2.2V | 50 mcd | - | 50mcd | - | 565nm | - | 6V | - | 4 | - | - | 572 nm | - | 6.22mm | 10.16mm | 8.89mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-2685 Broadcom Limited | 3309 | - | - | 13 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | DIP | 16 | RECTANGULAR | 1 | - | Tube | 2010 | HLMP-2685 | e1 | Active | 1 (Unlimited) | 16 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Red | - | - | BULK | 135mW | 1 | 2.54mm | 10.16mm | - | - | - | Bar - Single, DIP | - | 30mA | 135mW | - | SINGLE COLOR LED | 20mA | Round with Domed Top | 3mm T-1 | 20mA | - | 2V | 80 mcd | - | 80mcd | - | 634nm | - | 6V | - | 8 | - | - | 626 nm | - | 6.22mm | 20.32mm | 10.16mm | No | No SVHC | ROHS3 Compliant | Lead Free |