- Color
- Configuration
- Mounting Type
- Lens Style
- Wavelength - Peak
- Luminous Intensity
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Pins
- Part Status
Attribute column
Manufacturer
Broadcom LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Number of Contacts | Lead Length | Operating Supply Voltage | Configuration | Element Configuration | Current | Power Dissipation | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Test Current | Size | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Illumination Color | Wavelength - Peak | Display Type | Reverse Voltage | Overall Height | Number of LEDs | T-code | Number of Segments | Reverse Voltage-Max | Dominant Wavelength | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-2855-FG000 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | PDIP | 8 | - | 1 | - | - | 2.2V | Bulk | 2001 | HLMP-2855 | e1 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -20°C | Green | - | - | - | - | - | 1 | 7.62mm | 8.89mm | - | - | - | Bar - Single, DIP | - | - | 135mW | - | SINGLE COLOR LED | 20mA | Diffused, Square | - | 20mA | - | 2.6V | 50 mcd | - | - | - | 565nm | - | 6V | - | 4 | - | - | - | 572 nm | - | 10.16mm | 10.16mm | 10.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HLCP-C100 Broadcom Limited | 1529 |
| - | 13 Weeks | - | Through Hole | Through Hole | DIP | 8 | - | 1 | - | -20°C | 1.8V | Bulk | 2006 | - | e1 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | 37mW | - | - | - | 1 | - | 8.89mm | - | - | - | Bar - Single, SIP | Single | - | 37mW | - | - | 20mA | Square | - | 3mA | - | 1.8V | 15 mcd | - | - | - | 645nm | - | 5V | 6.223mm | 4 | - | - | - | 626 nm | - | - | 10.16mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-2685-EF000 Broadcom Limited | 483 | - | - | 13 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | PDIP | 16 | RECTANGULAR | 1 | - | - | 2.6V | Bulk | 2014 | HLMP-2685 | e1 | Active | 1 (Unlimited) | 16 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Red | - | - | - | - | 135mW | 1 | 7.62mm | 10.16mm | - | - | - | Bar - Single, DIP | - | 30mA | 135mW | - | SINGLE COLOR LED | 20mA | Round with Domed Top | 3mm T-1 | 20mA | - | 2V | 80 mcd | - | - | - | 635nm | - | 6V | 6.223mm | 8 | - | - | - | 626 nm | - | - | 20.32mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-6820-F0010 Broadcom Limited | 1100 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | 2 | Round | 1 | - | - | - | Bulk | 2011 | HLMP-6xxx | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -20°C | Green | TTL COMPATIBLE | - | 2.1V | - | - | 1 | - | 2.82mm | - | - | - | Single | - | 3.5mA | - | 90° | - | 30mA | - | - | 10mA | - | 2.1V | 2 mcd | Diffused | - | - | 565nm | - | 5V | - | - | T-3/4 | - | - | 569 nm | 1.8mm | - | 6.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-2820 Broadcom Limited | 968 |
| - | 13 Weeks | - | Through Hole | Through Hole | PDIP | 16 | - | 2 | - | - | 2.2V | Tube | 2004 | HLMP-2820 | - | Active | 1 (Unlimited) | - | - | - | - | - | Green (x 4) | - | - | - | - | - | - | - | 10.16mm | 16 | - | - | Bar - 4 Wide, DIP | - | 30mA | 135mW | - | - | 20mA | Round with Domed Top | 3mm T-1 | 20mA | - | 2.2V | 25 mcd | - | 25mcd | Green | 565nm | - | 6V | - | 8 | - | 4 | - | 572 nm | - | - | 20.32mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-4850-HI000 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | 20 | RECTANGULAR | - | - | - | - | Bulk | 2014 | - | e1 | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -20°C | Green (x 10) | - | - | - | - | - | 10 | 7.62mm | - | - | - | 2.1V | Bar - 10 Wide, DIP | - | 20mA | - | - | SINGLE COLOR LED ARRAY | 30mA | Round with Domed Top | 3mm T-1 | - | - | 2.1V | 1.9 mcd | - | - | Green | 566nm | Bar Graph | - | 5.08mm | 10 | - | - | - | 571 nm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-4740-A00B2 Broadcom Limited | 6000 | - | - | 13 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | 2 | ROUND | 1 | - | - | 1.9V | Bulk | 2008 | HLMP-4740 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -20°C | Green | CMOS COMPATIBLE | - | - | - | 15.4mW | 1 | - | 6.1mm | - | 4.1mm | 2.2V | Single | - | - | 15.4mW | 50 ° | - | 2mA | Diffused | - | 2mA | - | 1.9V | 2.3 mcd | Diffused, Tinted | - | - | 565nm | - | 5V | - | - | - | - | - | 569 nm | 5mm | 9.19mm | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-2635 Broadcom Limited | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | PDIP | 16 | - | 2 | - | -40°C | - | Bulk | 2014 | - | e1 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red (x 2) | - | 135mW | - | - | - | 2 | - | 10.16mm | - | - | - | Bar - 2 High, DIP | - | - | 135mW | - | SINGLE COLOR LED ARRAY | 30mA | Diffused, Rectangular | - | 20mA | 19.05mm | 2V | 45 mcd | - | - | Red | 635nm | - | 6V | - | 8 | - | - | - | 626 nm | - | - | 20.32mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HLMP-2800 Broadcom Limited | 37 |
| - | 13 Weeks | - | Through Hole | Through Hole | PDIP | 8 | RECTANGULAR | 2 | - | - | 2.6V | Bulk | 2006 | HLMP-2800 | e1 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green (x 2) | - | - | - | - | - | 2 | - | 10.16mm | - | - | - | Bar - 2 Wide, DIP | - | 30mA | 135mW | - | SINGLE COLOR LED ARRAY | 20mA | Round with Domed Top | 3mm T-1 | 20mA | - | 2.2V | 25 mcd | - | - | Green | 565nm | - | 6V | - | 4 | - | - | - | 572 nm | - | - | 10.16mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLCP-E100 Broadcom Limited | 37 |
| - | 13 Weeks | - | Through Hole | Through Hole | PDIP | 16 | - | 8 | - | - | - | Tube | 2004 | - | e1 | Active | 1 (Unlimited) | 16 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red (x 4) | - | - | - | BULK | - | 4 | 2.54mm | 10.16mm | - | - | - | Bar - 4 Wide, DIP | - | 15mA | 37mW | - | SINGLE COLOR LED ARRAY | 20mA | Rectangular | - | 3mA | - | 1.8V | 7.5 mcd | - | - | Red | 645nm | - | 5V | - | 2 | - | 1 | - | 637 nm | - | 6.223mm | 20.32mm | 20.32mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-7000-D0010 Broadcom Limited | 693 |
| Datasheet | 13 Weeks | - | Surface Mount, Through Hole | Surface Mount | - | 2 | ROUND | 1 | - | - | - | Bulk | 1998 | HLMP-70xx | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | 1.8V | - | - | 1 | - | 2.82mm | - | - | 3V | Single | - | 30mA | - | 90° | - | 10mA | Circular, Colored, Diffused, Dome, Tinted | - | 10mA | - | 1.5V | 1 mcd | Diffused, Tinted | - | - | 635nm | - | 5V | - | - | T-3/4 | - | - | 626 nm | - | 2.92mm | 6.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLCP-A100 Broadcom Limited | 6000 |
| - | 16 Weeks | - | Through Hole | Through Hole | SIP | 4 | RECTANGULAR | 2 | - | - | - | Tube | 2004 | - | e1 | Active | 1 (Unlimited) | 4 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | - | BULK | - | 1 | - | 4.95mm | 16 | - | - | Bar - Single, SIP | - | 15mA | 37mW | - | SINGLE COLOR LED | 20mA | Round with Domed Top | 3mm T-1 | 3mA | - | 1.8V | 7.5 mcd | - | 7.5mcd | - | 645nm | - | 5V | - | 2 | - | 1 | - | 637 nm | - | - | 10.16mm | 10.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-4719-A00B2 Broadcom Limited | 3318 | - | - | 13 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | 2 | ROUND | 1 | - | - | 1.8V | Bulk | 2001 | HLMP-4719 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | Yellow | CMOS COMPATIBLE | - | - | - | - | 1 | - | 6.1mm | - | 4.1mm | - | Single | - | - | 17.5mW | 50° | - | 2mA | Diffused | - | 2mA | - | 1.8V | 2.1 mcd | Diffused, Tinted | - | - | 565nm | - | 5V | - | - | - | - | - | 585 nm | 5mm | - | 6.1mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-1503-C00A1 Broadcom Limited | 6603 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | T | 2 | ROUND | 1 | - | - | - | Bulk | 2013 | HLMP-1503 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -20°C | Green | - | - | - | - | - | 1 | - | 3.43mm | - | - | - | Single | - | - | - | 60° | - | 30mA | Diffused | - | 10mA | - | 2.1V | 2.6 mcd | Diffused, Tinted | - | - | 565nm | - | 5V | 4.445mm | - | T-1 | - | - | 569 nm | 3mm | - | 3.43mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-7040-D0010 Broadcom Limited | 37 |
| Datasheet | 13 Weeks | - | Surface Mount, Through Hole | Surface Mount | - | 2 | ROUND | - | - | -40°C | 5V | Bulk | - | HLMP-70xx | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | - | - | Green | TTL COMPATIBLE | - | - | - | - | 1 | - | - | - | - | - | Single | - | 30mA | - | 90° | - | - | Circular, Colored, Diffused, Tinted | - | - | - | - | 600 μcd | Diffused, Tinted | 0.6mcd | - | 565nm | - | - | - | 1 | T-3/4 | - | 5V | 569 nm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-3850-K00B2 Broadcom Limited | 37 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | 2 | ROUND | 1 | - | - | 2.1V | Bulk | 2013 | HLMP-3850 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Yellow | IC COMPATIBLE | - | - | - | - | 1 | - | 6.1mm | - | - | - | Single | - | - | - | 24° | - | 20mA | Circular, Clear, Diffused | - | 20mA | - | 2.6V | 140 mcd | Clear | - | - | 583nm | - | 5V | - | - | - | - | - | 585 nm | 5mm | - | 6.1mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HLMP-2735 Broadcom Limited | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | PDIP | 16 | RECTANGULAR | 2 | - | -40°C | 2.1V | Bulk | 2014 | - | e1 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Yellow (x 2) | - | 85mW | - | - | - | 2 | - | 10.16mm | - | - | - | Bar - 2 High, DIP | - | - | 85mW | - | SINGLE COLOR LED ARRAY | 25mA | Round with Domed Top | 3mm T-1 | 20mA | - | 2.6V | 38 mcd | - | - | Yellow | 583nm | - | 6V | - | 8 | - | - | - | 585 nm | - | - | 20.32mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HLMP-6400-F0010 Broadcom Limited | 1006 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | Axial | 2 | Round | 1 | - | - | - | Bulk | 2001 | HLMP-6xxx | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -55°C | Yellow | TTL COMPATIBLE | - | 2V | - | - | 1 | - | 2.82mm | - | 3.4mm | 2.4V | Single | - | - | - | 90° | - | 20mA | Diffused | - | 10mA | - | 2V | 9 mcd | Diffused, Tinted | - | - | 583nm | - | 5V | - | - | T-3/4 | - | - | 585 nm | 1.8mm | 2.44mm | 6.6mm | 2.44mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-2350-EF000 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | SIP | 8 | - | 1 | - | - | - | Tube | 2014 | - | e1 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Red | - | 135mW | - | BULK | - | 1 | - | 4.95mm | - | - | - | Bar - Single, SIP | Single | - | 135mW | - | - | 30mA | Diffused, Rectangular | - | 20mA | - | 2V | 45 mcd | - | - | - | 635nm | - | 6V | - | 4 | - | - | - | 626 nm | - | 4.953mm | 20.32mm | 20.32mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLCP-D100 Broadcom Limited | 37 |
| - | 13 Weeks | - | Through Hole | Through Hole | PDIP | 8 | - | 2 | 100°C | - | 1.8V | Bulk | 2014 | - | e1 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red (x 2) | - | - | - | - | - | 2 | - | 10.16mm | - | - | - | Bar - 2 Wide, DIP | - | 20mA | 37mW | - | SINGLE COLOR LED ARRAY | 15mA | Rectangular | - | 3mA | - | 2.2V | 7.5 mcd | - | - | Red | 645nm | - | 5V | - | 4 | - | - | - | 637 nm | - | - | 10.16mm | - | - | No SVHC | ROHS3 Compliant | - |