- Color
- Configuration
- Mounting Type
- Lens Style
- Wavelength - Peak
- Luminous Intensity
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Pins
- Part Status
Attribute column
Manufacturer
Broadcom LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Lead Pitch | Lead Length | Configuration | Row Spacing | Current | Power Dissipation | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Test Current | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Illumination Color | Wavelength - Peak | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Number of Segments | Reverse Voltage-Max | Dominant Wavelength | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP-2785-EFB00 Broadcom Limited | 37 |
| - | 13 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | PDIP | - | - | 16 | - | 1 | - | - | 2.1V | Bulk | 2014 | - | e1 | Active | 1 (Unlimited) | 16 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | Yellow | - | - | - | - | 85mW | 1 | 2.54mm | 10.16mm | - | - | Bar - Single, DIP | - | 25mA | 85mW | - | SINGLE COLOR LED | 20mA | Diffused, Rectangular | - | 20mA | 2.6V | 70 mcd | - | - | - | 583nm | 6V | - | 6.223mm | 8 | - | - | - | 585 nm | - | - | 20.32mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-6620-F0010 Broadcom Limited | 6000 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | SMD/SMT | - | - | 2 | ROUND | 1 | - | - | - | Bulk | 2006 | HLMP-6xxx | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Red | TTL COMPATIBLE | - | 1.8V | - | - | 1 | - | 2.82mm | - | - | Single | - | - | - | 90° | - | 30mA | Diffused | - | 10mA | 1.8V | 2 mcd | Diffused, Tinted | - | - | 635nm | 5V | - | - | - | T-3/4 | - | - | 626 nm | 1.8mm | - | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-3762-G00B2 Broadcom Limited | 30 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | 2 | ROUND | 1 | - | - | - | Bulk | - | HLMP-3762 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | Red | - | - | - | - | - | 1 | - | 6.1mm | - | - | Single | - | - | 85mW | 60° | - | 30mA | Diffused | - | 10mA | 1.9V | 8.6 mcd | Diffused, Tinted | - | - | 635nm | 5V | - | - | - | - | - | - | 626 nm | 5mm | - | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-6000-E0010 Broadcom Limited | 3707 |
| - | 13 Weeks | Tin | Through Hole | Through Hole | - | - | - | 2 | Round | 1 | - | - | 1.6V | Bulk | 2001 | - | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | - | 85°C | -40°C | Red | TTL COMPATIBLE | - | - | - | - | 1 | - | 2.82mm | - | 3.4mm | Single | - | - | - | 90° | - | 10mA | Circular, Colored, Diffused, Dome, Round, Tinted | - | 10mA | 1.6V | 1.2 mcd | Diffused, Tinted | - | - | 655nm | 5V | - | - | - | T-3/4 | - | - | 640 nm | - | - | 6.6mm | 2.44mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-2620-EF000 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | PDIP | - | - | 16 | - | 4 | - | - | 2V | Bulk | 2014 | HLMP-2620 | e1 | Active | 1 (Unlimited) | 16 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red (x 4) | - | - | - | - | - | 4 | 7.62mm | 10.16mm | - | - | Bar - 4 Wide, DIP | - | - | 135mW | - | SINGLE COLOR LED ARRAY | 30mA | Diffused, Rectangular | - | 20mA | 2V | 23 mcd | - | - | Red | 635nm | 6V | - | 6.223mm | 8 | - | - | - | 626 nm | - | - | 20.32mm | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-K150-C00A1 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | T | - | - | 2 | ROUND | 1 | - | - | 1.6V | Bulk | - | HLMP-K150 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -20°C | Red | - | - | - | - | - | 1 | - | 3.43mm | - | - | Single | - | - | 87mW | 60° | - | 20mA | Diffused | - | 1mA | 1.8V | 2 mcd | Diffused, Tinted | - | - | 645nm | 5V | - | 4.445mm | - | T-1 | - | - | 637 nm | 3mm | - | 3.43mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-1600-D00A2 Broadcom Limited | 37 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | T | - | - | 2 | Round | 1 | - | - | - | Bulk | - | HLMP-1600 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 85°C | -40°C | Red | - | - | - | - | - | 1 | - | 3.43mm | - | - | Single | - | 10mA | - | 60° | - | 15mA | Diffused | - | - | 7.5V | 2.1 mcd | Diffused, Tinted | - | - | 635nm | 5V | - | 4.445mm | - | T-1 | - | - | 626 nm | 3mm | - | 3.43mm | - | No | - | ROHS3 Compliant | Not Applicable | ||
![]() HLMP-2965 Broadcom Limited | 471 |
| - | 22 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | DIP | - | - | 8 | SQUARE | 2 | - | - | 2.2V Green 2V Red | Tube | 2014 | HLMP-2965 | e1 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -20°C | Green, Red | - | - | - | BULK | 135mW | 1 | - | 10.16mm | 2.54mm | - | Bar - Single, DIP | 7.62 mm | 30mA | 135mW | - | DUAL COLOR LED | 25mA | Round with Domed Top | 3mm T-1 | 20mA | 2.2V | 50 mcd | - | 45mcd | Green, Red | 634nm | 6V | - | - | 4 | - | 1 | - | - | - | - | 10.16mm | 10.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HLMP-1620-C00A1 Broadcom Limited | 37 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | T | - | - | 2 | ROUND | 1 | - | - | - | Bulk | - | HLMP-1620 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 85°C | -40°C | Yellow | - | - | - | - | - | 1 | - | 3.43mm | - | - | Single | - | 10mA | - | 60° | - | 15mA | Diffused | - | - | 7.5V | 2.2 mcd | Diffused, Tinted | - | - | 583nm | 5V | - | 4.445mm | - | T-1 | - | - | 585 nm | 3mm | - | 3.43mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLCP-F100 Broadcom Limited | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | PDIP | - | - | 16 | RECTANGULAR | 2 | 100°C | - | 1.8V | Tube | 2014 | - | e1 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red (x 2) | - | - | - | BULK | - | 2 | - | 10.16mm | - | - | Bar - 2 High, DIP | - | 20mA | 37mW | - | SINGLE COLOR LED ARRAY | 15mA | Round with Domed Top | 3mm T-1 | 3mA | 2.2V | 15 mcd | - | - | Red | 645nm | 5V | - | - | 8 | - | - | - | 637 nm | - | - | 20.32mm | - | - | - | RoHS Compliant | - | ||
![]() HLMP-1401-D00A2 Broadcom Limited | 37 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | T | - | - | 2 | ROUND | 1 | - | - | 2V | Bulk | - | HLMP-1401 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | Yellow | - | - | - | - | - | 1 | - | 3.43mm | - | - | Single | - | - | - | 60° | - | 20mA | - | - | 10mA | 1.5V | 3.6 mcd | Diffused | - | - | 583nm | 5V | - | 4.445mm | - | T-1 | - | - | 585 nm | 3mm | - | 3.43mm | - | No | - | ROHS3 Compliant | Not Applicable | ||
![]() HLCP-A100-BC000 Broadcom Limited | 231 |
| - | 16 Weeks | - | Through Hole | Through Hole | SIP | - | - | 4 | RECTANGULAR | 2 | - | - | 1.8V | Bulk | 2001 | - | e1 | Active | 1 (Unlimited) | 4 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | - | - | - | 1 | - | 4.95mm | - | - | Bar - Single, SIP | - | 20mA | 37mW | - | SINGLE COLOR LED | 15mA | Round with Domed Top | 3mm T-1 | 3mA | 2.2V | 7.5 mcd | - | - | - | 645nm | 5V | - | - | 2 | - | 1 | - | 637 nm | - | 4.953mm | 10.16mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-2870-FG000 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | PDIP | - | - | 16 | SQUARE | 2 | - | - | 2.2V | Bulk | 2014 | - | e1 | Active | 1 (Unlimited) | 16 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green (x 2) | - | - | - | - | - | 2 | - | 10.16mm | - | - | Bar - 2 Wide, DIP | - | - | 135mW | - | SINGLE COLOR LED ARRAY | 30mA | Round with Domed Top | 3mm T-1 | 20mA | 2.6V | 50 mcd | - | - | Green | 565nm | 6V | - | - | 8 | - | - | - | 572 nm | - | - | 20.32mm | - | No | - | ROHS3 Compliant | - | ||
![]() HLMP-3950-K00B2 Broadcom Limited | 37 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | 2 | Round | 1 | - | - | - | Bulk | 2005 | HLMP-3950 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -20°C | Green | IC COMPATIBLE | - | - | - | - | 1 | - | 6.1mm | - | - | Single | - | - | - | 24° | - | 30mA | Circular, Clear, Diffused, Dome, Round | - | 20mA | 2.2V | 265 mcd | Clear | - | - | 565nm | 5V | - | - | - | - | - | - | 569 nm | 5mm | - | 6.1mm | - | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() HLCP-B100-BC000 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | SIP | - | - | 8 | - | 4 | - | - | 1.8V | Bulk | 2001 | - | e1 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | - | - | - | 1 | - | 4.95mm | - | - | Bar - Single, SIP | - | 20mA | 37mW | - | SINGLE COLOR LED | 15mA | Rectangular | - | 3mA | 2.2V | 15 mcd | - | - | - | 645nm | 5V | - | - | 4 | - | 1 | - | 637 nm | - | 4.953mm | 20.32mm | 20.32mm | - | - | ROHS3 Compliant | - | ||
![]() HLCP-G100 Broadcom Limited | 37 |
| - | 13 Weeks | - | Through Hole | Through Hole | PDIP | - | - | 16 | - | 2 | 100°C | - | 1.8V | Bulk | 2014 | - | e1 | Active | 1 (Unlimited) | 16 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red (x 2) | - | - | - | - | - | 2 | - | 10.16mm | - | - | Bar - 2 Wide, DIP | - | 20mA | 37mW | - | SINGLE COLOR LED ARRAY | 15mA | Square | - | 3mA | 2.2V | 15 mcd | - | - | Red | 645nm | 5V | - | - | 8 | - | - | - | 637 nm | - | - | 20.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-D101-J00B2 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | - | - | 100°C | -20°C | 1.8V | Bulk | 2008 | HLMP-D101 | e1 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | TTL AND CMOS COMPATIBLE | 8541.40.20.00 | - | - | - | 1 | 2.54mm | - | - | - | Single | - | 20mA | - | 65° | - | - | Round with Domed Top | 3mm T-1 | - | - | 70.0 mcd | Diffused, Tinted | 70mcd | - | 637nm | - | 2.2V | 8.81mm | - | T-1 3/4 | - | 5V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HLMP-4000#010 Broadcom Limited | 37 |
| - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | 2 | ROUND | - | - | - | 2.2V Green 1.9V Red | Bulk | - | HLMP-40xx | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 100°C | -20°C | Green, Red | - | - | - | - | 135mW | 1 | - | - | - | - | Single | - | - | - | 65° | DUAL COLOR LED | 20mA | - | - | - | 1.9V | 2.1 mcd | Diffused | 4.2mcd Green, 2.1mcd Red | Green, Red | 568nm 635nm | - | - | - | - | T-1 3/4 | - | 5V | - | 5mm | 8.43mm | 6.1mm | 6.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-Q105-P0010 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | - | - | - | 2 | - | - | - | - | 5V | Bulk | - | HLMP-Qxxx | e3 | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | - | - | - | 1 | - | - | - | - | Single | - | 30mA | - | 28° | - | 20mA | Round with Domed Top | 3mm T-1 | - | 1.8V | 200 mcd | Tinted | - | - | 645nm | - | - | - | 1 | T-3/4 | - | 5V | 637 nm | - | 2.92mm | 2.08mm | 2.21mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-4840-FGB00 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 2.2V | Tube | 2014 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Yellow (x 10) | - | - | - | - | - | - | - | - | - | - | Bar - 10 Wide, DIP | - | 20mA | - | - | - | - | Round with Domed Top | 3mm T-1 | - | - | - | - | 1.9mcd | - | 585nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |