- Series
- Package / Case
- Packaging
- Part Status
- Circuit
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- On-State Resistance (Max)
- Output Type
- RoHS Status
- Termination Style
Attribute column
Manufacturer
Broadcom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Manufacturer Package Identifier | Number of Elements | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Depth | Termination Style | Number of Contacts | Output Voltage | Output Type | Max Output Current | Circuit | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Max Forward Surge Current (Ifsm) | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Junction Temperature (Tj) | Drain to Source Resistance | Ambient Temperature Range High | Overall Length | Control Current | On-State Resistance | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASSR-1511-501E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | Tape & Reel (TR) | 2013 | ASSR | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 500mOhm | - | 85°C | -40°C | - | 8541.40.80.00 | - | - | - | Gull Wing | - | - | AC, DC | 1A | SPST-NO (1 Form A) | 1A | SPST | - | - | - | - | 60V | - | 1.65V | Relay | 0V~60V | - | - | 500mOhm | 20mA | - | - | 20mA | - | - | 3.75kV | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ASSR-301C-503E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | Tape & Reel (TR) | 2013 | ASSR | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | Gull Wing | - | - | AC, DC | 50mA | SPST-NO (1 Form A) | 50mA | SPST | DC | - | TRIGGER OUTPUT SSR | - | 250V | - | 1.65V | Relay | 0V~250V | - | 0.01A | 50Ohm | 10mA | 2mm | - | 10mA | 0.05A | - | 3.75kV | - | - | - | - | 0.001A | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ASSR-4110-003E Broadcom Limited | In Stock | - | - | 17 Weeks | - | PCB, Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | Tube | 2003 | ASSR | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | 25Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | 400FF | - | 4.4mm | Gull Wing | 1 | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | 120mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 20mA | 400V | - | 1.65V | Relay | 0V~400V | - | - | 25Ohm | 20mA | - | 50mA | 20mA | - | - | 3.75kV | 125°C | - | 85°C | - | 0.003A | 16Ohm | 2.404mm | 4.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASSR-4118-003E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | Tube | 2007 | ASSR | e3 | Active | 1 (Unlimited) | Gull Wing | EAR99 | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | 4.4mm | Gull Wing | - | - | AC, DC | 100mA | SPST-NO (1 Form A) | 100mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 400V | - | 1.6V | Relay | 0V~400V | - | - | 35Ohm | 20mA | - | - | 20mA | 0.1A | - | 3.75kV | - | - | - | - | 0.003A | - | 2mm | 4.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASSR-401C-003E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | Tube | 2004 | ASSR | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 100Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | 4.4mm | Gull Wing | - | - | AC, DC | 40mA | SPST-NO (1 Form A) | 40mA | SPST | DC | 800 μs | TRIGGER OUTPUT SSR | 10mA | 400V | - | 1.65V | Relay | 0V~400V | - | - | 100Ohm | 10mA | - | - | 10mA | - | - | 3.75kV | - | - | - | - | 0.001A | - | 2mm | 4.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASSR-1520-502E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | Tape & Reel (TR) | 2013 | ASSR | e3 | Active | 1 (Unlimited) | Gull Wing | EAR99 | 500mOhm | - | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | - | Gull Wing | - | - | AC, DC | 1A | SPST-NO (1 Form A) x 2 | 1A | DPST | DC | - | TRANSISTOR OUTPUT SSR | - | 60V | - | 1.65V | Relay | 0V~60V | - | 0.02A | 500mOhm | 20mA | 3.5mm | - | 20mA | 1A | - | 3.75kV | - | - | - | 9.65mm | 0.003A | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ASSR-5211-501E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 8 | - | - | Tape & Reel (TR) | 2013 | ASSR | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16Ohm | - | 85°C | -40°C | - | - | - | - | - | Gull Wing | - | - | AC, DC | 200mA | SPST-NO (1 Form A) | 200mA | SPST | - | - | - | - | 600V | - | - | Relay | 0V~600V | - | - | 16Ohm | 20mA | - | - | 20mA | - | - | 3.75kV | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ASSR-1411-301E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | Tube | 2006 | ASSR | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 1Ohm | - | 85°C | -40°C | - | 8541.40.80.00 | - | - | - | Gull Wing | - | - | AC, DC | 600mA | SPST-NO (1 Form A) | 600mA | SPST | - | - | - | - | 60V | - | 1.65V | Relay | 0V~60V | - | - | 1Ohm | 20mA | - | - | 20mA | - | - | 3.75kV | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ASSR-4119-501E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | Tape & Reel (TR) | 2013 | ASSR | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 35Ohm | - | 85°C | -40°C | - | 8541.40.80.00 | - | - | - | Gull Wing | - | - | AC, DC | 100mA | SPST-NO (1 Form A) | 100mA | SPST | - | - | - | - | 400V | - | 1.6V | Relay | 0V~400V | - | - | 35Ohm | 20mA | - | - | 20mA | - | - | 3.75kV | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ASSR-402C-302E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 1 | Tube | 2007 | ASSR | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 100Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | Gull Wing | - | - | AC, DC | 40mA | SPST-NO (1 Form A) x 2 | 40mA | DPST | DC | - | TRIGGER OUTPUT SSR | 10mA | 400V | 50mA | 1.65V | Relay | 0V~400V | 40mA | - | 100Ohm | 10mA | 3.5mm | - | 10mA | 0.04A | - | 3.75kV | - | - | - | 9.65mm | 0.001A | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASSR-1520-302E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | Tube | 2012 | ASSR | e3 | Active | 1 (Unlimited) | Gull Wing | EAR99 | 500mOhm | - | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | 6.35mm | Gull Wing | - | - | AC, DC | 1A | SPST-NO (1 Form A) x 2 | 1A | DPST | DC | 2 ms | TRANSISTOR OUTPUT SSR | 20mA | 60V | - | 1.65V | Relay | 0V~60V | 1A | - | 500mOhm | 20mA | - | - | 20mA | 1A | - | 3.75kV | - | - | - | - | 0.003A | - | 3.56mm | 9.65mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASSR-3220-302E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | Tube | 2013 | ASSR | e3 | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10Ohm | Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | 250V | - | Gull Wing | - | 250V | AC, DC | 200mA | SPST-NO (1 Form A) x 2 | 200mA | DPST | DC | - | TRANSISTOR OUTPUT SSR | 20mA | 250V | - | 1.65V | Relay | 0V~250V | 200mA | - | 10Ohm | 20mA | 3.7mm | - | 20mA | 0.2A | - | 3.75kV | - | - | - | 9.65mm | 0.003A | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASSR-4111-301E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | Tube | 2013 | ASSR | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 25Ohm | - | 85°C | -40°C | - | 8541.40.80.00 | - | - | - | Gull Wing | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | 120mA | SPST | - | - | - | - | 400V | - | 1.65V | Relay | 0V~400V | - | - | 25Ohm | 20mA | - | - | 20mA | - | - | 3.75kV | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ASSR-4120-302E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 300-mil DIP-8 Gull Wing | 2 | Tube | 2008 | ASSR | e3 | Active | 1 (Unlimited) | Gull Wing | EAR99 | 25Ohm | - | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | 800FF | - | - | Gull Wing | - | 400V | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | 120mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 20mA | 400V | - | 1.65V | Relay | 0V~400V | 120mA | - | 25Ohm | 20mA | - | - | 20mA | 0.12A | - | 3.75kV | 125°C | - | 85°C | 9.65mm | 0.003A | 16Ohm | 4.455mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASSR-4120-002E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | Tube | 2004 | ASSR | e3 | Active | 1 (Unlimited) | PC Pin | EAR99 | 25Ohm | - | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | - | PC Pin | - | - | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | 120mA | DPST | DC | - | TRANSISTOR OUTPUT SSR | 20mA | 400V | - | 1.65V | Relay | 0V~400V | 120mA | - | 25Ohm | 20mA | 4.7mm | - | 20mA | 0.12A | - | 3.75kV | - | - | - | 9.65mm | 0.003A | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASSR-4128-002E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | PCB, Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | Tube | 2007 | ASSR | e3 | Active | 1 (Unlimited) | PC Pin | EAR99 | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | 6.35mm | PC Pin | - | - | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | 100mA | DPST | DC | 5 ms | TRANSISTOR OUTPUT SSR | 20mA | 400V | - | 1.6V | Relay | 0V~400V | - | - | 35Ohm | 20mA | - | - | 20mA | 0.1A | - | 3.75kV | - | - | - | - | 0.003A | - | 3.56mm | 9.65mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASSR-1420-502E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | Tape & Reel (TR) | 2012 | ASSR | e3 | Active | 1 (Unlimited) | Gull Wing | EAR99 | 1Ohm | Matte Tin (Sn) | 85°C | -40°C | CMOS COMPATIBLE | - | - | - | - | Gull Wing | - | - | AC, DC | 600mA | SPST-NO (1 Form A) x 2 | 600mA | DPST | DC | - | TRANSISTOR OUTPUT SSR | - | 60V | - | 1.65V | Relay | 0V~60V | - | 0.02A | 1Ohm | 20mA | 3.56mm | - | 20mA | 0.6A | - | 3.75kV | - | - | - | 9.65mm | 0.003A | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ASSR-3210-003E Broadcom Limited | In Stock | - | - | 17 Weeks | - | PCB, Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | Tube | 2007 | ASSR | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10Ohm | - | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | 4.4mm | Gull Wing | - | - | AC, DC | 200mA | SPST-NO (1 Form A) | 200mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 20mA | 250V | - | 1.65V | Relay | 0V~250V | - | - | 10Ohm | 20mA | - | - | 20mA | 0.2A | - | 3.75kV | - | - | - | - | 0.003A | - | 2mm | 4.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASSR-601JT-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width), 12 Leads | - | - | - | Tape & Reel (TR) | - | ASSR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | TRANSISTOR OUTPUT SSR | 30mA | - | - | - | - | 0V~1500V | - | - | 300Ohm | - | - | - | - | - | 10mA | 5kV | - | 300Ohm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASSR-1530-505E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | Tape & Reel (TR) | 2013 | ASSR | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 500mOhm | - | 85°C | -40°C | - | - | - | - | - | Gull Wing | - | - | AC, DC | 1A | SPST-NO (1 Form A) x 2 | 1A | DPST, SPST | - | - | - | - | 60V | - | 1.65V | Relay | 0V~60V | - | - | 500mOhm | 20mA | - | - | 20mA | - | - | 3.75kV | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |