- Attenuation Value
- Frequency Range
- Impedance
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Number of Pins
- Operating Frequency (Max)
Attribute column
Manufacturer
Broadcom Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Max Power Dissipation | Depth | Construction | Reach Compliance Code | Power Supplies | Number of Channels | Impedance | Max Frequency | Frequency Range | RF/Microwave Device Type | Operating Frequency-Min | Insertion Loss (dB) | Input Power-Max (CW) | Attenuation Value | Insertion Loss (Max) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALM-38140-BLKG Broadcom Limited | In Stock | - | - | 18 Weeks | - | Surface Mount | 6-MCOB | - | - | 6 | 4000MHz | Bag | 2011 | - | Obsolete | 3 (168 Hours) | 6 | EAR99 | - | 150°C | - | - | 8542.33.00.01 | 300mW | 3.8mm | MODULE | - | 2.7V | - | 50Ohm | - | 50MHz~4GHz | VARIABLE ATTENUATOR | 50MHz | 3.2 dB | - | 36dB ~ 42dB | - | 1.05mm | 3.8mm | 3.8mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AMMP-6650-BLKG Broadcom Limited | In Stock | - | - | - | - | Surface Mount | 8-SMD, No Lead | - | - | 8 | 30000MHz | Bag | 2013 | e4 | Obsolete | 2A (4 Weeks) | 8 | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | - | - | 5.08mm | MODULE | - | 1.251.5V | - | 50Ohm | 30GHz | 0Hz~30GHz | VARIABLE ATTENUATOR | - | - | 42.3dBm | 0.9dB ~ 35.6dB | - | - | 5.08mm | - | - | - | RoHS Compliant | - | ||
![]() AMMC-6630-W10 Broadcom Limited | In Stock | - | - | - | Gold | - | Module | - | - | 3 | 45000MHz | Tray | 2016 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 1V | - | 50Ohm | 45GHz | 5GHz~45GHz | VARIABLE ATTENUATOR | 5000MHz | - | 16.99dBm | 20dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AMMP-6640-BLKG Broadcom Limited | In Stock | - | - | - | - | Surface Mount | 8-SMD, No Lead | - | - | 8 | 40000MHz | Bag | 2013 | - | Obsolete | 2A (4 Weeks) | - | - | - | 150°C | - | - | - | - | 5mm | COMPONENT | - | - | 1 | 50Ohm | 40GHz | 0Hz~40GHz | VARIABLE ATTENUATOR | - | 5 dB | 30dBm | 2.5dB ~ 28dB | - | - | 5mm | - | - | - | RoHS Compliant | - | ||
![]() AMMP-6630-BLKG Broadcom Limited | In Stock | - | - | - | - | Surface Mount | 8-SMD, No Lead | - | - | 8 | - | Bag | 2013 | - | Obsolete | 2A (4 Weeks) | - | EAR99 | - | 85°C | 25°C | - | - | - | 5.08mm | - | - | - | 1 | 50Ohm | 30GHz | 5GHz~30GHz | - | - | - | - | 3.5dB ~ 23.5dB | - | - | 5.08mm | - | No | - | RoHS Compliant | - | ||
![]() AMMC-6640-W50 Broadcom Limited | In Stock | - | - | - | - | - | Module | - | - | - | - | Tray | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohms | - | 0Hz~50GHz | - | - | - | - | 20dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AMMC-6630-W50 Broadcom Limited | In Stock | - | - | - | Gold | - | Module | - | - | 3 | 45000MHz | Tray | 2016 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 1V | - | 50Ohm | - | 5GHz~45GHz | VARIABLE ATTENUATOR | 5000MHz | - | 16.99dBm | 20dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AMMC-6640-W10 Broadcom Limited | In Stock | - | - | - | - | - | Module | - | - | - | - | Tray | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohms | - | 0Hz~50GHz | - | - | - | - | 20dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALM-38140-TR1G Broadcom Limited | In Stock | - | - | 18 Weeks | - | - | 6-MCOB | YES | SURFACE MOUNT | - | 4000MHz | Tape & Reel (TR) | 2014 | - | Obsolete | 3 (168 Hours) | 6 | EAR99 | - | - | - | 300mW | 8542.33.00.01 | - | - | MODULE | compliant | 2.7V | - | 50Ohm | - | 50MHz~4GHz | VARIABLE ATTENUATOR | 50MHz | - | 36dBm | 36dB ~ 42dB | 3.7 dB | - | - | - | - | - | RoHS Compliant | - | ||
![]() AMMC-6650-W10 Broadcom Limited | In Stock | - | - | - | - | Surface Mount | Module | - | - | 10 | 40000MHz | Tray | 2016 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | COMPONENT | - | 1.251.5V | - | 50Ohm | 40GHz | 0Hz~40GHz | VARIABLE ATTENUATOR | - | - | 16.99dBm | 20dB | - | - | 1.55mm | - | No | - | RoHS Compliant | - | ||
![]() AMMP-6630-TR2G Broadcom Limited | In Stock | - | - | - | - | Surface Mount | 8-SMD, No Lead | - | - | 8 | - | Tape & Reel (TR) | 2013 | - | Obsolete | 2A (4 Weeks) | - | EAR99 | - | - | - | - | - | - | 5.08mm | - | - | - | - | 50Ohm | - | 5GHz~30GHz | - | - | - | - | 3.5dB ~ 23.5dB | - | - | 5.08mm | - | - | - | RoHS Compliant | - | ||
![]() AMMC-6650-W50 Broadcom Limited | In Stock | - | - | - | Gold | Surface Mount | Module | - | - | 10 | 40000MHz | Tray | 2016 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | COMPONENT | - | 1.251.5V | - | 50Ohm | 40GHz | 0Hz~40GHz | VARIABLE ATTENUATOR | - | - | 16.99dBm | 20dB | - | - | 1.55mm | - | - | - | RoHS Compliant | - | ||
![]() AMMP-6630-TR1G Broadcom Limited | In Stock | - | - | - | - | Surface Mount | 8-SMD, No Lead | - | - | 8 | - | Tape & Reel (TR) | 2013 | - | Obsolete | 2A (4 Weeks) | - | EAR99 | - | - | - | - | - | - | 5.08mm | - | - | - | - | 50Ohm | 40GHz | 5GHz~30GHz | - | - | - | - | 3.5dB ~ 23.5dB | - | - | 5.08mm | - | - | - | RoHS Compliant | - | ||
![]() AMMP-6650-TR1G Broadcom Limited | In Stock | - | - | - | - | Surface Mount | 8-SMD, No Lead | - | - | 8 | 30000MHz | Tape & Reel (TR) | 2013 | e4 | Obsolete | 2A (4 Weeks) | 8 | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | - | - | 5.08mm | MODULE | - | 1.251.5V | - | 50Ohm | - | 0Hz~30GHz | VARIABLE ATTENUATOR | - | - | 42.3dBm | 0.9dB ~ 35.6dB | - | - | 5.08mm | - | - | - | RoHS Compliant | - | ||
![]() AMMP-6650-TR2G Broadcom Limited | In Stock | - | - | - | - | Surface Mount | 8-SMD, No Lead | - | - | 8 | 30000MHz | Tape & Reel (TR) | 2013 | e4 | Obsolete | 2A (4 Weeks) | 8 | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | - | - | 5.08mm | MODULE | - | 1.251.5V | - | 50Ohm | 30GHz | 0Hz~30GHz | VARIABLE ATTENUATOR | - | - | 42.3dBm | 0.9dB ~ 35.6dB | - | - | 5.08mm | - | - | - | RoHS Compliant | - | ||
![]() AMMP-6640-TR1G Broadcom Limited | In Stock | - | - | - | - | - | 8-SMD, No Lead | - | - | - | 40000MHz | Tape & Reel (TR) | 2013 | - | Obsolete | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | COMPONENT | - | - | - | 50Ohm | - | 0Hz~40GHz | VARIABLE ATTENUATOR | - | - | 30dBm | 2.5dB ~ 28dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AMMP-6640-TR2G Broadcom Limited | In Stock | - | - | - | - | - | 8-SMD, No Lead | - | - | - | 40000MHz | Tape & Reel (TR) | 2013 | - | Obsolete | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | COMPONENT | - | - | - | 50Ohm | - | 0Hz~40GHz | VARIABLE ATTENUATOR | - | - | 30dBm | 2.5dB ~ 28dB | - | - | - | - | - | - | - | - |