- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Gain
- Package / Case
- Published
- Frequency
- Mounting Type
- P1dB
- Test Frequency
- RF/Microwave Device Type
Attribute column
Manufacturer
Broadcom RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Impedance | Nominal Supply Current | Power Dissipation | Max Supply Current | Current - Supply | Bandwidth | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | Gain | RF/Microwave Device Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Max Junction Temperature (Tj) | Noise Figure | P1dB | Number of Amplifiers | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGA-62563-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SOT-363/SC-70 | - | - | Tape & Reel (TR) | 2006 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | 150°C | - | - | - | 600mW | 3V~5V | 1 | COMPONENT | - | 100MHz~3GHz | 3V | 3/5V | 1 | 500MHz | 77mA | - | 62mA | 600mW | 77mA | - | - | - | - | 22dB | WIDE BAND LOW POWER | 2 | - | - | 50Ohm | - | 0.8dB | 18dBm | - | 1.1mm | 2.25mm | 1.35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MGA-22003-BLKG Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 17-LCC | - | 16 | - | - | - | Strip | 2005 | - | Obsolete | 3 (168 Hours) | 16 | - | EAR99 | - | 85°C | -40°C | - | - | - | 3V~5V | 1 | COMPONENT | - | 2.3GHz~2.7GHz | 3.3V | - | 1 | 2.5GHz | 13mA | 50Ohm | 13mA | - | - | - | - | - | - | 35dB | NARROW BAND MEDIUM POWER | - | WiMAX / WiBro | - | - | - | - | 31dBm | - | 1mm | 3mm | 3mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() ADA-4643-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | Strip | 2003 | e3 | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | 85°C | -40°C | HIGH RELIABILITY | - | 270mW | 3.2V~3.9V | 1 | COMPONENT | - | 0Hz~2.5GHz | 3.5V | - | 1 | 900MHz | 35mA | 50Ohm | 35mA | 270mW | 60mA | - | - | - | - | 15.5dB ~ 18.5dB | WIDE BAND LOW POWER | 1.6 | Cellular, PCS, WLL, WLAN | - | - | - | 4dB | 13.4dBm | - | 1mm | 2.25mm | 1.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-31389-BLKG Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | - | - | Cut Tape (CT) | 2005 | e3 | Obsolete | 2 (1 Year) | 3 | - | EAR99 | Tin (Sn) | 150°C | - | - | - | 605mW | - | 1 | COMPONENT | - | 50MHz~2GHz | 5V | 5V | 1 | 1.5GHz | 73mA | - | 73mA | 605mW | - | - | - | - | - | 20.6dB | WIDE BAND MEDIUM POWER | - | General Purpose | 20dBm | 50Ohm | - | 2dB | 21.7dBm | - | 1.4mm | 4.4mm | 2.6mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() MGA-631P8-TR1G Broadcom Limited | In Stock | - | - | 16 Weeks | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | Tape & Reel (TR) | 2011 | e3 | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | 150°C | - | - | - | 550mW | 4V | 1 | COMPONENT | - | 400MHz~1.5GHz | - | 4V | 1 | 900MHz | 54mA | - | 54mA | 550mW | - | - | - | 5.5V | 54mA | 17.5dB | WIDE BAND LOW POWER | - | CDMA, GPS, GSM, ISM | 20dBm | 50Ohm | - | 0.53dB | 17.5dBm | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ALM-2812-BLKG Broadcom Limited | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | 12-SMD Module, No Lead | - | 12 | - | - | - | Bulk | 2007 | - | Obsolete | 2 (1 Year) | 12 | SMD/SMT | EAR99 | - | 150°C | - | CMOS COMPATIBLE | - | 200mW | 3.6V | 2 | COMPONENT | - | 2.4GHz~2.5GHz 4.9GHz~6GHz | - | 3.3V | 2 | 2.45GHz | 15mA | - | 31mA | 200mW | - | - | - | - | - | 16.7dB | NARROW BAND LOW POWER | - | WLAN | 5dBm | 50Ohm | - | 0.8dB | -5.8dBm | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MGA-30989-TR1G Broadcom Limited | In Stock | - | - | 16 Weeks | Tin | Surface Mount | Surface Mount | TO-243AA | - | 4 | - | - | - | Tape & Reel (TR) | 2005 | e3 | Obsolete | 2 (1 Year) | 3 | - | EAR99 | - | - | - | - | - | 470mW | - | 1 | COMPONENT | - | 2GHz~6GHz | 5V | 5V | 1 | 5GHz | 51mA | - | - | 470mW | - | - | - | - | - | 9.6dB | WIDE BAND MEDIUM POWER | - | General Purpose | - | 50Ohm | - | 1.65dB | 23.8dBm | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ABA-52563-BLKG Broadcom Limited | In Stock | - | - | 26 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | - | Strip | 2003 | e3 | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | HIGH RELIABILITY | - | 400mW | 4.5V~5.5V | 1 | COMPONENT | - | 0Hz~3.5GHz | - | 5V | - | 2GHz | 35mA | - | 35mA | 400mW | 43mA | - | 3.5 GHz | - | - | 21.5dB | WIDE BAND LOW POWER | 1.4 | ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO | 20dBm | 50Ohm | - | 3.3dB ~ 4dB | 9.8dBm | 1 | 1mm | 2.25mm | 1.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-31689-BLKG Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | - | - | Cut Tape (CT) | 2005 | e3 | Obsolete | 2 (1 Year) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 1.05W | - | 1 | COMPONENT | - | 1.5GHz~3GHz | 5V | 5V | 1 | 2.6GHz | 168mA | 50Ohm | 168mA | 1.05W | - | - | - | - | - | 16.7dB | WIDE BAND MEDIUM POWER | - | General Purpose | - | - | - | 2.2dB | 26.8dBm | - | 1.4mm | 4.4mm | 2.6mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() MGA-68563-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SOT-363/SC-70 | - | - | Tape & Reel (TR) | 2006 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | 150°C | - | - | - | 600mW | - | 1 | COMPONENT | - | 100MHz~1.5GHz | 3V | 3V | 1 | 500MHz | 16mA | - | 10mA | 600mW | - | - | - | - | - | 19.7dB | NARROW BAND LOW POWER | - | - | - | 50Ohm | - | 1dB | 17.5dBm | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MGA-82563-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | - | Strip | 2005 | e3 | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | 2.7V~3.3V | 1 | COMPONENT | - | 100MHz~6GHz | - | 3V | - | 2GHz | 101mA | 50Ohm | 84mA | - | 101mA | - | 6 GHz | - | - | 13.5dB | WIDE BAND LOW POWER | 1.2 | ISM, PCS, PHS, SATCOM, WLL | - | - | - | 2.2dB | 17.3dBm | 1 | 1mm | 2.25mm | 1.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-30789-BLKG Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | - | - | Cut Tape (CT) | 2005 | e3 | Obsolete | 2 (1 Year) | 3 | - | EAR99 | Tin (Sn) | 150°C | - | - | - | 750mW | 5V | 1 | COMPONENT | - | 2GHz~6GHz | - | 5V | 1 | 5GHz | 100mA | - | 100mA | 750mW | - | - | - | - | - | 8.8dB | WIDE BAND MEDIUM POWER | - | General Purpose | 24dBm | - | 150°C | 2.7dB | 25.7dBm | - | 1.6mm | 4.4mm | 2.6mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() MGA-53543-BLKG Broadcom Limited | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | Strip | 2003 | e3 | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 400mW | 5V | 1 | COMPONENT | - | 50MHz~6GHz | - | 5V | 1 | 1.9GHz | 70mA | 50Ohm | 54mA | 400mW | 70mA | - | - | - | - | 14dB ~ 17dB | WIDE BAND LOW POWER | 2 | Cellular, PCS, WLAN, WLL | - | - | - | 1.5dB ~ 1.9dB | 18.6dBm | - | 1mm | 2.25mm | 1.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-61563-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | - | Strip | 2003 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | 150°C | - | - | - | 500mW | 3V 5V | 1 | COMPONENT | - | 0Hz~5GHz | - | 3/5V | 1 | 2GHz | 48mA | 50Ohm | 41mA | 500mW | 48mA | - | - | - | - | 15dB ~ 18dB | WIDE BAND LOW POWER | 2 | - | - | - | - | 1.17dB ~ 1.8dB | 15.1dBm | - | 1mm | 2.25mm | 1.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AMMP-5618-BLK Broadcom Limited | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | 8-SMD, No Lead | - | 8 | - | - | - | Strip | 2006 | e4 | Obsolete | 2A (4 Weeks) | 8 | - | EAR99 | - | 150°C | -65°C | - | - | - | 3V~5V | 1 | COMPONENT | - | 6GHz~20GHz | 5V | 5V | 1 | 6GHz | 107mA | 50Ohm | 107mA | - | 150mA | - | 14 GHz | - | - | 13dB | WIDE BAND LOW POWER | - | DBS, LMDS, VSAT | 20dBm | - | - | 4.4dB | 19dBm | - | - | 5mm | 5mm | 1.9mm | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() MGA-14516-BLKG Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | - | - | - | Bulk | 2008 | e3 | Obsolete | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | - | - | - | 1.3W | 5V | 1 | COMPONENT | - | 1.4GHz~2.7GHz | - | 5V | 1 | 1.95GHz | 150mA | - | 110mA | 1.3W | - | - | - | - | - | 31.7dB | WIDE BAND MEDIUM POWER | - | CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX | 20dBm | 50Ohm | - | 0.68dB | 23.5dBm | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() MGA-645T6-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN Exposed Pad | - | 6 | - | - | - | Strip | 2007 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | 150°C | -65°C | - | - | 80mW | 4V | 1 | COMPONENT | - | 1.5GHz~3GHz | - | 3V | - | 2.4GHz | 13mA | - | 7mA | 80mW | - | - | 1.5 GHz | - | - | 15dB | WIDE BAND LOW POWER | - | WiMAX / WiBro | - | 50Ohm | - | 1.1dB | -5dBm | 1 | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-13216-TR1G Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 12 | - | - | - | Tape & Reel (TR) | 2014 | e3 | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 1.11W | 5V | 1 | COMPONENT | - | 1.5GHz~2.5GHz | 5.5V | 5V | 1 | 1.95GHz | 122mA | - | 122mA | 1.11W | - | - | - | - | - | 35.8dB | WIDE BAND MEDIUM POWER | - | CDMA, GSM, WCDMA | 20dBm | 50Ohm | - | 0.61dB | 23.6dB | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MGA-231T6-TR1G Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 6-XFDFN Exposed Pad | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | 2005 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | CMOS COMPATIBLE | 8542.33.00.01 | - | 3.6V | 1 | COMPONENT | compliant | 900MHz~3.5GHz | - | 1.8/2.85V | - | 1.575GHz | - | - | - | - | - | 15mA | - | - | - | 17.1dB | WIDE BAND LOW POWER | - | GPS, LNA, WiMAX, WLAN | 13dBm | - | - | 1.06dB | 7.7dBm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MGA-31189-BLKG Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | - | - | Cut Tape (CT) | 2005 | e3 | Obsolete | 2 (1 Year) | 3 | - | EAR99 | Tin (Sn) | 150°C | - | - | - | 825mW | - | 1 | COMPONENT | - | 50MHz~2GHz | 5V | 5V | 1 | 900MHz | 111mA | - | 111mA | 825mW | - | - | - | - | - | 21dB | WIDE BAND MEDIUM POWER | - | General Purpose | 25dBm | 50Ohm | - | 2dB | 24dBm | - | 1.4mm | 4.4mm | 2.6mm | - | No | No SVHC | RoHS Compliant | Lead Free |