- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Gain
- Package / Case
- Published
- Frequency
- Mounting Type
- P1dB
- Test Frequency
- RF/Microwave Device Type
Attribute column
Manufacturer
Broadcom RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Number of Functions | Supply Voltage | Construction | Reach Compliance Code | Frequency | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Test Frequency | Operating Supply Current | Impedance | Nominal Supply Current | Power Dissipation | Max Supply Current | Current - Supply | Bandwidth | Gain | RF/Microwave Device Type | Telecom IC Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Max Junction Temperature (Tj) | Noise Figure | P1dB | Number of Amplifiers | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGA-72543-BLKG Broadcom Limited | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | Strip | 2004 | e3 | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | 250mW | 2.7V~3.3V | - | 1 | - | COMPONENT | - | 100MHz~6GHz | 3V | 3V | - | - | - | 2.4GHz | 70mA | 50Ohm | 40mA | 250mW | 60mA | - | 6 GHz | 13.5dB ~ 15.5dB | WIDE BAND LOW POWER | - | 2.1 | CDMA, TDMA, W-CDMA | 20dBm | - | - | 1.5dB ~ 1.8dB | 11.2dBm | 1 | 1mm | 2.25mm | 1.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-633P8-BLKG Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | Strip | 2005 | e3 | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | 150°C | -40°C | - | - | 495mW | - | - | 1 | - | COMPONENT | - | 450MHz~2GHz | 5V | 5V | - | 1 | - | 900MHz | 54mA | 50Ohm | 54mA | 500mW | - | - | - | 18dB | WIDE BAND MEDIUM POWER | - | - | CDMA, GSM | 20dBm | - | 150°C | 0.37dB | 22dBm | - | 800μm | 2mm | 2mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ALM-32220-BLKG Broadcom Limited | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | 20-SMD Module, No Lead | - | 20 | Strip | 2008 | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | 150°C | - | - | - | 8.25W | 5V | - | 1 | - | - | - | 1.7GHz~2.7GHz | - | 5V | - | 1 | - | 2GHz | 800mA | 50Ohm | 800mA | 8.25W | 1.5A | - | 1 GHz | 14.8dB | WIDE BAND HIGH POWER | - | - | GSM, PCS, W-CDMA, WiMAX | 28dBm | - | 150°C | 3.5dB | 34.4dBm | - | 1.15mm | 7mm | 10mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-725M4-BLK Broadcom Limited | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | 0505 (1412 Metric) | - | 4 | Bulk | 2008 | e4 | Obsolete | 1 (Unlimited) | 4 | - | - | Gold (Au) | 150°C | - | - | - | 250mW | 2.7V~5V | - | 1 | - | COMPONENT | - | 100MHz~6GHz | 3V | 3V | - | 1 | - | 2GHz | 60mA | - | 60mA | 250mW | 60mA | - | - | 15.7dB | WIDE BAND LOW POWER | - | 2 | CDMA, TDMA, PCS | - | 50Ohm | - | 1.3dB | 9.14dBm | - | - | 1.4mm | 1.2mm | 700μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-637P8-TR1G Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | Tape & Reel (TR) | 2014 | e3 | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | 600mW | - | - | 1 | - | COMPONENT | - | 450MHz~1.5GHz | - | - | - | 1 | 5.5V | 1.7GHz | 75mA | - | - | 600mW | - | - | - | 17.3dB | WIDE BAND MEDIUM POWER | - | - | CDMA, GSM, TDMA, WCDMA | 24dBm | - | - | 0.52dB | 21.9dBm | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MGA-634P8-BLKG Broadcom Limited | In Stock | - | - | 16 Weeks | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | Strip | 2003 | e3 | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | 85°C | -55°C | - | - | 500mW | - | - | 1 | - | COMPONENT | - | 1.5GHz~2.3GHz | 5V | 5V | - | 1 | - | 1.9GHz | 48mA | 50Ohm | 48mA | 500mW | - | - | - | 17.4dB | NARROW BAND MEDIUM POWER | - | - | CDMA, GSM | 20dBm | - | - | 0.44dB | 21dBm | - | 750μm | 2mm | 2mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ADA-4789-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | TO-243AA | - | 3 | Tape & Reel (TR) | 2005 | e3 | Obsolete | 2 (1 Year) | 3 | - | EAR99 | - | 150°C | -40°C | - | - | 370mW | 3.3V~4.3V | - | 1 | - | COMPONENT | - | 0Hz~2.5GHz | 3.8V | - | - | 1 | - | 2GHz | 90mA | - | 80mA | 370mW | 80mA | - | - | 16.2dB | WIDE BAND LOW POWER | - | 1.5 | WLL, WLAN | 20dBm | 50Ohm | - | 4.4dB | 16.2dBm | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() MGA-30116-BLKG Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | Strip | 2005 | e3 | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.33.00.01 | - | 5V | - | 1 | - | COMPONENT | compliant | 400MHz~1GHz | - | 5V | - | - | - | 900MHz | - | - | - | - | - | 400mA | - | 17dB | WIDE BAND MEDIUM POWER | - | - | CDMA, GSM | 22dBm | 50Ohm | - | 2dB | 27.7dBm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALM-1912-BLKG Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 9-SMD Module, No Lead | - | 9 | Cut Tape (CT) | 2012 | - | Obsolete | 3 (168 Hours) | 9 | - | - | - | 85°C | -40°C | - | - | 54mW | 4.5V | QUAD | 1 | 1.8V | - | - | 1.575GHz | 1.8V | - | INDUSTRIAL | 1 | - | - | 15mA | 50Ohm | 4mA | - | - | - | - | 19.3dB | - | TELECOM CIRCUIT | - | GPS | - | - | - | 1.62dB | -8dBm | - | 950μm | 2.9mm | 2mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() MGA-30689-BLKG Broadcom Limited | In Stock | - | - | 16 Weeks | Tin | Surface Mount | Surface Mount | TO-243AA | - | 3 | Cut Tape (CT) | 2005 | e3 | Obsolete | 2 (1 Year) | 3 | - | EAR99 | - | 150°C | - | - | - | 750mW | - | - | 1 | - | COMPONENT | - | 40MHz~2.6GHz | 5V | 5V | - | 1 | - | 1.95GHz | 104mA | 50Ohm | 104mA | 750mW | - | - | - | 14.6dB | WIDE BAND MEDIUM POWER | - | - | General Purpose | 20dBm | - | 150°C | 3.3dB | 22.5dBm | - | 1.6mm | 4.6mm | 2.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-85563-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | Strip | 2004 | e3 | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | 2.7V~3.6V | - | 1 | - | COMPONENT | - | 0Hz~6GHz | - | 3V | - | - | - | 2GHz | 20mA | 50Ohm | 15mA | - | - | - | 6 GHz | 18dB | WIDE BAND LOW POWER | - | 1.3 | Cellular, PCS, WLAN | - | - | - | 1.6dB | 0.9dBm | 1 | 1mm | 2.25mm | 1.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-30889-BLKG Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | TO-243AA | - | 3 | Cut Tape (CT) | 2005 | e3 | Obsolete | 2 (1 Year) | 3 | - | EAR99 | Matte Tin (Sn) | 150°C | - | - | - | 470mW | 5V | - | 1 | - | COMPONENT | - | 40MHz~2.6GHz | - | 5V | - | 1 | - | 1.95GHz | 65mA | 50Ohm | 65mA | 470mW | - | - | - | 15.7dB | WIDE BAND LOW POWER | - | - | General Purpose | 20dBm | - | 150°C | 2dB | 20.3dBm | - | 1.6mm | 4.4mm | 2.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-635P8-BLKG Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | Strip | 2003 | e3 | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | 85°C | -40°C | - | - | 500mW | - | - | 1 | - | COMPONENT | - | 2.3GHz~4GHz | 5V | 5V | - | 1 | - | 2.5GHz | 56mA | - | 56mA | 500mW | - | - | - | 18dB | WIDE BAND MEDIUM POWER | - | - | CDMA, GSM | 20dBm | 50Ohm | - | 0.56dB | 22dBm | - | 750μm | 2mm | 2mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ALM-32320-BLKG Broadcom Limited | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 20-SMD Module, No Lead | - | 20 | Strip | 2008 | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | 150°C | - | - | - | 8.25W | 5V | - | 1 | - | COMPONENT | - | 3.3GHz~3.9GHz | - | 5V | - | 1 | - | 3.5GHz | 810mA | - | 1.5A | 8.25W | - | - | - | 12.6dB | NARROW BAND MEDIUM POWER | - | - | WiMax | 28dBm | 50Ohm | - | 2.5dB | 34.5dBm | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() MGA-30216-BLKG Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | Bulk | 2005 | e3 | Obsolete | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | - | - | - | 2.2W | - | - | 1 | - | COMPONENT | - | 1.7GHz~2.7GHz | 5V | 5V | - | 1 | - | 2GHz | 400mA | - | 400mA | 2.2W | 400mA | - | - | 14.2dB | WIDE BAND MEDIUM POWER | - | - | - | 22dBm | 50Ohm | - | 2.8dB | 29dBm | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ABA-53563-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | Strip | 2009 | e3 | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | HIGH RELIABILITY | - | 470mW | 4.5V~5.5V | - | 1 | - | COMPONENT | - | 0Hz~3.5GHz | - | 5V | - | - | - | 2GHz | 46mA | - | 46mA | 470mW | - | - | 3.5 GHz | 21.5dB | WIDE BAND LOW POWER | - | 1.2 | ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO | 20dBm | 50Ohm | - | 3.5dB ~ 4dB | 12.7dBm | 1 | 1mm | 2.25mm | 1.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-43228-BLKG Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 28 | Strip | 2004 | e3 | Obsolete | 2A (4 Weeks) | 28 | - | EAR99 | Tin (Sn) | 150°C | - | - | - | 8W | 5V | - | 1 | - | COMPONENT | - | 2.3GHz~2.5GHz | - | 5V | - | 1 | - | 2.4GHz | 500mA | 50Ohm | 500mA | 8W | - | - | - | 38.5dB | NARROW BAND HIGH POWER | - | - | 802.16 WiMAX | 20dBm | - | - | 2.1dB | 35.5dBm | - | 850μm | 5mm | 5mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() MGA-30689-TR1G Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | TO-243AA | - | 4 | Tape & Reel (TR) | 2006 | e3 | Obsolete | 2 (1 Year) | 3 | - | EAR99 | Matte Tin (Sn) | 150°C | - | - | - | 750mW | - | - | 1 | - | COMPONENT | - | 40MHz~2.6GHz | 5V | 5V | - | 1 | - | 1.95GHz | 104mA | - | 104mA | 750mW | - | - | - | 14.6dB | WIDE BAND MEDIUM POWER | - | - | General Purpose | 20dBm | 50Ohm | - | 3.3dB | 22.5dBm | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MGA-86563-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | Strip | 2005 | e3 | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | 4.5V~5.5V | - | 1 | - | COMPONENT | - | 500MHz~6GHz | - | 5V | - | 1 | - | 2GHz | 14mA | 50Ohm | 14mA | - | 14mA | - | - | 22.7dB | WIDE BAND LOW POWER | - | 1.7 | GPS, ISM, MMDS, PCS, TVRO | - | - | - | 1.5dB | 4.1dBm | - | 1mm | 2.25mm | 1.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ALM-2812-TR1G Broadcom Limited | In Stock | - | - | 14 Weeks | - | - | Surface Mount | 12-SMD Module, No Lead | YES | - | Tape & Reel (TR) | 2014 | - | Obsolete | 3 (168 Hours) | 12 | - | EAR99 | - | - | - | CMOS COMPATIBLE | 8542.33.00.01 | - | 3.6V | - | 2 | - | COMPONENT | compliant | 2.4GHz~2.5GHz 4.9GHz~6GHz | - | 3.3V | - | - | - | 2.45GHz | - | - | - | - | - | 15mA | - | 16.7dB | NARROW BAND LOW POWER | - | - | WLAN | 5dBm | 50Ohm | - | 0.8dB | -5.8dBm | - | - | - | - | - | - | - | RoHS Compliant | - |