- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Gain
- Package / Case
- Published
- Frequency
- Mounting Type
- P1dB
- Test Frequency
- RF/Microwave Device Type
Attribute column
Manufacturer
Broadcom RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Nominal Supply Current | Power Dissipation | Current - Supply | Gain | RF/Microwave Device Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADA-4743-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | Surface Mount | SC-82A, SOT-343 | - | - | - | - | - | Strip | 2003 | e3 | Obsolete | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 3.3V~4.3V | 1 | COMPONENT | compliant | 0Hz~2.5GHz | - | 3.8V | - | 900MHz | - | - | - | 60mA | 16.5dB | WIDE BAND LOW POWER | 1.5 | Cellular, PCS, WLL, WLAN | 20dBm | 50Ohm | 4.2dB | 17.1dBm | - | - | - | - | RoHS Compliant | - | ||
![]() MGA-412P8-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | Tape & Reel (TR) | 2003 | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 150°C | - | - | 800mW | 3V~3.6V | 1 | COMPONENT | - | 1.7GHz~3GHz | 3.3V | - | 1 | 2.452GHz | 40mA | 40mA | 800mW | - | 23dB ~ 25.5dB | WIDE BAND MEDIUM POWER | - | IEEE 802.11b/g, WLAN | - | - | - | 24dBm ~ 25.5dBm | 2mm | 2mm | 750μm | No | RoHS Compliant | Lead Free | ||
![]() MGA-87563-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | 2011 | e3 | Obsolete | 1 (Unlimited) | 6 | 5A991.A | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 3V 5V | 1 | COMPONENT | compliant | 500MHz~4GHz | - | 3V | - | 2GHz | - | - | - | 4.5mA | 11dB ~ 14dB | WIDE BAND LOW POWER | 1.8 | Cellular, GPS, ISM, PCS | 13dBm | 50Ohm | 1.6dB | -2dBm | - | - | - | - | RoHS Compliant | - | ||
![]() MGA-81563-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 6 | 5A991.G | Matte Tin (Sn) | - | LOW NOISE, HIGH RELIABILITY | 8542.33.00.01 | - | 2.7V~3.3V | 1 | COMPONENT | compliant | 100MHz~6GHz | - | 3V | - | 2GHz | - | - | - | 31mA~51mA | 12.3dB | WIDE BAND LOW POWER | 2 | ISM, PCS, PHS, SATCOM, WLL | 13dBm | 50Ohm | 2.7dB | 14.8dBm | - | - | - | - | RoHS Compliant | - | ||
![]() AMMP-6232-TR1G Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 8-QFN | YES | - | - | - | - | Tape & Reel (TR) | - | e4 | Obsolete | 2A (4 Weeks) | 8 | EAR99 | Nickel/Gold (Ni/Au) | - | LOW NOISE | 8542.33.00.01 | - | 3V~5V | 1 | COMPONENT | compliant | 18GHz~32GHz | - | 4V | - | - | - | - | - | 135mA | 23dB | WIDE BAND LOW POWER | - | WiMax | 10dBm | 50Ohm | 3dB | 18dBm | - | - | - | - | RoHS Compliant | - | ||
![]() VMMK-2403-TR2G Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Tape & Reel (TR) | 2013 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 3V | - | - | - | 2GHz~4GHz | - | - | - | 2GHz~4GHz | 37mA | - | - | 37mA | 16dB | - | - | WiMax, WLAN | - | - | 1.7dB | 16.5dBm | - | - | - | - | RoHS Compliant | - | ||
![]() ABA-32563-TR1G Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | - | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 6 | 5A991.G | Matte Tin (Sn) | - | HIGH RELIABILITY | 8542.33.00.01 | - | 3V | 1 | COMPONENT | - | 0Hz~2.5GHz | - | 3V | - | 2GHz | - | - | - | 37mA | 19dB | WIDE BAND LOW POWER | 1.5 | ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO | 15dBm | 50Ohm | 3.5dB | 8.4dBm | - | - | - | - | RoHS Compliant | - | ||
![]() ABA-51563-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | - | Strip | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | 5A991.G | Matte Tin (Sn) | - | HIGH RELIABILITY | 8542.33.00.01 | - | 4.5V~5.5V | 1 | COMPONENT | compliant | 0Hz~3.5GHz | - | 5V | - | 2GHz | - | - | - | 18mA~28mA | 21.5dB | WIDE BAND LOW POWER | 1.2 | ISM | 20dBm | 50Ohm | 3.7dB ~ 4dB | 1.8dBm | - | - | - | - | RoHS Compliant | - | ||
![]() MGA-72543-TR1G Broadcom Limited | In Stock | - | - | 10 Weeks | - | - | Surface Mount | SC-82A, SOT-343 | - | - | - | - | - | Tape & Reel (TR) | 2006 | e3 | Obsolete | 1 (Unlimited) | - | 5A991.G | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 2.7V~4.2V | 1 | COMPONENT | compliant | 100MHz~6GHz | - | 3V | - | 2GHz | - | - | - | 60mA~70mA | 13.6dB | WIDE BAND LOW POWER | 2.1 | CDMA, TDMA | 20dBm | 50Ohm | 1.42dB | 3.2dBm ~ 17.1dBm | - | - | - | - | RoHS Compliant | - | ||
![]() MGA-52543-TR1G Broadcom Limited | In Stock | - | - | 7 Weeks | - | - | Surface Mount | SC-82A, SOT-343 | - | - | - | - | - | Tape & Reel (TR) | 2006 | e3 | Obsolete | 1 (Unlimited) | - | 5A991.G | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 4.5V~5.5V | 1 | COMPONENT | compliant | 400MHz~6GHz | - | 5V | - | 1.9GHz | - | - | - | 45mA~65mA | 13dB ~ 15.5dB | WIDE BAND LOW POWER | 2 | Cellular, PCS, WLL, WLAN | 20dBm | 50Ohm | 1.9dB ~ 2.3dB | 17.4dBm | - | - | - | - | RoHS Compliant | - | ||
![]() MGA-665P8-TR1 Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | 2006 | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 3V | 1 | COMPONENT | compliant | 500MHz~6GHz | - | 3V | - | 2.4GHz | - | - | - | 18.2mA~23.8mA | 14.5dB ~ 17.4dB | WIDE BAND LOW POWER | - | 802.11/WiFi, WLAN | 13dBm | 50Ohm | 1.45dB ~ 1.9dB | 11.4dBm | - | - | - | - | RoHS Compliant | - | ||
![]() ADA-4543-BLKG Broadcom Limited | In Stock | - | - | 26 Weeks | - | - | Surface Mount | SC-82A, SOT-343 | - | - | - | - | - | Strip | 2005 | e3 | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | HIGH RELIABILITY | 8542.33.00.01 | - | 3.1V~3.8V | 1 | COMPONENT | compliant | 0Hz~2.5GHz | - | 3.4V | - | 900MHz | - | - | - | 15mA | 13.5dB ~ 16.5dB | WIDE BAND LOW POWER | 1.3 | Cellular, PCS, WLL, WLAN | 13dBm | 50Ohm | 3.7dB | 1.9dBm | - | - | - | - | RoHS Compliant | - | ||
![]() MGA-31389-TR1G Broadcom Limited | In Stock | - | - | 16 Weeks | Tin | Surface Mount | Surface Mount | TO-243AA | - | 4 | - | - | - | Tape & Reel (TR) | 2012 | e3 | Obsolete | 2 (1 Year) | 3 | EAR99 | - | - | - | - | 605mW | - | 1 | COMPONENT | - | 50MHz~2GHz | 5V | 5V | 1 | 1.5GHz | 73mA | - | 605mW | - | 20.6dB | WIDE BAND MEDIUM POWER | - | General Purpose | 20dBm | 50Ohm | 2dB | 21.7dBm | - | - | - | No | RoHS Compliant | - | ||
![]() ABA-53563-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | Obsolete | 1 (Unlimited) | 6 | 5A991.G | Matte Tin (Sn) | - | HIGH RELIABILITY | 8542.33.00.01 | - | 4.5V~5.5V | 1 | COMPONENT | compliant | 0Hz~3.5GHz | - | 5V | - | 2GHz | - | - | - | 46mA | 21.5dB | WIDE BAND LOW POWER | 1.2 | Cellular, DBS, ISM, LAN, PCS, TVRO | 20dBm | 50Ohm | 3.5dB ~ 4dB | 12.7dBm | - | - | - | - | RoHS Compliant | - | ||
![]() ADA-4643-TR1G Broadcom Limited | 238902 |
| - | 7 Weeks | - | - | Surface Mount | SC-82A, SOT-343 | - | - | - | - | - | Tape & Reel (TR) | 2003 | e3 | Obsolete | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | HIGH RELIABILITY | 8542.33.00.01 | - | 3.2V~3.9V | 1 | COMPONENT | compliant | 0Hz~2.5GHz | - | 3.5V | - | 900MHz | - | - | - | 20mA~60mA | 17dB | WIDE BAND LOW POWER | 1.6 | Cellular, ISM, PCS, WLAN, WLL | 18dBm | 50Ohm | 4dB | 13.4dBm | - | - | - | - | RoHS Compliant | - | ||
![]() VMMK-2203-TR2G Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Tape & Reel (TR) | 2014 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 5V | - | - | - | 900MHz~11GHz | - | - | - | 6GHz | - | - | - | - | 16.5dB | - | - | WiMax, WLAN | - | - | 2dB | 5dBm | - | - | - | - | RoHS Compliant | - | ||
![]() VMMK-2103-TR2G Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | Tape & Reel (TR) | 2013 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 5V | - | - | - | 500MHz~6GHz | - | - | - | 6GHz | 23mA | - | - | 23mA | 14dB | - | - | W-CDMA | - | - | 2.1dB | 0dBm | - | - | - | - | RoHS Compliant | - | ||
![]() ADA-4743-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | Surface Mount | SC-82A, SOT-343 | - | - | - | - | - | Tape & Reel (TR) | 2003 | e3 | Obsolete | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 3.3V~4.3V | 1 | COMPONENT | compliant | 0Hz~2.5GHz | - | 3.8V | - | 900MHz | - | - | - | 40mA~80mA | 15dB ~ 16.5dB | WIDE BAND LOW POWER | 1.5 | Cellular, ISM, PCS, WLAN, WLL | 20dBm | 50Ohm | 4.2dB | 17.1dBm | - | - | - | - | RoHS Compliant | - | ||
![]() AVT-54689-TR1G Broadcom Limited | In Stock | - | - | 10 Weeks | - | - | Surface Mount | TO-243AA | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | Obsolete | 2 (1 Year) | - | EAR99 | - | - | - | 8542.33.00.01 | - | 4.5V~5.5V | - | - | compliant | 50MHz~6GHz | - | - | - | 2GHz | - | - | - | 58mA | 17.1dB | - | - | WiMAX / WiBro | - | - | 4.1dB | 17.4dBm | - | - | - | - | RoHS Compliant | - | ||
![]() MGA-16116-TR1G Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 16-VQFN | YES | - | - | - | - | Tape & Reel (TR) | 2017 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | - | 8542.33.00.01 | - | 4.8V | 2 | COMPONENT | compliant | 450MHz~1.45GHz | - | 4.8V | - | 900MHz | - | - | - | 60.9mA | 18.4dB | WIDE BAND MEDIUM POWER | - | General Purpose | 27dBm | - | 0.27dB | 21.2dBm | - | - | - | - | RoHS Compliant | - |