- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Gain
- Package / Case
- Published
- Frequency
- Mounting Type
- P1dB
- Test Frequency
- RF/Microwave Device Type
Attribute column
Manufacturer
Broadcom RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Test Frequency | Operating Supply Current | Current - Supply | Gain | RF/Microwave Device Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VMMK-2203-TR2G Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 0402 (1005 Metric) | - | 0402 | - | - | Tape & Reel (TR) | 2014 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 5V | - | - | - | 900MHz~11GHz | - | 6GHz | - | - | 16.5dB | - | - | WiMax, WLAN | - | - | 2dB | 5dBm | RoHS Compliant | ||
![]() VMMK-2103-TR2G Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 0402 (1005 Metric) | - | 0402 | - | - | Tape & Reel (TR) | 2013 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 5V | - | - | - | 500MHz~6GHz | - | 6GHz | 23mA | 23mA | 14dB | - | - | W-CDMA | - | - | 2.1dB | 0dBm | RoHS Compliant | ||
![]() ADA-4743-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | Surface Mount | SC-82A, SOT-343 | - | - | - | - | Tape & Reel (TR) | 2003 | e3 | Obsolete | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | 8542.33.00.01 | 3.3V~4.3V | 1 | COMPONENT | compliant | 0Hz~2.5GHz | 3.8V | 900MHz | - | 40mA~80mA | 15dB ~ 16.5dB | WIDE BAND LOW POWER | 1.5 | Cellular, ISM, PCS, WLAN, WLL | 20dBm | 50Ohm | 4.2dB | 17.1dBm | RoHS Compliant | ||
![]() AVT-54689-TR1G Broadcom Limited | In Stock | - | - | 10 Weeks | Surface Mount | TO-243AA | - | - | - | - | Tape & Reel (TR) | 2012 | - | Obsolete | 2 (1 Year) | - | EAR99 | - | - | 8542.33.00.01 | 4.5V~5.5V | - | - | compliant | 50MHz~6GHz | - | 2GHz | - | 58mA | 17.1dB | - | - | WiMAX / WiBro | - | - | 4.1dB | 17.4dBm | RoHS Compliant | ||
![]() MGA-16116-TR1G Broadcom Limited | In Stock | - | - | 16 Weeks | Surface Mount | 16-VQFN | YES | - | - | - | Tape & Reel (TR) | 2017 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | 8542.33.00.01 | 4.8V | 2 | COMPONENT | compliant | 450MHz~1.45GHz | 4.8V | 900MHz | - | 60.9mA | 18.4dB | WIDE BAND MEDIUM POWER | - | General Purpose | 27dBm | - | 0.27dB | 21.2dBm | RoHS Compliant | ||
![]() AMMP-6408-TR1G Broadcom Limited | In Stock | - | - | 14 Weeks | Surface Mount | 8-QFN | YES | - | - | - | Tape & Reel (TR) | 2017 | - | Obsolete | 2A (4 Weeks) | 8 | EAR99 | - | - | 8542.39.00.01 | 6V | 1 | COMPONENT | compliant | 6GHz~18GHz | 5V | 8GHz | - | 650mA | 18dB | WIDE BAND MEDIUM POWER | - | LMDS, MMDS | 23dBm | 50Ohm | - | 28.5dBm | RoHS Compliant | ||
![]() MGA-655T6-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | Surface Mount | 6-XFDFN Exposed Pad | YES | - | - | - | Tape & Reel (TR) | 2014 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | 8542.33.00.01 | 3V | 1 | COMPONENT | compliant | 2.5GHz~4GHz | 3V | 3.5GHz | - | 10mA | 14.7dB | WIDE BAND LOW POWER | - | General Purpose | 14dBm | 50Ohm | 1.17dB | 12dBm | RoHS Compliant | ||
![]() MGA-31189-TR1G Broadcom Limited | In Stock | - | - | 16 Weeks | Surface Mount | TO-243AA | YES | - | - | - | Tape & Reel (TR) | 2005 | e3 | Obsolete | 2 (1 Year) | 3 | EAR99 | Tin (Sn) | LOW NOISE | 8542.33.00.01 | 5V | 1 | COMPONENT | compliant | 50MHz~2GHz | 5V | 900MHz | - | 111mA | 21dB | WIDE BAND MEDIUM POWER | - | General Purpose | 25dBm | 50Ohm | 2dB | 24dBm | RoHS Compliant | ||
![]() ABA-52563-TR1 Broadcom Limited | In Stock | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | Tape & Reel (TR) | - | e0 | Obsolete | 1 (Unlimited) | 6 | 5A991.G | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8542.33.00.01 | 4.5V~5.5V | 1 | COMPONENT | not_compliant | 0Hz~3.5GHz | 5V | 2GHz | - | 35mA | 21.5dB | WIDE BAND LOW POWER | 1.4 | ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO | 20dBm | 50Ohm | 3.3dB ~ 4dB | 9.8dBm | Non-RoHS Compliant | ||
![]() MSA-0420 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 4-SMD (200 mil BeO) | YES | - | - | - | Bulk | 2008 | e4 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Gold (Au) | - | 8542.33.00.01 | 5.7V~6.9V | - | COMPONENT | - | 0Hz~4GHz | 6.3V | 1GHz | - | 30mA~110mA | 7.5dB ~ 9.5dB | WIDE BAND LOW POWER | 1.8 | ISM | 13dBm | 50Ohm | 6.5dB | 14dBm ~ 16dBm | RoHS Compliant | ||
![]() ACPM-7381-TR1 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 10-SMD Module, No Lead | YES | - | - | - | Tape & Reel (TR) | 2007 | - | Obsolete | 3 (168 Hours) | 10 | - | - | - | - | 3.2V~4.2V | 1 | - | - | 1.92GHz~1.98GHz | 3.4V | - | - | 465mA | 27dB | - | - | W-CDMA, HSPDA | - | - | - | - | RoHS Compliant | ||
![]() MSA-0611-BLKG Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | Strip | 2005 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 2.6V~4V | 1 | COMPONENT | - | 0Hz~700MHz | 3.3V | 500MHz | - | 10mA~30mA | 16dB ~ 18dB | WIDE BAND LOW POWER | 1.5 | ISM, PCS | 13dBm | 50Ohm | 3dB | 2dBm | RoHS Compliant | ||
![]() MSA-0470 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 4-SMD (70 mil) | YES | - | - | - | Bulk | 2008 | e4 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Gold (Au) | HIGH RELIABILITY | 8542.33.00.01 | 4.75V~5.75V | - | COMPONENT | compliant | 0Hz~4GHz | 5.25V | 1GHz | - | 50mA | 7.5dB ~ 9.5dB | WIDE BAND LOW POWER | 2 | ISM | 13dBm | 50Ohm | 6.5dB | 12.5dBm | RoHS Compliant | ||
![]() ACPM-7813-TR1 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 10-SMD Module, No Lead | YES | - | 85°C | -30°C | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | 10 | EAR99 | - | - | 8542.33.00.01 | 3.2V~4.2V | 1 | COMPONENT | compliant | 824MHz~849MHz | 3.4V | - | - | 520mA | 28.5dB | NARROW BAND MEDIUM POWER | 2.5 | UMTS | 10dBm | 50Ohm | 4.5dB | - | RoHS Compliant | ||
![]() MSA-0986-TR1G Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | SOT-86 | YES | - | - | - | Tape & Reel (TR) | 2006 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 6.2V~9.4V | 1 | COMPONENT | - | 100MHz~5.5GHz | 7.8V | 2GHz | - | 25mA~45mA | 6dB ~ 7.2dB | WIDE BAND LOW POWER | 1.8 | ISM | 13dBm | 50Ohm | 6.2dB | 10.5dBm | RoHS Compliant | ||
![]() AMMC-5620-W50 Broadcom Limited | In Stock | - | - | 10 Weeks | Surface Mount | Module | - | - | - | - | Bulk | 2016 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8542.33.00.01 | 5V | 1 | COMPONENT | compliant | 6GHz~20GHz | 5V | 20GHz | - | 105mA | 19dB | WIDE BAND LOW POWER | - | - | 20dBm | 50Ohm | 4.2dB | 15dBm | RoHS Compliant | ||
![]() ALM-1612-TR1G Broadcom Limited | In Stock | - | - | - | Surface Mount | 12-SMD Module, No Lead | - | - | - | - | Tape & Reel (TR) | 2014 | - | Obsolete | 3 (168 Hours) | 12 | - | - | - | - | 3.6V | 1 | - | - | - | 1.8/2.7V | 1.575GHz | - | 15mA | 18.2dB | - | - | GPS | - | - | 0.95dB | -8dBm | RoHS Compliant | ||
![]() MSA-3186-TR1G Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 4-SMD (85 mil microstipline) | YES | - | - | - | Tape & Reel (TR) | 2005 | e3 | Obsolete | 3 (168 Hours) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 4V~6V | 1 | COMPONENT | compliant | 0Hz~500MHz | 4.7V | 1GHz | - | 20mA~40mA | 18.7dB | WIDE BAND LOW POWER | 1.4 | ISM, PCS, WLL, 802.16/WiMax | 13dBm | 50Ohm | 3.5dB | 9dBm | RoHS Compliant | ||
![]() MGA-13316-TR1G Broadcom Limited | In Stock | - | - | 16 Weeks | Surface Mount | 16-VQFN Exposed Pad | YES | - | - | - | Tape & Reel (TR) | 2014 | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | 8542.33.00.01 | 5V | 1 | - | compliant | 2.2GHz~4GHz | 5V | 2.5GHz | - | 116mA | 34.3dB | WIDE BAND MEDIUM POWER | - | CDMA, GSM, WCDMA | - | - | 0.76dB | 23.5dBm | RoHS Compliant | ||
![]() MGA-43328-TR1G Broadcom Limited | In Stock | - | - | 16 Weeks | Surface Mount | 28-VFQFN Exposed Pad | YES | - | - | - | Tape & Reel (TR) | 2014 | e3 | Obsolete | 2A (4 Weeks) | 28 | EAR99 | Tin (Sn) | - | 8542.33.00.01 | 5V | 1 | COMPONENT | compliant | 2.5GHz~2.7GHz | 5V | 2.6GHz | - | 470mA | 37.3dB | NARROW BAND HIGH POWER | - | 802.16 WiMAX | 20dBm | 50Ohm | 2.1dB | 35.5dBm | RoHS Compliant |