- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Gain
- Package / Case
- Published
- Frequency
- Mounting Type
- P1dB
- Test Frequency
- RF/Microwave Device Type
Attribute column
Manufacturer
Broadcom RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Construction | Reach Compliance Code | Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Impedance | Nominal Supply Current | Power Dissipation | Max Supply Current | Current - Supply | Bandwidth | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | Gain | RF/Microwave Device Type | Dual Supply Voltage | Telecom IC Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Max Junction Temperature (Tj) | Noise Figure | P1dB | Number of Amplifiers | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGA-64606-BLKG Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | Bulk | 2011 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | 150°C | -65°C | - | - | 94mW | 5V | - | - | 1 | - | COMPONENT | - | 1.5GHz~3GHz | 3V | 3V | 1 | 2.4GHz | 7mA | - | 7mA | 94mW | - | - | - | - | - | 15.3dB | WIDE BAND LOW POWER | - | - | - | 802.16 WiMAX | - | 50Ohm | - | 0.95dB | -3dBm | - | 500μm | 2mm | 1.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() ALM-1412-BLKG Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 12-SMD Module, No Lead | - | 12 | - | Bulk | 2008 | - | Obsolete | 3 (168 Hours) | 12 | - | EAR99 | - | 85°C | -40°C | CMOS COMPATIBLE | - | 72mW | 1V~3.6V | - | - | 1 | - | COMPONENT | - | 1.575GHz | 3V | - | 1 | - | 9.8mA | - | 8mA | - | - | - | - | - | - | 12.2dB | WIDE BAND LOW POWER | - | - | - | GPS | - | 50Ohm | - | 0.82dB | 4.5dBm | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() MGA-62563-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | Strip | 2003 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | 150°C | - | - | - | 600mW | 3V~5V | - | - | 1 | - | COMPONENT | - | 100MHz~3GHz | - | 3/5V | 1 | 500MHz | 77mA | 50Ohm | 62mA | 600mW | 77mA | - | - | - | - | 22dB | WIDE BAND LOW POWER | - | - | 2 | - | - | - | - | 0.8dB | 18dBm | - | 1.1mm | 2.25mm | 1.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AMMC-5618-W10 Broadcom Limited | In Stock | - | - | 10 Weeks | - | - | Surface Mount | Module | - | - | - | Tray | 2016 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | HIGH RELIABILITY | 8542.33.00.01 | - | 5V | - | - | 1 | - | COMPONENT | compliant | 6GHz~20GHz | - | 5V | - | 20GHz | - | - | - | - | - | 107mA | - | - | - | 14.5dB | WIDE BAND LOW POWER | - | - | - | - | 20dBm | 50Ohm | - | 4.4dB | 19.5dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALM-2712-BLKG Broadcom Limited | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | 12-SMD Module, No Lead | - | 12 | - | Tape & Reel (TR) | 2012 | - | Obsolete | 3 (168 Hours) | 12 | - | EAR99 | - | 150°C | - | - | - | 72mW | - | BOTTOM | BUTT | 1 | 2.7V | - | - | - | 2.7V | - | 1 | 1575.42MHz | 20mA | 50Ohm | 7.5mA | - | - | - | 1.575 GHz | - | - | 14.2dB | - | - | RF AND BASEBAND CIRCUIT | - | GPS | - | - | - | 1.26dB | 2dBm | - | 1mm | 3mm | 2.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABA-52563-TR1G Broadcom Limited | In Stock | - | - | 26 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | - | - | - | 150°C | - | HIGH RELIABILITY | - | 400mW | 4.5V~5.5V | - | - | 1 | - | COMPONENT | - | 0Hz~3.5GHz | 5V | 5V | 1 | 2GHz | 35mA | - | 35mA | 400mW | - | - | 3.5 GHz | - | - | 21.5dB | WIDE BAND LOW POWER | - | - | 1.4 | Cellular, DBS, ISM, LAN, PCS, TVRO | 20dBm | 50Ohm | - | 3.3dB ~ 4dB | 9.8dBm | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ALM-32120-BLKG Broadcom Limited | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 20-SMD Module, No Lead | - | 20 | - | Strip | 2008 | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | 150°C | - | - | - | 8.25W | 5V | - | - | 1 | - | COMPONENT | - | 700MHz~1GHz | - | 5V | 1 | 900MHz | 1.5A | 50Ohm | 800mA | 8.25W | - | - | - | - | - | 14.3dB | WIDE BAND MEDIUM POWER | - | - | - | GSM, PCS, W-CDMA, WiMAX | 28dBm | - | - | 2.5dB | 34.4dBm | - | 1.05mm | 7mm | 10mm | - | No SVHC | RoHS Compliant | - | ||
![]() MGA-83563-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 6 | - | 5A991.G | Matte Tin (Sn) | - | - | - | 8542.33.00.01 | - | 2.7V~3.6V | - | - | 1 | - | COMPONENT | compliant | 500MHz~6GHz | - | 3V | - | 2GHz | - | - | - | - | - | 152mA~200mA | - | - | - | 23dB | WIDE BAND LOW POWER | - | - | 4.5 | Cellular, ISM, PCS | 13dBm | 50Ohm | - | - | 19.7dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AMMC-6222-W50 Broadcom Limited | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | Module | - | - | - | Tray | 2016 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 3V~5V | - | - | - | - | - | - | 7GHz~21GHz | - | - | 1 | 17GHz | - | - | 160mA | - | - | 120mA | 21 GHz | - | - | 26dB | - | - | - | - | VSAT | - | - | - | 2.7dB | 15.5dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AVT-55689-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | Tape & Reel (TR) | 2008 | - | Obsolete | 2 (1 Year) | - | - | EAR99 | - | 85°C | -40°C | - | - | 550mW | - | - | - | - | - | - | - | 50MHz~6GHz | 5V | - | 1 | 2GHz | 75mA | - | 75mA | 550mW | - | - | - | - | - | 17.2dB | - | - | - | - | WiMAX / WiBro | - | - | - | 4.3dB | 19.5dBm | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() MGA-81563-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | Strip | 2005 | e3 | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | 1.5V~5V | - | - | 1 | - | COMPONENT | - | 100MHz~6GHz | - | 3V | - | 2GHz | 51mA | 50Ohm | 42mA | - | 51mA | - | 6 GHz | - | - | 10.5dB ~ 14.5dB | WIDE BAND LOW POWER | - | - | 2 | ISM, PCS, PHS, SATCOM, WLL | - | - | - | 2.7dB | 14.8dBm | 1 | 1mm | 2.25mm | 1.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-545P8-BLK Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Bulk | 2003 | e3 | Obsolete | 1 (Unlimited) | 10 | - | - | Tin (Sn) | 85°C | -40°C | - | - | 800mW | 2.7V~4V | - | - | 1 | - | COMPONENT | - | 50MHz~7GHz | 3.3V | - | 1 | 2GHz | 145mA | - | 127mA | 800mW | 145mA | - | - | - | - | 16.3dB | WIDE BAND MEDIUM POWER | - | - | - | Cellular, PCS, WLAN, WLL | 20dBm | 50Ohm | - | 2.7dB | 21.7dBm | - | 750μm | 2.1mm | 2.1mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-61563-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | Tape & Reel (TR) | 2008 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | 150°C | - | - | - | 500mW | 3V 5V | - | - | 1 | - | COMPONENT | - | 500MHz~4GHz | 3V | 3/5V | 1 | 2GHz | 48mA | - | 41mA | 500mW | - | - | - | - | - | 15dB ~ 18dB | WIDE BAND LOW POWER | - | - | 2 | W-CDMA, PCS | - | 50Ohm | - | 1.17dB ~ 1.8dB | 15.1dBm | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MGA-645T6-TR1G Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN Exposed Pad | - | 6 | - | Tape & Reel (TR) | 2014 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | 150°C | - | - | - | 80mW | 4V | - | - | 1 | - | COMPONENT | - | 1.5GHz~3GHz | 3V | 3V | 1 | 2.4GHz | 13mA | - | 7mA | 80mW | - | - | - | - | - | 15dB | WIDE BAND LOW POWER | - | - | - | WiMAX / WiBro | - | 50Ohm | - | 1.1dB | -5dBm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MGA-631P8-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Bulk | 2007 | e3 | Obsolete | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 550mW | - | - | - | 1 | - | COMPONENT | - | 400MHz~1.5GHz | 4V | 4V | - | 900MHz | 54mA | - | 60mA | 550mW | - | - | 1.1 GHz | 5.5V | 54mA | 17.5dB | WIDE BAND LOW POWER | - | - | - | CDMA, GPS, GSM, ISM | 20dBm | 50Ohm | - | 0.53dB | 17.5dBm | 1 | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABA-51563-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | - | HIGH RELIABILITY | - | 300mW | 5V | - | - | 1 | - | COMPONENT | - | 0Hz~3.5GHz | - | 5V | - | 2GHz | 18mA | - | 18mA | 300mW | - | - | 3.5 GHz | - | - | 21.5dB | WIDE BAND LOW POWER | - | - | 1.2 | ISM | 20dBm | 50Ohm | - | 3.7dB | 1.8dBm | 1 | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ALM-31222-BLKG Broadcom Limited | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | 22-SMD Module, No Lead | - | 22 | ALM-31222-BLKG | Strip | 2008 | - | Obsolete | 3 (168 Hours) | 22 | SMD/SMT | - | - | 150°C | - | - | - | 4.125W | - | - | - | 1 | - | COMPONENT | - | 1.7GHz~2.7GHz | - | 5V | 1 | 2GHz | 415mA | 50Ohm | 400mA | 4.125W | 750mA | - | - | - | - | 14.9dB | WIDE BAND MEDIUM POWER | 5V | - | - | GSM, PCS, W-CDMA, WiMAX | 25dBm | - | 150°C | 2.7dB | 31.5dBm | - | 1.15mm | 6mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MGA-43828-TR1G Broadcom Limited | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 28 | - | Cut Tape (CT) | 2006 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 4.9W | - | - | - | - | - | - | - | 925MHz~960MHz | 5V | - | - | 940MHz | 316mA | - | - | - | - | - | - | - | - | 33dB | NARROW BAND HIGH POWER | - | - | - | General Purpose | - | - | - | - | 36dBm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MGA-53543-TR1G Broadcom Limited | In Stock | - | - | 10 Weeks | - | - | Surface Mount | SC-82A, SOT-343 | - | - | - | Tape & Reel (TR) | 2003 | e3 | Obsolete | 1 (Unlimited) | - | - | 5A991.G | Matte Tin (Sn) | - | - | LOW NOISE | 8542.33.00.01 | - | 5V~5.5V | - | - | 1 | - | COMPONENT | compliant | 0Hz~2.4GHz | - | 5V | - | 1.9GHz | - | - | - | - | - | 40mA~70mA | - | - | - | 14dB ~ 17dB | WIDE BAND LOW POWER | - | - | 2 | Cellular, PCS | 13dBm | 50Ohm | - | 1.5dB ~ 1.9dB | 18.6dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACPM-5040-TR1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | Module | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 8542.39.00.01 | - | 3.4V | - | - | - | - | - | - | 2.3GHz~2.4GHz | - | - | - | 2.3GHz~2.4GHz | - | - | - | - | - | 475mA | - | - | - | 27.7dB | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |