- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Gain
- Package / Case
- Published
- Frequency
- Mounting Type
- P1dB
- Test Frequency
- RF/Microwave Device Type
Attribute column
Manufacturer
Broadcom RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Number of Functions | Supply Voltage | Terminal Pitch | Construction | Reach Compliance Code | Frequency | JESD-30 Code | Power Supplies | Temperature Grade | Test Frequency | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | Telecom IC Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGA-22103-TR1G Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | 2011 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | CMOS COMPATIBLE | 8542.33.00.01 | 3V~5V | - | 1 | - | - | COMPONENT | unknown | 2.5GHz~2.7GHz | - | 3.3V | - | 2.5GHz~2.7GHz | - | 13mA | 34dB | NARROW BAND MEDIUM POWER | - | - | 802.16 WiMAX | 15dBm | 50Ohm | - | 31dBm | - | - | - | RoHS Compliant | ||
![]() MGA-21108-TR2G Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 8-XFDFN Exposed Pad | YES | - | - | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | LOW NOISE | 8542.33.00.01 | - | - | 1 | - | - | COMPONENT | - | 1.5GHz~8GHz | - | 1.4V | - | 3.5GHz | 23mA | - | 17.6dB | WIDE BAND MEDIUM POWER | - | - | General Purpose | 14dBm | 50Ohm | 1.4dB | 5.3dBm | - | - | - | Non-RoHS Compliant | ||
![]() MSA-0711-TR1G Broadcom Limited | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | - | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 3.8V | - | 1 | - | - | COMPONENT | unknown | 0Hz~1.9GHz | - | 3.8V | - | 1GHz | - | 22mA | 12dB | WIDE BAND LOW POWER | - | 1.5 | ISM | 13dBm | 50Ohm | 5dB | 5.5dBm | - | - | - | RoHS Compliant | ||
![]() MSA-0311-BLKG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | - | Bulk | 2007 | e3 | Obsolete | 1 (Unlimited) | 4 | 5A991.G | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 3.8V~5.6V | - | 1 | - | - | COMPONENT | unknown | 0Hz~2.3GHz | - | 4.7V | - | 1GHz | - | 35mA | 9dB ~ 11dB | WIDE BAND LOW POWER | - | 1.7 | ISM, PCS, WLL, 802.16/WiMax | 13dBm | 50Ohm | 6dB | 9dBm | - | - | - | RoHS Compliant | ||
![]() MSA-1110 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (100 mil) | YES | 125°C | -55°C | Bulk | 2008 | e4 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Gold (Au) | - | 8542.33.00.01 | 4.5V~5.5V | - | - | - | - | COMPONENT | compliant | 50MHz~1.6GHz | - | 5.5V | - | 500MHz | - | 90mA | 11.5dB ~ 13.5dB | WIDE BAND LOW POWER | - | 1.9 | - | 13dBm | 50Ohm | 3.5dB ~ 4dB | 16dBm ~ 17.5dBm | - | - | - | RoHS Compliant | ||
![]() MSA-0711-BLKG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | - | Bulk | 2007 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 3.8V | - | 1 | - | - | COMPONENT | compliant | 0Hz~1.9GHz | - | 3.8V | - | 1GHz | - | 22mA | 12dB | WIDE BAND LOW POWER | - | 1.5 | ISM | 13dBm | 50Ohm | 5dB | 5.5dBm | - | - | - | RoHS Compliant | ||
![]() MSA-0505-STRG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (05 Plastic) | YES | - | - | Bulk | 2008 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 6.7V~10.1V | - | 1 | - | - | COMPONENT | unknown | 20MHz~2.3GHz | - | 8.4V | - | 1GHz | - | 80mA | 7dB | WIDE BAND LOW POWER | - | 2 | ISM | 25dBm | 50Ohm | 6.5dB | 18dBm | - | - | - | RoHS Compliant | ||
![]() ALM-1322-BLKG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 22-SMD Module, No Lead | - | - | - | Bulk | 2009 | - | Obsolete | 2 (1 Year) | 22 | EAR99 | - | LOW NOISE | 8542.33.00.01 | 5V | - | 2 | - | - | COMPONENT | compliant | 1.8GHz~2.2GHz | - | 5V | - | 2GHz | - | 100.2mA | 29.9dB | NARROW BAND LOW POWER | - | - | Cellular, CDMA, W-CDMA, PCS, EGSM | 22dBm | 50Ohm | 0.57dB | 17dBm | - | - | - | RoHS Compliant | ||
![]() MSA-0236-BLKG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (36 micro-X) | YES | - | - | Bulk | 2007 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 4.5V~5.5V | - | 1 | - | - | COMPONENT | compliant | 0Hz~2.7GHz | - | 5V | - | 1GHz | - | 25mA | 11.5dB ~ 13.5dB | WIDE BAND LOW POWER | - | 1.4 | ISM | 13dBm | 50Ohm | 6.5dB | 4.5dBm | - | - | - | RoHS Compliant | ||
![]() MSA-0636-BLKG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (36 micro-X) | YES | - | - | Bulk | 2005 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 3.1V~3.9V | - | 1 | - | - | COMPONENT | - | 0Hz~900MHz | - | 3.5V | - | 500MHz | - | 10mA~30mA | 19dB ~ 22dB | WIDE BAND LOW POWER | - | 1.3 | ISM | 13dBm | 50Ohm | 2.8dB ~ 4dB | 2dBm | - | - | - | RoHS Compliant | ||
![]() MSA-0336-BLKG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (36 micro-X) | YES | - | - | Bulk | 2007 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 4.5V~5.5V | - | 1 | - | - | COMPONENT | compliant | 0Hz~2.7GHz | - | 5V | - | 1GHz | - | 35mA | 11.5dB ~ 13.5dB | WIDE BAND LOW POWER | - | 1.7 | General Purpose | 13dBm | 50Ohm | 6dB | 10dBm | - | - | - | RoHS Compliant | ||
![]() MSA-2011-TR2G Broadcom Limited | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | - | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 4V~6V | - | 1 | - | - | COMPONENT | compliant | 0Hz~1GHz | - | 5V | - | 1GHz | - | 20mA~40mA | 15dB ~ 16.2dB | WIDE BAND LOW POWER | - | 1.4 | ISM | 13dBm | 50Ohm | 4.3dB | 9dBm | - | - | - | RoHS Compliant | ||
![]() MSA-0286-TR1G Broadcom Limited | In Stock | - | Datasheet | Surface Mount | SOT-86 | YES | - | - | Tape & Reel (TR) | 2006 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | 8542.33.00.01 | 4V~6V | - | 1 | - | - | COMPONENT | compliant | 0Hz~2.8GHz | - | 5V | - | 1GHz | - | 25mA | 10dB ~ 12dB | WIDE BAND LOW POWER | - | 1.4 | ISM | 13dBm | 50Ohm | 6.5dB | 4.5dBm | - | - | - | RoHS Compliant | ||
![]() MSA-2086-TR1G Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (85 mil microstipline) | YES | - | - | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 4.5V~6.3V | - | 1 | - | - | COMPONENT | compliant | 0Hz~1GHz | - | 5V | - | 1GHz | - | 20mA~40mA | 15dB ~ 16.6dB | WIDE BAND LOW POWER | - | 1.5 | ISM | 13dBm | 50Ohm | 3.7dB | 9dBm | - | - | - | RoHS Compliant | ||
![]() MSA-0311-TR2G Broadcom Limited | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | - | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | 4 | 5A991.G | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 3.8V~5.6V | - | 1 | - | - | COMPONENT | - | 0Hz~2.3GHz | - | 4.7V | - | 1GHz | - | 35mA | 9dB ~ 11dB | WIDE BAND LOW POWER | - | 1.7 | ISM, PCS, WLL, 802.16/WiMax | 13dBm | 50Ohm | 6dB | 9dBm | - | - | - | RoHS Compliant | ||
![]() AMMC-5618-W50 Broadcom Limited | In Stock | - | - | Surface Mount | Module | - | - | - | Tray | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | HIGH RELIABILITY | 8542.33.00.01 | 5V | - | 1 | - | - | COMPONENT | compliant | 6GHz~20GHz | - | 5V | - | 20GHz | - | 107mA | 14.5dB | WIDE BAND LOW POWER | - | - | - | 20dBm | 50Ohm | 4.4dB | 19.5dBm | - | - | - | RoHS Compliant | ||
![]() AMMC-6231-W10 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | Module | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8542.33.00.01 | 3V | - | 1 | - | - | COMPONENT | compliant | 16GHz~32GHz | - | 3V | - | 28GHz~32GHz | - | 60mA | 22dB | WIDE BAND LOW POWER | - | - | VSAT | 15dBm | 50Ohm | 2.7dB | 8.5dBm | - | - | - | RoHS Compliant | ||
![]() MSA-0505-TR1G Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (05 Plastic) | YES | - | - | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 6.7V~10.1V | - | 1 | - | - | COMPONENT | - | 20MHz~2.3GHz | - | 8.4V | - | 1GHz | - | 30mA~90mA | 6dB ~ 7dB | WIDE BAND LOW POWER | - | 2 | ISM | 25dBm | 50Ohm | 6.5dB | 18dBm | - | - | - | RoHS Compliant | ||
![]() AMMC-6420-W10 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | Module | - | - | - | Tray | 2008 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8542.33.00.01 | 5.5V | - | 1 | - | - | COMPONENT | compliant | 6GHz~18GHz | - | 5.5V | - | 6GHz~18GHz | - | 800mA | 20dB | WIDE BAND MEDIUM POWER | - | - | VSAT | 23dBm | 50Ohm | - | 29dBm | - | - | - | RoHS Compliant | ||
![]() ACPM-7355-BLK Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 14-SMD Module, No Lead | NO | 85°C | -30°C | Tube | 2009 | - | Obsolete | 3 (168 Hours) | 14 | EAR99 | - | - | 8542.33.00.01 | 3.2V~4.2V | DUAL | 2 | 3.4V | 0.73mm | - | - | 824MHz~849MHz 1.85GHz~1.91GHz | R-XDMA-N14 | - | OTHER | - | - | 440mA | 28dB | - | RF AND BASEBAND CIRCUIT | - | UMTS | - | - | - | - | 1.05mm | 5mm | 4mm | RoHS Compliant |