- Accessory Type
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Factory Lead Time
- Series
- Optoelectronic Device Type
- Published
- ECCN Code
- Mounting Feature
- Surface Mount
- Max Operating Temperature
Attribute column
Manufacturer
Broadcom Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Number of Functions | Frequency | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Number of Channels | Wire/Cable Type | Cable Length | Accessory Type | Optoelectronic Device Type | Connector Type B | Built in Switch | Pulses per Revolution | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEDS-5120#I13 Broadcom Limited | 30 |
| Datasheet | 12 Weeks | Metal | YES | SURFACE MOUNT | - | - | - | - | - | 2006 | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | 100°C | -40°C | 8543.90.88.80 | - | - | 5V | - | - | 2 | - | - | Codewheel | OPTICAL CODE WHEELS | - | No | 2048 | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEDS-5140#A12 Broadcom Limited | 619 | - | Datasheet | 12 Weeks | - | YES | SURFACE MOUNT | - | - | Glass | - | - | 2009 | HEDS | e4 | Active | 1 (Unlimited) | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 100°C | -40°C | - | - | 100kHz | 5V | - | - | 3 | - | - | Codewheel | OPTICAL CODE WHEELS | - | No | 2000 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HEDR-5120#E06 Broadcom Limited | In Stock | - | - | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | 85°C | -10°C | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 8543.70.96.50 | 1 | - | - | 5.5V | SINGLE, 2 CHANNELS | - | - | - | - | ROTARY/LINEAR POSITION ENCODER | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-8910#006 Broadcom Limited | 2515 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | Mechanical Alignment Tool | ROTARY POSITION ENCODER | - | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() HEDS-8903 Broadcom Limited | 52 | - | Datasheet | 16 Weeks | - | - | - | 3 | - | - | - | - | 2002 | - | - | Active | 1 (Unlimited) | - | Connector | - | 100°C | -40°C | - | - | - | - | - | - | - | Wire Lead | 152mm | Wire Harness | ROTARY POSITION ENCODER | Free Ends | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEDS-5140#A14 Broadcom Limited | 30 |
| Datasheet | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | - | - | 2009 | HEDS | e4 | Active | 1 (Unlimited) | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 100°C | -40°C | - | - | 100kHz | 5V | - | - | 3 | - | - | Codewheel | OPTICAL CODE WHEELS | - | No | 2000 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HEDS-5120#G06 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | - | - | 2015 | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | 100°C | -40°C | 8543.90.88.80 | - | 100kHz | 5V | - | - | 2 | - | - | Codewheel | OPTICAL CODE WHEELS | - | No | 1440 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5120#F05 Broadcom Limited | 30 | - | Datasheet | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | - | - | 2015 | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | 100°C | -40°C | 8543.90.88.80 | - | - | 5V | - | - | 2 | - | - | Codewheel | OPTICAL CODE WHEELS | - | No | 1024 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5120#A06 Broadcom Limited | 289 | - | - | 12 Weeks | - | YES | SURFACE MOUNT | - | Metal | Glass | - | - | 2006 | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | 100°C | -40°C | 8543.90.88.80 | - | 100kHz | 5V | - | - | 2 | - | - | Codewheel | OPTICAL CODE WHEELS | - | No | 500 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEDS-6140#J12 Broadcom Limited | 6 |
| Datasheet | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | - | - | - | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | 100°C | -40°C | - | - | - | - | - | - | 3 | - | - | Codewheel | OPTICAL CODE WHEELS | - | No | 4096 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5140#G06 Broadcom Limited | 30 | - | Datasheet | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | - | - | 2015 | HEDS | e4 | Active | 1 (Unlimited) | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 100°C | -40°C | - | - | - | 5V | - | - | 3 | - | - | Codewheel | OPTICAL CODE WHEELS | - | No | 1440 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-6100#B10 Broadcom Limited | In Stock | - | Datasheet | - | Metal | YES | SURFACE MOUNT | - | - | - | - | - | 2004 | HEDS | - | Obsolete | 1 (Unlimited) | EAR99 | - | - | 100°C | -40°C | 8543.90.88.80 | - | 100kHz | - | - | - | 2 | - | - | Codewheel | OPTICAL CODE WHEELS | - | - | 1000 | - | No SVHC | RoHS Compliant | - | ||
![]() HEDS-5120#C14 Broadcom Limited | 88 |
| Datasheet | 12 Weeks | Metal | YES | SURFACE MOUNT | - | - | - | - | - | 2004 | HEDS | e4 | Active | 1 (Unlimited) | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 100°C | -40°C | 8543.90.88.80 | - | 100kHz | 5V | - | - | 2 | - | - | Codewheel | OPTICAL CODE WHEELS | - | No | 100 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HEDS-5120#C02 Broadcom Limited | In Stock | - | - | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | - | - | 2015 | HEDS | e4 | Active | 1 (Unlimited) | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 100°C | -40°C | 8543.90.88.80 | - | - | 5V | - | - | 2 | - | - | Codewheel | OPTICAL CODE WHEELS | - | No | 400 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-8952 Broadcom Limited | 2474 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Alignment Tool | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HEDM-5120#B11 Broadcom Limited | 13 |
| - | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | 70°C | -40°C | 2015 | HEDS | e4 | Active | 1 (Unlimited) | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8543.90.88.80 | - | - | - | - | - | - | - | - | Codewheel | OPTICAL CODE WHEELS | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-8907-001 Broadcom Limited | 45 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | Protective Silicon Cover | - | - | No | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HEDS-5120#C11 Broadcom Limited | 30 | - | - | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | 100°C | -40°C | 2015 | HEDS | e4 | Active | 1 (Unlimited) | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8543.90.88.80 | - | - | - | - | - | - | - | - | Codewheel | OPTICAL CODE WHEELS | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5120#A02 Broadcom Limited | 30 |
| - | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | - | - | 2015 | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | 100°C | -40°C | 8543.90.88.80 | - | - | 5V | - | - | 2 | - | - | Codewheel | OPTICAL CODE WHEELS | - | No | 2000 | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEDS-6140#B06 Broadcom Limited | 35 |
| Datasheet | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | - | - | - | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | 100°C | -40°C | - | - | - | - | - | - | 3 | - | - | Codewheel | OPTICAL CODE WHEELS | - | No | 4000 | - | - | ROHS3 Compliant | - |