- Accessory Type
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Factory Lead Time
- Series
- Optoelectronic Device Type
- Published
- ECCN Code
- Mounting Feature
- Surface Mount
- Max Operating Temperature
Attribute column
Manufacturer
Broadcom Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Operating Supply Voltage | Number of Channels | Cable Length | Accessory Type | Optoelectronic Device Type | Built in Switch | Pulses per Revolution | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEDS-5140#E14 Broadcom Limited | 30 |
| - | 12 Weeks | - | YES | SURFACE MOUNT | - | 100°C | -40°C | 2015 | HEDS | e4 | Active | 1 (Unlimited) | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8543.90.88.80 | - | - | - | Codewheel | OPTICAL CODE WHEELS | - | - | - | ROHS3 Compliant | ||
![]() HEDS-8911-152 Broadcom Limited | 37 |
| Datasheet | 16 Weeks | - | - | - | 8 | - | - | - | - | - | Active | 1 (Unlimited) | - | Discrete Wire | - | - | - | - | - | - | 152mm | Connector | - | - | - | No | ROHS3 Compliant | ||
![]() HEDS-5120#C13 Broadcom Limited | 30 |
| - | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | 2015 | HEDS | e4 | Active | 1 (Unlimited) | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 100°C | -40°C | 8543.90.88.80 | 5V | 2 | - | Codewheel | OPTICAL CODE WHEELS | No | 400 | - | ROHS3 Compliant | ||
![]() HEDM-5120#B12 Broadcom Limited | 13 |
| - | 12 Weeks | - | YES | SURFACE MOUNT | - | 70°C | -40°C | 2015 | HEDS | e4 | Active | 1 (Unlimited) | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8543.90.88.80 | - | - | - | Codewheel | OPTICAL CODE WHEELS | - | - | - | ROHS3 Compliant | ||
![]() HEDS-6100#A12 Broadcom Limited | 30 |
| Datasheet | 12 Weeks | Metal | YES | SURFACE MOUNT | - | - | - | - | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | 100°C | -40°C | 8543.90.88.80 | - | 2 | - | Codewheel | OPTICAL CODE WHEELS | No | 2000 | - | ROHS3 Compliant | ||
![]() HEDS-6140#B11 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | - | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | 100°C | -40°C | - | - | 3 | - | Codewheel | OPTICAL CODE WHEELS | No | 4000 | - | ROHS3 Compliant | ||
![]() HEDS-5120#H11 Broadcom Limited | 30 |
| Datasheet | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | 2015 | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | 100°C | -40°C | 8543.90.88.80 | 5V | 2 | - | Codewheel | OPTICAL CODE WHEELS | No | 1600 | - | ROHS3 Compliant | ||
![]() HEDS-5140#E06 Broadcom Limited | 316 |
| Datasheet | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | 2015 | HEDS | e4 | Active | 1 (Unlimited) | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 100°C | -40°C | - | 5V | 3 | - | Codewheel | OPTICAL CODE WHEELS | No | 800 | - | ROHS3 Compliant | ||
![]() HEDM-5120#B06 Broadcom Limited | 30 |
| - | 12 Weeks | - | YES | SURFACE MOUNT | - | 70°C | -40°C | 2015 | HEDS | e4 | Active | 1 (Unlimited) | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8543.90.88.80 | - | - | - | Codewheel | OPTICAL CODE WHEELS | - | - | - | ROHS3 Compliant | ||
![]() HEDS-5145#A00 Broadcom Limited | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | 2016 | HEDS | e4 | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | Codewheel | ROTARY POSITION ENCODER | - | - | - | ROHS3 Compliant | ||
![]() HEDS-5120-H13 Broadcom Limited | 321 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | 2015 | HEDS | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | 5V | 2 | - | Codewheel | - | No | 1600 | - | ROHS3 Compliant | ||
![]() HEDS-6140#J13 Broadcom Limited | 35 |
| - | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | - | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | 100°C | -40°C | - | - | 3 | - | Codewheel | OPTICAL CODE WHEELS | No | 4096 | - | ROHS3 Compliant | ||
![]() HEDS-8910#011 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Mechanical Alignment Tool | - | - | - | - | Non-RoHS Compliant | ||
![]() HEDG-5121#J14 Broadcom Limited | In Stock | - | - | 12 Weeks | - | YES | SURFACE MOUNT | - | - | - | - | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | 100°C | -40°C | 8543.90.88.80 | - | 2 | - | Codewheel | OPTICAL CODE WHEELS | No | 4096 | - | ROHS3 Compliant | ||
![]() HEDS-8934 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Centering Tool | - | - | - | - | - | ||
![]() HEDS-5120#K13 Broadcom Limited | 30 |
| - | 12 Weeks | - | YES | SURFACE MOUNT | - | 100°C | -40°C | 2015 | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 8543.90.88.80 | - | - | - | Codewheel | OPTICAL CODE WHEELS | - | - | - | ROHS3 Compliant | ||
![]() HEDS-6140#B12 Broadcom Limited | In Stock | - | - | 12 Weeks | - | YES | SURFACE MOUNT | - | 100°C | -40°C | - | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 8543.90.88.80 | - | - | - | Codewheel | OPTICAL CODE WHEELS | - | - | - | ROHS3 Compliant | ||
![]() HEDS-8938-002 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Mechanical Alignment Tool | - | - | - | No | ROHS3 Compliant | ||
![]() HEDG-5121#B06 Broadcom Limited | 37 |
| - | 12 Weeks | - | YES | SURFACE MOUNT | - | 100°C | -40°C | - | HEDS | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 8543.90.88.80 | - | - | - | Codewheel | OPTICAL CODE WHEELS | - | - | - | ROHS3 Compliant | ||
![]() AFBR-S10PS011Z Broadcom Limited | 550 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | Cable - Connector | - | - | - | - | ROHS3 Compliant |