- Accessory Type
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Factory Lead Time
- Series
- Optoelectronic Device Type
- Published
- ECCN Code
- Mounting Feature
- Surface Mount
- Max Operating Temperature
Attribute column
Manufacturer
Broadcom Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | uPs/uCs/Peripheral ICs Type | Accessory Type | Optoelectronic Device Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEDS-6510#009 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | 2008 | - | e4 | Obsolete | 1 (Unlimited) | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8543.70.96.50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Centering Tool | OPTICAL CODE WHEELS | RoHS Compliant | ||
![]() HEDS-8910#012 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Alignment Tool | - | Non-RoHS Compliant | ||
![]() HEDS-6100#B06 Broadcom Limited | In Stock | - | - | YES | SURFACE MOUNT | 100°C | -40°C | 2011 | HEDS | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Codewheel | OPTICAL CODE WHEELS | RoHS Compliant | ||
![]() HDNS-2100 Broadcom Limited | In Stock | - | Datasheet | NO | - | 40°C | - | 2008 | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | IT ALSO REQUIRES A 5V SUPPLY | 8473.30.51.00 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 3.3V | compliant | NOT SPECIFIED | R-XDSS-T16 | Not Qualified | 3.45V | COMMERCIAL | 3.15V | - | MICROPROCESSOR CIRCUIT | - | - | RoHS Compliant | ||
![]() HDNS-2200 Broadcom Limited | In Stock | - | Datasheet | NO | - | 40°C | - | 2008 | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | IT ALSO REQUIRES A 5V SUPPLY | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 3.3V | compliant | NOT SPECIFIED | R-XDSS-T16 | Not Qualified | 3.45V | COMMERCIAL | 3.15V | - | MICROPROCESSOR CIRCUIT | - | - | RoHS Compliant | ||
![]() ADNS-6120 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mouse Lens | - | - | ||
![]() ADNS-3120-001 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | 2011 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 9002.90.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | ANALOG CIRCUIT | - | Mouse Lens | - | RoHS Compliant | ||
![]() HEDM-6121#U09 Broadcom Limited | In Stock | - | - | - | - | - | - | 2010 | HEDS | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8543.90.88.80 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Codewheel | OPTICAL CODE WHEELS | RoHS Compliant | ||
![]() ADNS-6230-001 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clips | - | - | ||
![]() HEDM-6120#U09 Broadcom Limited | In Stock | - | - | - | - | - | - | 2010 | HEDS | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8543.90.88.80 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Codewheel | OPTICAL CODE WHEELS | RoHS Compliant | ||
![]() ADNS-6190-002 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mouse Lens | - | - | ||
![]() HEDS-5140#G14 Broadcom Limited | In Stock | - | - | - | - | - | - | 2010 | HEDS | e4 | Obsolete | 1 (Unlimited) | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8543.90.88.80 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Codewheel | OPTICAL CODE WHEELS | RoHS Compliant | ||
![]() HEDS-8910#001 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Alignment Tool | ROTARY POSITION ENCODER | Non-RoHS Compliant | ||
![]() ADNS-7100-001 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mouse Lens | - | - | ||
![]() ADBL-A321 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEDS-5120#K02 Broadcom Limited | In Stock | - | - | YES | SURFACE MOUNT | 100°C | -40°C | 2010 | HEDS | e4 | Obsolete | 1 (Unlimited) | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8543.90.88.80 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Codewheel | OPTICAL CODE WHEELS | RoHS Compliant | ||
![]() ADNS-6130-001 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mouse Lens | - | - | ||
![]() HEDS-5145#C00 Broadcom Limited | In Stock | - | - | - | - | - | - | 2010 | HEDS | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Codewheel | - | - | ||
![]() HEDS-6100#B09 Broadcom Limited | In Stock | - | - | YES | SURFACE MOUNT | 100°C | -40°C | 2010 | HEDS | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8543.90.88.80 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Codewheel | OPTICAL CODE WHEELS | RoHS Compliant | ||
![]() HEDS-5140#I06 Broadcom Limited | In Stock | - | - | - | - | - | - | 2010 | HEDS | e4 | Obsolete | 1 (Unlimited) | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8543.90.88.80 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Codewheel | OPTICAL CODE WHEELS | RoHS Compliant |