- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Output Type
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Pulses per Revolution
- RoHS Status
- Optoelectronic Device Type
Attribute column
Manufacturer
Broadcom Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Detents | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Voltage - Supply | Orientation | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Number of Channels | Cable Length | Resolution | Product Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Product Category | Shaft Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEAT-9016-S06 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AEAT-9014-S06 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AEDR-9940-100 Broadcom Limited | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | AEDR | Active | - | - | 3.3V ~ 5V | Vertical | SMD (SMT) Tab | External Magnet, Not Included | Quadrature (Incremental) | - | - | - | - | - | No | Incremental | No | - | - | - | - | - | ||
![]() AEDR-9940-102 Broadcom Limited | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | AEDR | Active | - | - | 3.3V ~ 5V | Vertical | SMD (SMT) Tab | External Magnet, Not Included | Quadrature (Incremental) | - | - | - | - | - | No | Incremental | No | - | - | - | - | - | ||
![]() AEDR-9930E-100 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | AEDR | Active | - | - | 3.3V ~ 5V | - | SMD (SMT) Tab | Codewheel Not Included | Digital | - | - | - | - | - | No | Incremental | No | 397 LPI | - | - | - | - | ||
![]() AEDR-9930E-102 Broadcom Limited | 162 |
| Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | AEDR | Active | - | - | 3.3V ~ 5V | - | SMD (SMT) Tab | Codewheel Not Included | Digital | - | - | - | - | - | No | Incremental | No | 397 LPI | - | - | - | - | ||
![]() AEDR-9930EL-102 Broadcom Limited | 233 |
| Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | AEDR | Active | - | - | 3.3V ~ 5V | - | SMD (SMT) Tab | Codewheel Not Included | Digital | - | - | - | - | - | No | Incremental | No | 397 LPI | - | - | - | - | ||
![]() AEAT-9010-S06 Broadcom Limited | 190 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR49-M25S-K12V Broadcom / Avago | In Stock | - | - | - | - | - | 192 | - | - | + 115 C | - | - 40 C | - | Screw Mount | No Detent | - | - | RoHS Compliant | - | - | - | - | Reflective Encoder Module | - | - | Vertical | Screw | - | - | 4.5 V to 5.5 V | - | - | 25 bit | - | - | - | - | - | - | Optical Encoders | - | 6 mm | ||
![]() AR49-M25S-B12H Broadcom / Avago | In Stock | - | - | - | - | - | 192 | - | - | + 115 C | - | - 40 C | - | Screw Mount | No Detent | - | - | RoHS Compliant | - | - | - | - | Reflective Encoder Module | - | - | Horizontal | Screw | - | - | 4.5 V to 5.5 V | - | - | 25 bit | - | - | - | - | - | - | Optical Encoders | - | 6 mm | ||
![]() AR49-M25S-B12V Broadcom / Avago | In Stock | - | - | - | - | - | 192 | - | - | + 115 C | - | - 40 C | - | Screw Mount | No Detent | - | - | RoHS Compliant | - | - | - | - | Reflective Encoder Module | - | - | Vertical | Screw | - | - | 4.5 V to 5.5 V | - | - | 25 bit | - | - | - | - | - | - | Optical Encoders | - | 6 mm | ||
![]() AEAT-901B-U06 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | 16 | - | - | + 125 C | - | - 40 C | - | Screw Mount | - | - | - | RoHS Compliant | - | - | - | - | Incremental Magnetic Encoder | - | - | - | Wire Leads | - | - | 5 V | 3 Channel | 150 mm | 2048 CPR | - | - | - | - | - | - | Magnetic Encoder | - | 6 mm | ||
![]() AEAT-901B-H06 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | 16 | - | - | + 125 C | - | - 40 C | - | Screw Mount | - | - | - | RoHS Compliant | - | - | - | - | Incremental Magnetic Encoder | - | - | - | Wire Leads | - | - | 5 V | 3 Channel | 150 mm | 400 CPR | - | - | - | - | - | - | Magnetic Encoder | - | 6 mm | ||
![]() AEAT-901B-W06 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | 16 | - | - | + 125 C | - | - 40 C | - | Screw Mount | - | - | - | RoHS Compliant | - | - | - | - | Incremental Magnetic Encoder | - | - | - | Wire Leads | - | - | 5 V | 3 Channel | 150 mm | 2500 CPR | - | - | - | - | - | - | Magnetic Encoder | - | 6 mm | ||
![]() AEAT-901B-P06 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | 16 | - | - | + 125 C | - | - 40 C | - | Screw Mount | - | - | - | RoHS Compliant | - | - | - | - | Incremental Magnetic Encoder | - | - | - | Wire Leads | - | - | 5 V | 3 Channel | 150 mm | 10000 CPR | - | - | - | - | - | - | Magnetic Encoder | - | 6 mm | ||
![]() AEAT-901B-I06 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | 16 | - | - | + 125 C | - | - 40 C | - | Screw Mount | - | - | - | RoHS Compliant | - | - | - | - | Incremental Magnetic Encoder | - | - | - | Wire Leads | - | - | 5 V | 3 Channel | 150 mm | 512 CPR | - | - | - | - | - | - | Magnetic Encoder | - | 6 mm | ||
![]() AEAT-901B-Z06 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | 16 | - | - | + 125 C | - | - 40 C | - | Screw Mount | - | - | - | RoHS Compliant | - | - | - | - | Incremental Magnetic Encoder | - | - | - | Wire Leads | - | - | 5 V | 3 Channel | 150 mm | 5000 CPR | - | - | - | - | - | - | Magnetic Encoder | - | 6 mm | ||
![]() AEDR-9820-100 Broadcom Limited | 8 |
| - | Surface Mount | AEDR-9820 | Broadcom / Avago | - | 1000 | Broadcom Limited | - | Broadcom Limited | - | Yes | - | - | - | Active | Details | - | Reel | AEDR | - | - | Encoders | 3.3V, 5V | - | SMD (SMT) Tab | Codewheel Not Included | Digital | - | - | - | - | Encoders | No | Optical | No | Programmable | - | - | Encoders | - | ||
![]() AEAT-9922-100 Broadcom Limited | 982 | - | - | Surface Mount | - | Broadcom / Avago | - | 1000 | Broadcom Limited | - | Broadcom Limited | - | - | - | - | Tape & Reel (TR) | Active | Details | - | Reel | - | - | - | Encoders | 3V ~ 3.6V, 4.5V ~ 5.5V | Vertical | SMD (SMT) Tab | External Magnet, Not Included | Commutation, PWM, SPI, Quadrature with index (Incremental) | - | - | - | - | Encoders | No | Magnetic | No | Programmable | 10K | - | Encoders | - | ||
![]() AS33-M42M-S53 Broadcom Limited | 28 |
| - | Chassis Mount, Motors | AS33-M42 | Broadcom / Avago | - | 150 | Broadcom Limited | - | Broadcom Limited | - | - | - | - | Tray | Active | Details | -40 to 115 °C | - | AS33-M42M | - | Absolute Encoder Module | Encoders | 4.5V ~ 5.5V | Vertical | Connector | External Magnet, Not Included | SSI | 4.5, 5.5 V | - | - | - | Encoders | No | Magnetic | No | Programmable | - | - | Encoders | - |