- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Output Type
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Pulses per Revolution
- RoHS Status
- Optoelectronic Device Type
Attribute column
Manufacturer
Broadcom Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Moisture Sensitive | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Orientation | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Product Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS33-M42M-S53 Broadcom Limited | 28 |
| - | Chassis Mount, Motors | AS33-M42 | Broadcom / Avago | 150 | Broadcom Limited | Broadcom Limited | - | Tray | Active | Details | -40 to 115 °C | - | AS33-M42M | Absolute Encoder Module | Encoders | 4.5V ~ 5.5V | Vertical | Connector | External Magnet, Not Included | SSI | 4.5, 5.5 V | Encoders | No | Magnetic | No | Programmable | - | Encoders | ||
![]() AEDR-9830-100 Broadcom Limited | 2035 |
| - | Surface Mount | AEDR-9830 | Broadcom / Avago | 1000 | Broadcom Limited | Broadcom Limited | Yes | - | Active | Details | - | Reel | AEDR | - | Encoders | 3.3V, 5V | - | SMD (SMT) Tab | Codewheel Not Included | Digital | - | Encoders | No | Optical | No | Programmable | - | Encoders | ||
![]() AR25-AS1B-A20T Broadcom Limited | 52 | - | - | Surface Mount | - | Broadcom / Avago | 5 | Broadcom Limited | Broadcom Limited | - | Tray | Active | Details | - | - | - | - | - | - | - | Surface Mount (SMD,SMT) | - | Digital, SSI | - | - | No | Optical | No | - | - | Broadcom Limited | ||
![]() AR25-AS1B-A18T Broadcom Limited | 52 | - | - | Surface Mount | - | Broadcom / Avago | 5 | Broadcom Limited | Broadcom Limited | - | Tray | Active | Details | - | - | - | - | - | - | - | Surface Mount (SMD,SMT) | - | Digital, SSI | - | - | No | Optical | No | - | - | Broadcom Limited | ||
![]() AR25-AS1P-A13T Broadcom Limited | 39 | - | - | Surface Mount | - | Broadcom / Avago | 4 | Broadcom Limited | Broadcom Limited | - | Tray | Active | Details | - | - | - | - | - | - | - | Surface Mount (SMD,SMT) | - | Digital, SSI | - | - | No | Optical | No | - | - | Broadcom Limited | ||
![]() AR25-AS01 Broadcom Limited | 234 | - | - | - | - | - | - | - | Broadcom Limited | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | Digital, SSI | - | - | No | Absolute | No | - | - | - | ||
![]() AR25-AS02 Broadcom Limited | 1162 |
| - | - | - | - | - | - | Broadcom Limited | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | Digital, SSI | - | - | No | Absolute | No | - | - | - | ||
![]() AEDR-9830A-100 Broadcom Limited | 20 |
| - | Surface Mount | - | Broadcom / Avago | 1000 | Broadcom Limited | Broadcom Limited | - | Tape & Reel (TR) | Active | Details | - | Reel | AEDR | - | Encoders | 2.97V ~ 3.63V, 4.5V ~ 5.5V | - | SMD (SMT) Tab | Codewheel Not Included | Digital | - | Encoders | No | Optical | No | 318 LPI | - | Encoders | ||
![]() AR25-AS1P-A12T Broadcom Limited | 68 | - | - | Surface Mount | - | Broadcom / Avago | 4 | Broadcom Limited | Broadcom Limited | - | Tray | Active | Details | - | - | - | - | - | - | - | Surface Mount (SMD,SMT) | - | Digital, SSI | - | - | No | Optical | No | - | - | Broadcom Limited | ||
![]() AR25-A15T Broadcom Limited | 90 |
| - | - | - | Broadcom / Avago | 500 | Broadcom Limited | Broadcom Limited | - | Tray | Active | Details | - | - | - | - | Encoders | - | - | - | - | - | - | Encoders | No | - | No | 1024 | - | Broadcom Limited | ||
![]() AR25-AB02 Broadcom Limited | 775 |
| - | - | - | Broadcom / Avago | 1000 | Broadcom Limited | Broadcom Limited | - | - | Active | Details | - | - | - | - | - | - | - | - | - | BiSS-C | - | - | No | Absolute | No | 1000 | - | Broadcom Limited | ||
![]() AR25-A20T Broadcom Limited | 60 |
| - | - | - | Broadcom / Avago | 500 | Broadcom Limited | Broadcom Limited | - | Tray | Active | Details | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | 1024 | - | Broadcom Limited | ||
![]() AR25-AB1B-A30T Broadcom Limited | 52 | - | - | Surface Mount | - | - | - | - | Broadcom Limited | - | Tray | Active | - | - | - | - | - | - | - | - | Surface Mount (SMD,SMT) | - | BiSS-C | - | - | No | Optical | No | - | - | - | ||
![]() AEAT-9955-100 Broadcom Limited | 874 |
| - | Surface Mount | - | Broadcom / Avago | 1000 | Broadcom Limited | Broadcom Limited | - | - | Active | Details | - | Reel | AEAT-9955 | - | Encoders | - | - | Surface Mount (SMD,SMT) | - | PWM | - | Encoders | No | Absolute | No | Programmable | - | Encoders | ||
![]() AR25-AB1P-A13T Broadcom Limited | 56 | - | - | Surface Mount | - | Broadcom / Avago | 4 | Broadcom Limited | Broadcom Limited | - | Tray | Active | Details | - | - | - | - | - | - | - | Surface Mount (SMD,SMT) | - | BiSS-C | - | - | No | Optical | No | - | - | Broadcom Limited | ||
![]() AR25-AB1P-A15T Broadcom Limited | 37 | - | - | Surface Mount | - | Broadcom / Avago | 4 | Broadcom Limited | Broadcom Limited | - | Tray | Active | Details | - | - | - | - | Encoders | - | - | Surface Mount (SMD,SMT) | - | BiSS-C | - | Encoders | No | Optical | No | - | - | Broadcom Limited | ||
![]() AR25-A18T Broadcom Limited | 340 | - | - | - | - | Broadcom / Avago | 500 | Broadcom Limited | Broadcom Limited | - | Tray | Active | Details | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | 512 | - | Broadcom Limited | ||
![]() QP39-T254-S00 Broadcom Limited | In Stock | - | - | PCB, Surface Mount | - | Broadcom / Avago | 10200 | Broadcom Limited | Broadcom Limited | - | Tray | Active | Details | - | - | QP39 | - | Encoders | 4.5V ~ 5.5V | Vertical | SMD (SMT) Tab | Hole for Shaft | SPI | - | Encoders | No | Absolute | No | 1 | - | Encoders | ||
![]() AS33-M42M-S73 Broadcom Limited | 50 |
| - | Chassis Mount, Motors | AS33-M42 | Broadcom / Avago | 150 | Broadcom Limited | Broadcom Limited | - | Tray | Active | Details | - | - | AS33-M42M | - | Encoders | 7V ~ 12.5V | Vertical | Connector | External Magnet, Not Included | SSI | - | Encoders | No | Magnetic | No | Programmable | - | Encoders | ||
![]() AEDR-9920-100 Broadcom Limited | In Stock | - | - | Surface Mount | - | Broadcom / Avago | 1000 | Broadcom Limited | Broadcom Limited | Yes | Tape & Reel (TR) | Active | Details | - | Reel | - | - | Optical Switches | 3V ~ 3.6V, 4.5V ~ 5.5V | Vertical | SMD (SMT) Tab | External Magnet, Not Included | Digital, Quadrature, SPI, TTL | - | Optical Switches, Reflective, Photo IC Output | No | Incremental | No | 225 | - | Optical Switches, Reflective, Photo IC Output |