- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Output Type
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Pulses per Revolution
- RoHS Status
- Optoelectronic Device Type
Attribute column
Manufacturer
Broadcom Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | RoHS | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Orientation | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Number of Channels | Cable Length | Optoelectronic Device Type | Resolution | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Product | Shaft Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEAT-9018-S06 Broadcom Limited | 174 |
| - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AEDR-9930EL-100 Broadcom Limited | 32 |
| Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | AEDR | - | Active | - | - | - | - | - | - | 3.3V ~ 5V | - | SMD (SMT) Tab | Codewheel Not Included | Digital | - | - | - | - | - | No | Incremental | No | 397 LPI | - | - | - | ||
![]() AR49-M49M-B12H Broadcom / Avago | In Stock | - | - | - | - | - | - | 192 | + 115 C | - 40 C | Screw Mount | No Detent | RoHS Compliant | - | - | - | - | - | - | Reflective Encoder Module | - | - | - | - | Horizontal | Screw | - | - | 4.5 V to 5.5 V | - | - | - | 49 bit | - | - | - | - | Optical Encoders | 6 mm | - | ||
![]() AR49-M25S-S12H Broadcom / Avago | In Stock | - | - | - | - | - | - | 192 | + 115 C | - 40 C | Screw Mount | No Detent | RoHS Compliant | - | - | - | - | - | - | Reflective Encoder Module | - | - | - | - | Horizontal | Screw | - | - | 4.5 V to 5.5 V | - | - | - | 25 bit | - | - | - | - | Optical Encoders | 6 mm | - | ||
![]() AR49-M49M-S12V Broadcom / Avago | In Stock | - | - | - | - | - | - | 192 | + 115 C | - 40 C | Screw Mount | No Detent | RoHS Compliant | - | - | - | - | - | - | Reflective Encoder Module | - | - | - | - | Vertical | Screw | - | - | 4.5 V to 5.5 V | - | - | - | 49 bit | - | - | - | - | Optical Encoders | 6 mm | - | ||
![]() AR49-M49M-K12V Broadcom / Avago | In Stock | - | - | - | - | - | - | 192 | + 115 C | - 40 C | Screw Mount | No Detent | RoHS Compliant | - | - | - | - | - | - | Reflective Encoder Module | - | - | - | - | Vertical | Screw | - | - | 4.5 V to 5.5 V | - | - | - | 49 bit | - | - | - | - | Optical Encoders | 6 mm | - | ||
![]() AR49-M25S-S12V Broadcom / Avago | In Stock | - | - | - | - | - | - | 192 | + 115 C | - 40 C | Screw Mount | No Detent | RoHS Compliant | - | - | - | - | - | - | Reflective Encoder Module | - | - | - | - | Vertical | Screw | - | - | 4.5 V to 5.5 V | - | - | - | 25 bit | - | - | - | - | Optical Encoders | 6 mm | - | ||
![]() AR49-M49M-S12H Broadcom / Avago | In Stock | - | - | - | - | - | - | 192 | + 115 C | - 40 C | Screw Mount | No Detent | RoHS Compliant | - | - | - | - | - | - | Reflective Encoder Module | - | - | - | - | Horizontal | Screw | - | - | 4.5 V to 5.5 V | - | - | - | 49 bit | - | - | - | - | Optical Encoders | 6 mm | - | ||
![]() AR49-M49M-K12H Broadcom / Avago | In Stock | - | - | - | - | - | - | 192 | + 115 C | - 40 C | Screw Mount | No Detent | RoHS Compliant | - | - | - | - | - | - | Reflective Encoder Module | - | - | - | - | Horizontal | Screw | - | - | 4.5 V to 5.5 V | - | - | - | 49 bit | - | - | - | - | Optical Encoders | 6 mm | - | ||
![]() AR49-M49M-B12V Broadcom / Avago | In Stock | - | - | - | - | - | - | 192 | + 115 C | - 40 C | Screw Mount | No Detent | RoHS Compliant | - | - | - | - | - | - | Reflective Encoder Module | - | - | - | - | - | Screw | - | - | 4.5 V to 5.5 V | - | - | - | 49 bit | - | - | - | - | Optical Encoders | 6 mm | - | ||
![]() AR49-M25S-K12H Broadcom / Avago | In Stock | - | - | - | - | - | - | 192 | + 115 C | - 40 C | Screw Mount | No Detent | RoHS Compliant | - | - | - | - | - | - | Reflective Encoder Module | - | - | - | - | Horizontal | Screw | - | - | 4.5 V to 5.5 V | - | - | - | 25 bit | - | - | - | - | Optical Encoders | 6 mm | - | ||
![]() AEAT-901B-E06 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | - | 16 | + 125 C | - 40 C | Screw Mount | - | RoHS Compliant | - | - | - | - | - | - | Incremental Magnetic Encoder | - | - | - | - | - | Wire Leads | - | - | 5 V | 3 Channel | 150 mm | - | 200 CPR | - | - | - | - | Magnetic Encoder | 6 mm | - | ||
![]() AEAT-901B-T06 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | - | 16 | + 125 C | - 40 C | Screw Mount | - | RoHS Compliant | - | - | - | - | - | - | Incremental Magnetic Encoder | - | - | - | - | - | Wire Leads | - | - | 5 V | 3 Channel | 150 mm | - | 2000 CPR | - | - | - | - | Magnetic Encoder | 6 mm | - | ||
![]() AEAT-901B-G06 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | - | 16 | + 125 C | - 40 C | Screw Mount | - | RoHS Compliant | - | - | - | - | - | - | Incremental Magnetic Encoder | - | - | - | - | - | Wire Leads | - | - | 5 V | 3 Channel | 150 mm | - | 360 CPR | - | - | - | - | Magnetic Encoder | 6 mm | - | ||
![]() AEAT-901B-F06 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | - | 16 | + 125 C | - 40 C | Screw Mount | - | RoHS Compliant | - | - | - | - | - | - | Incremental Magnetic Encoder | - | - | - | - | - | Wire Leads | - | - | 5 V | 3 Channel | 150 mm | - | 256 CPR | - | - | - | - | Magnetic Encoder | 6 mm | - | ||
![]() AEAT-901B-B06 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | - | 16 | + 125 C | - 40 C | Screw Mount | - | RoHS Compliant | - | - | - | - | - | - | Incremental Magnetic Encoder | - | - | - | - | - | Wire Leads | - | - | 5 V | 3 Channel | 150 mm | - | 1000 CPR | - | - | - | - | Magnetic Encoder | 6 mm | - | ||
![]() AEAT-901B-J06 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | - | 16 | + 125 C | - 40 C | Screw Mount | - | RoHS Compliant | - | - | - | - | - | - | Incremental Magnetic Encoder | - | - | - | - | - | Wire Leads | - | - | 5 V | 3 Channel | 150 mm | - | 1024 CPR | - | - | - | - | Magnetic Encoder | 6 mm | - | ||
![]() AEAT-901B-R06 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | - | 16 | + 125 C | - 40 C | Screw Mount | - | RoHS Compliant | - | - | - | - | - | - | Incremental Magnetic Encoder | - | - | - | - | - | Wire Leads | - | - | 5 V | 3 Channel | 150 mm | - | 4096 CPR | - | - | - | - | Magnetic Encoder | 6 mm | - | ||
![]() AEAT-901B-A06 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | - | 16 | + 125 C | - 40 C | Screw Mount | - | RoHS Compliant | - | - | - | - | - | - | Incremental Magnetic Encoder | - | - | - | - | - | Wire Leads | - | - | 5 V | 3 Channel | 150 mm | - | 500 CPR | - | - | - | - | Magnetic Encoder | 6 mm | - | ||
![]() HEDS-9041#B00 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | - | - | - | - | - | - | HEDS | e4 | Active | 1 (Unlimited) | Through Hole | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 100°C | -40°C | - | Right Angle | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | 5V | 3 | - | ROTARY POSITION ENCODER | - | - | Optical | No | 1000 | - | - | ROHS3 Compliant |