- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Output Type
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Pulses per Revolution
- RoHS Status
- Optoelectronic Device Type
Attribute column
Manufacturer
Broadcom Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Elements | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Current Rating | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Number of Channels | Nominal Supply Current | Optoelectronic Device Type | Built in Switch | Encoder Type | On-State Current-Max | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Output Circuit Type | Nominal Supply Voltage (DC) | Gap Size | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEDS-9100#C00 Broadcom Limited | 154 | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | Module | 5 | - | 2 | - | - | 2004 | HEDS | - | yes | Active | 1 (Unlimited) | PC Pins | - | - | 100°C | -40°C | - | - | Vertical | 1 | 5mA | Terminal Pins | Codewheel Not Included | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | Optical | - | No | 100 | - | - | - | 1.78mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEDS-5640#A06 Broadcom Limited | 131 | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 10 | - | - | - | - | 2002 | HEDS | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 100°C | -40°C | - | - | Vertical | 1 | - | Terminal Pins | 1/4 Open Center | Quadrature with Index (Incremental) | 5V | - | 3 | - | ROTARY POSITION ENCODER | - | Optical | - | No | 500 | - | - | 5V | - | 52.1mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AEDR-8710-102 Broadcom Limited | 5000 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2009 | - | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | 85°C | -20°C | - | 3.3V 5V | - | - | - | SMD (SMT) Tab | Codewheel Not Included | Digital | - | - | 3 | - | ROTARY POSITION ENCODER | - | Optical | - | No | Programmable | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HEDS-5540#A13 Broadcom Limited | 87 | - | Datasheet | 12 Weeks | Gold | Chassis Mount, Through Hole | Chassis Mount, Motors | Metal | 5 | - | - | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 100°C | -40°C | - | - | Vertical | 1 | 5mA | Terminal Pins | 8mm Open Center | Quadrature with Index (Incremental) | 5V | - | 3 | - | ROTARY POSITION ENCODER | - | Optical | - | No | 500 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-9100#E00 Broadcom Limited | 151 | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | Module | 5 | - | 2 | - | - | 2014 | HEDS | - | yes | Active | 1 (Unlimited) | PC Pins | - | - | 100°C | -40°C | - | - | Vertical | 1 | 5mA | Terminal Pins | Codewheel Not Included | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | Optical | - | No | 200 | - | - | 5V | 1.78mm | 11.7mm | No SVHC | ROHS3 Compliant | - | ||
![]() HRPG-AD32#54C Broadcom Limited | 215 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | 5 | - | - | - | - | 2006 | HRPG | - | - | Active | 1 (Unlimited) | Cable | EAR99 | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | - | Cable with Connector | 6mm Dia Round End | Quadrature (Incremental) | - | - | 2 | - | ROTARY POSITION ENCODER | No | Optical | - | Yes | 32 | 1M | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HEDS-5500#A14 Broadcom Limited | 46 | - | Datasheet | 12 Weeks | Gold | Chassis Mount, Screw | Chassis Mount, Motors | Module | 5 | - | - | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | 5mA | Terminal Pins | 5mm Open Center | Quadrature (Incremental) | 5V | - | 2 | 17mA | ROTARY POSITION ENCODER | - | Optical | - | No | 500 | - | - | 5V | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEDS-5500#I06 Broadcom Limited | 228 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | - | - | 2009 | HEDS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | - | Terminal Pins | 1/4 Open Center | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | Optical | - | No | 512 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEDS-9711-150 Broadcom Limited | 7 |
| - | 16 Weeks | - | Chassis Mount | Chassis Mount | - | 4 | - | - | - | Bulk | - | HEDS | e4 | - | Active | 1 (Unlimited) | Through Hole | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 45°C | 15°C | - | - | Right Angle | - | - | Terminal Pins | Codestrip Not Included | Quadrature (Analog) | 5V | - | 2 | - | ROTARY/LINEAR POSITION ENCODER | - | Optical | - | No | 360 LPI | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDL-5540#A11 Broadcom Limited | 108 | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | - | 10 | - | - | - | - | 2008 | HEDL | - | - | Active | 1 (Unlimited) | Cable | - | - | 100°C | 0°C | 8541.40.80.00 | - | Vertical | 1 | 5mA | Cable with Connector | 4mm Open Center | Quadrature with Index (Incremental) | 5V | - | 3 | - | OPTOELECTRONIC DEVICE | - | Optical | - | No | 500 | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEDS-9100#I00 Broadcom Limited | 193 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | Module | 5 | - | 2 | - | - | - | HEDS | - | yes | Active | 1 (Unlimited) | PC Pins | - | - | 100°C | -40°C | - | - | Vertical | 1 | - | Terminal Pins | Codewheel Not Included | Quadrature (Incremental) | 5V | - | 2 | 17mA | ROTARY POSITION ENCODER | - | Optical | - | No | 512 | - | - | 5V | 1.78mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEDS-9200#300 Broadcom Limited | 142 | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | Module | 5 | - | - | - | - | 2013 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | - | - | 100°C | -40°C | - | - | Vertical | 1 | - | Terminal Pins | Codestrip Not Included | Quadrature (Incremental) | 5V | 5V | 2 | - | LINEAR POSITION ENCODER | - | Optical | - | No | 300 LPI | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEDS-9701#E54 Broadcom Limited | 7 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | - | 4 | - | - | - | Bulk | - | HEDS | e4 | - | Active | 1 (Unlimited) | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | Right Angle | 1 | - | Terminal Pins | Codewheel Not Included | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | Optical | 0.005A | No | 200 | - | Amplifier | - | 1.7mm | - | - | ROHS3 Compliant | - | ||
![]() AEDR-8723-102 Broadcom Limited | 3000 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | 85°C | -20°C | - | 4.5V~5.5V | - | - | - | Surface Mount (SMD,SMT) | Codewheel Not Included | Differential Voltage | - | - | 3 | - | ROTARY POSITION ENCODER | - | Optical | - | No | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HEDS-5500#A11 Broadcom Limited | 99 | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | - | - | 2012 | HEDS | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | 5mA | Terminal Pins | 4mm Open Center | Quadrature (Incremental) | 5V | - | 2 | 17mA | ROTARY POSITION ENCODER | - | Optical | - | No | 500 | - | - | - | - | 30mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEDS-5540#A14 Broadcom Limited | 118 | - | Datasheet | 12 Weeks | Gold | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 100°C | -40°C | - | - | Vertical | 1 | 5mA | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | 5V | - | 3 | - | ROTARY POSITION ENCODER | - | Optical | - | No | 500 | - | - | 5V | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HEDS-5540#C06 Broadcom Limited | 105 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | - | - | 2009 | HEDS | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 100°C | -40°C | - | - | Vertical | 1 | 5mA | Terminal Pins | 1/4 Open Center | Quadrature with Index (Incremental) | 5V | - | 3 | 57mA | ROTARY POSITION ENCODER | - | Optical | - | No | 100 | - | - | 5V | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEDS-9140#E00 Broadcom Limited | 275 | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | Module | 5 | Plastic | - | - | - | 2014 | HEDS | e4 | - | Active | 1 (Unlimited) | PC Pins | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 100°C | -40°C | - | - | Vertical | 1 | 5mA | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | 5V | - | 3 | - | ROTARY POSITION ENCODER | - | Optical | - | No | 200 | - | - | 5V | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HEDS-5540#H14 Broadcom Limited | 130 | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Module | 5 | - | - | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 100°C | -40°C | - | - | Vertical | 1 | 5mA | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | 5V | - | 3 | - | ROTARY POSITION ENCODER | - | Optical | - | No | 400 | - | - | 5V | - | - | - | ROHS3 Compliant | - | ||
![]() HEDL-5540#A13 Broadcom Limited | 81 | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | - | 10 | - | - | - | - | 2008 | HEDL | - | - | Active | 1 (Unlimited) | Cable | - | - | 100°C | 0°C | 8541.40.80.00 | - | Vertical | 1 | - | Cable with Connector | 8mm Open Center | Quadrature with Index (Incremental) | 5V | - | 3 | - | OPTOELECTRONIC DEVICE | - | Optical | - | No | 500 | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |