- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Output Type
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Pulses per Revolution
- RoHS Status
- Optoelectronic Device Type
Attribute column
Manufacturer
Broadcom Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Number of Channels | Optoelectronic Device Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HRPG-AD16#51R Broadcom Limited | 35 |
| Datasheet | 12 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | 9 | - | - | - | 2006 | HRPG | - | Active | 1 (Unlimited) | PC Pin | - | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | PC Pin | 6mm Dia Round End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | No | Optical | Yes | 16 | 1M | - | ROHS3 Compliant | - | ||
![]() HEDS-9780#A50 Broadcom Limited | 7 |
| - | 16 Weeks | - | Chassis Mount | - | NO | THROUGH HOLE MOUNT | - | 85°C | -40°C | - | - | HEDS | e4 | Active | 1 (Unlimited) | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8543.70.96.50 | 5V | Vertical | 1 | Terminal Pins | Codewheel Not Included | Quadrature (Incremental) | - | - | SINGLE, 2 CHANNELS | - | ROTARY/LINEAR POSITION ENCODER | - | Optical | No | 500 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5600#H06 Broadcom Limited | 35 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount, Motors | Metal | - | - | 10 | - | - | - | 2014 | HEDS | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | 8543.70.96.50 | - | Vertical | 1 | Terminal Pins | 1/4 Open Center | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 400 | - | - | ROHS3 Compliant | Lead Free | ||
![]() HRPG-ASCA#11F Broadcom Limited | 18 |
| Datasheet | 12 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | 5 | - | - | - | 2006 | HRPG | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 120 | 1M | - | ROHS3 Compliant | - | ||
![]() HRPG-AD16#56F Broadcom Limited | 7 |
| Datasheet | 12 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | 5 | - | - | - | 2006 | HRPG | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5.5V | - | - | 2 | ROTARY POSITION ENCODER | No | Optical | Yes | 16 | 1M | - | ROHS3 Compliant | - | ||
![]() HEDS-9731#J51 Broadcom Limited | 7 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | Bulk | - | HEDS | e4 | Active | 1 (Unlimited) | PC Pins | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8543.70.96.50 | 2.8V~5.2V | Right Angle | 1 | Terminal Pins | Codewheel Not Included | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 1024 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-9731#150 Broadcom Limited | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | Bulk | - | HEDS | e4 | Active | 1 (Unlimited) | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8543.70.96.50 | 2.8V~5.2V | Right Angle | 1 | Terminal Pins | Codestrip Not Included | Quadrature (Incremental) | 5V | - | - | 2 | LINEAR POSITION ENCODER | - | Optical | No | 360 LPI | - | - | ROHS3 Compliant | - | ||
![]() AEDB-9340-W06C Broadcom Limited | In Stock | - | - | 20 Weeks | Chassis Mount | Chassis Mount, Motors | Module | - | - | 8 | - | - | Bulk | 2007 | AEDB-9340 | - | Active | 3 (168 Hours) | PC Pins | EAR99 | - | 85°C | -10°C | - | - | - | 1 | Terminal Pins | 1/4 Open Center | Quadrature with Index (Incremental) | 5V | - | SINGLE, 3 CHANNELS | 6 | ROTARY POSITION ENCODER | - | Optical | No | 2500 | - | - | ROHS3 Compliant | - | ||
![]() HEDT-9140#I00 Broadcom Limited | 7 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | - | - | - | - | - | - | HEDT | - | Active | 1 (Unlimited) | Through Hole | - | - | 140°C | -40°C | - | - | Vertical | - | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | 5V | - | - | 3 | ROTARY POSITION ENCODER | - | Optical | No | 512 | - | - | ROHS3 Compliant | - | ||
![]() AEDT-9340-J00 Broadcom Limited | 23 |
| - | 20 Weeks | Chassis Mount | Chassis Mount | - | - | - | 8 | - | - | Bulk | - | AEDT-9340 | - | Active | 1 (Unlimited) | - | - | - | 115°C | -40°C | - | 5V | - | 1 | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | - | 6 | ROTARY POSITION ENCODER | - | Optical | No | 1024 | - | - | ROHS3 Compliant | Lead Free | ||
![]() HRPG-AS32#59C Broadcom Limited | 26 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | - | 5 | - | - | - | 2006 | HRPG | - | Active | 1 (Unlimited) | Cable | EAR99 | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | Cable with Connector | 6mm Dia Flatted End | Quadrature (Incremental) | 5.5V | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 32 | 1M | - | ROHS3 Compliant | Lead Free | ||
![]() HEDB-9100-A14 Broadcom Limited | 23 |
| - | 12 Weeks | Chassis Mount | Chassis Mount, Motors | Module | - | - | - | - | - | Bulk | - | HEDB-9100 | - | Active | 1 (Unlimited) | - | EAR99 | - | 100°C | -40°C | 8543.70.96.50 | 5V | - | 1 | Terminal Pins | 5mm Open Center | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 500 | - | - | ROHS3 Compliant | - | ||
![]() HRPG-ASCA#16C Broadcom Limited | 85 | - | Datasheet | 12 Weeks | Panel | Panel Mount | Module | - | - | - | - | - | Box | 2006 | HRPG | - | Active | 1 (Unlimited) | Cable | EAR99 | Nickel (Ni) | 70°C | 0°C | 8543.70.96.50 | 5V | Vertical | 1 | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 120 | 1M | - | ROHS3 Compliant | Lead Free | ||
![]() HEDM-5505#J03 Broadcom Limited | 35 |
| - | 12 Weeks | Chassis Mount | Chassis Mount, Motors | - | - | - | 5 | - | - | - | 2014 | HEDM | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | Terminal Pins | 1/8 Open Center | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 1024 | - | - | ROHS3 Compliant | Lead Free | ||
![]() AEDB-9140-F12 Broadcom Limited | 5 |
| Datasheet | 12 Weeks | Chassis Mount, Through Hole | Chassis Mount, Motors | Module | - | - | - | - | - | Bulk | 2010 | AEDB-9140 | - | Active | 3 (168 Hours) | - | EAR99 | - | 85°C | -10°C | - | - | - | 1 | Terminal Pins | 6mm Open Center | Quadrature with Index (Incremental) | 5V | 5V | - | 3 | ROTARY POSITION ENCODER | - | Optical | No | 256 | - | No SVHC | ROHS3 Compliant | - | ||
![]() AEDL-5810-W11 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | 10 | - | - | - | 2016 | AEDL-5 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | Shaft | Quadrature with Index (Incremental) | - | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 2500 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5500#F14 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Chassis Mount, Motors | - | NO | THROUGH HOLE MOUNT | - | 100°C | -40°C | - | 2014 | HEDS | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8543.70.96.50 | 5V | Vertical | 1 | Terminal Pins | 5mm Open Center | Quadrature (Incremental) | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 256 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5505#F06 Broadcom Limited | 26 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount, Motors | Metal | - | - | 5 | - | - | - | 2014 | HEDS | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | Terminal Pins | 1/4 Open Center | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 256 | - | - | ROHS3 Compliant | Lead Free | ||
![]() AEDB-9340-T13C Broadcom Limited | 35 |
| Datasheet | 20 Weeks | Chassis Mount | Chassis Mount, Motors | Module | - | - | 8 | - | - | Bulk | 2016 | AEDB-9340 | - | Active | 3 (168 Hours) | PC Pins | EAR99 | - | 85°C | -10°C | - | - | - | 1 | Terminal Pins | 8mm Open Center | Quadrature with Index (Incremental) | 5V | - | SINGLE, 3 CHANNELS | 6 | ROTARY POSITION ENCODER | - | Optical | No | 2000 | - | - | ROHS3 Compliant | - | ||
![]() HRPG-AD32#59R Broadcom Limited | 5 |
| Datasheet | 12 Weeks | PCB, Through Hole | PCB, Through Hole | Module | - | - | 9 | - | - | - | 2006 | HRPG | - | Active | 1 (Unlimited) | PC Pins | - | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | No | Optical | Yes | 32 | 1M | - | ROHS3 Compliant | Lead Free |