- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Output Type
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Pulses per Revolution
- RoHS Status
- Optoelectronic Device Type
Attribute column
Manufacturer
Broadcom Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Optoelectronic Device Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEDL-5910-T06 Broadcom Limited | In Stock | - | - | 16 Weeks | Cable | - | - | - | - | 5 | - | - | Industrial grade | - | 2016 | AEDL-5 | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 2000 | - | ROHS3 Compliant | ||
![]() AEDL-5810-W12 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | 2016 | AEDL-5 | Active | 3 (168 Hours) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 2500 | - | ROHS3 Compliant | ||
![]() AEDL-5810-J12 Broadcom Limited | In Stock | - | - | 16 Weeks | Cable | - | - | - | - | 5 | - | - | - | - | 2016 | AEDL-5 | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 1024 | - | ROHS3 Compliant | ||
![]() AEDL-5810-U13 Broadcom Limited | In Stock | - | - | 16 Weeks | Cable | - | - | - | - | 5 | - | - | - | - | 2016 | AEDL-5 | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 2048 | - | ROHS3 Compliant | ||
![]() AEDL-5810-Z06 Broadcom Limited | 23 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | Industrial grade | - | 2016 | AEDL-5 | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 5000 | - | ROHS3 Compliant | ||
![]() AEDL-5810-J11 Broadcom Limited | 32 |
| - | 16 Weeks | Cable | - | - | - | - | 5 | - | - | Industrial grade | - | 2016 | AEDL-5 | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 1024 | - | ROHS3 Compliant | ||
![]() AEDL-5810-T13 Broadcom Limited | In Stock | - | - | 16 Weeks | Cable | - | - | - | - | 5 | - | - | - | - | 2016 | AEDL-5 | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 2000 | - | ROHS3 Compliant | ||
![]() HEDS-5500#I14 Broadcom Limited | 18 |
| - | 12 Weeks | - | Chassis Mount, Motors | - | NO | THROUGH HOLE MOUNT | - | 100°C | -40°C | - | - | 2014 | HEDS | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8543.70.96.50 | 5V | Vertical | 1 | Terminal Pins | 5mm Open Center | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 512 | - | ROHS3 Compliant | ||
![]() HEDS-5540#F11 Broadcom Limited | 26 |
| - | 12 Weeks | - | Chassis Mount, Motors | - | NO | THROUGH HOLE MOUNT | - | 100°C | -40°C | - | - | 2014 | HEDS | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8543.70.96.50 | 5V | Vertical | 1 | Terminal Pins | 4mm Open Center | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 256 | - | ROHS3 Compliant | ||
![]() HEDM-5505#J13 Broadcom Limited | 18 |
| - | 12 Weeks | Chassis Mount | Chassis Mount, Motors | - | - | - | 5 | - | - | - | - | 2014 | HEDM | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | Terminal Pins | 8mm Open Center | Quadrature (Incremental) | 5V | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 1024 | - | ROHS3 Compliant | ||
![]() HEDS-5645#H12 Broadcom Limited | 35 |
| - | 12 Weeks | - | Chassis Mount, Motors | - | NO | THROUGH HOLE MOUNT | - | 100°C | -40°C | - | - | 2014 | HEDS | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8543.70.96.50 | 5V | Vertical | 1 | Terminal Pins | 6mm Open Center | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 400 | - | ROHS3 Compliant | ||
![]() AEDL-5810-T06 Broadcom Limited | In Stock | - | - | 16 Weeks | Cable | - | - | - | - | 5 | - | - | - | - | 2016 | AEDL-5 | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 2000 | - | ROHS3 Compliant | ||
![]() AEDL-5810-U12 Broadcom Limited | 16 |
| - | 16 Weeks | Cable | - | - | - | - | 5 | - | - | Industrial grade | - | 2016 | AEDL-5 | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 2048 | - | ROHS3 Compliant | ||
![]() AEDL-5810-U06 Broadcom Limited | In Stock | - | - | 16 Weeks | Cable | - | - | - | - | 5 | - | - | - | - | 2016 | AEDL-5 | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 2048 | - | ROHS3 Compliant | ||
![]() AEDM-5810-U06 Broadcom Limited | In Stock | - | - | 16 Weeks | Cable, Chassis Mount | Chassis Mount, Motors | - | - | - | 5 | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | Right Angle | - | Cable | Hole for Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 2048 | - | ROHS3 Compliant | ||
![]() HEDS-5505#A04 Broadcom Limited | 18 |
| - | 12 Weeks | - | Chassis Mount, Motors | - | NO | THROUGH HOLE MOUNT | - | 100°C | -40°C | - | - | 2014 | HEDS | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8543.70.96.50 | 5V | Vertical | 1 | Terminal Pins | 5/32 Open Center | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 500 | - | ROHS3 Compliant | ||
![]() HEDS-5500#C03 Broadcom Limited | 35 |
| - | 12 Weeks | - | Chassis Mount, Motors | - | NO | THROUGH HOLE MOUNT | - | - | -40°C | - | - | 2014 | HEDS | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8543.70.96.50 | 5V | Vertical | 1 | Terminal Pins | 1/8 Open Center | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 100 | - | ROHS3 Compliant | ||
![]() HEDS-5540#I13 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Chassis Mount, Motors | - | NO | THROUGH HOLE MOUNT | - | 100°C | -40°C | - | - | 2014 | HEDS | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8543.70.96.50 | 5V | Vertical | 1 | Terminal Pins | 8mm Open Center | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 512 | - | ROHS3 Compliant | ||
![]() AEDB-9340-B13C Broadcom Limited | In Stock | - | - | 20 Weeks | Chassis Mount | Chassis Mount, Motors | Module | - | - | 8 | - | - | - | Bulk | 2016 | AEDB-9340 | Active | Not Applicable | PC Pins | EAR99 | - | 85°C | -10°C | - | - | - | 1 | Terminal Pins | 8mm Open Center | Quadrature with Index (Incremental) | 5V | SINGLE, 3 CHANNELS | 6 | ROTARY POSITION ENCODER | - | Optical | No | 1000 | - | ROHS3 Compliant | ||
![]() HRPG-AD32#13R Broadcom Limited | 89 |
| Datasheet | 12 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | 5 | - | - | - | - | 2006 | HRPG | Active | 1 (Unlimited) | PC Pins | EAR99 | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | 5.5V | - | 2 | ROTARY POSITION ENCODER | No | Optical | Yes | 32 | 1M | ROHS3 Compliant |