- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Output Type
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Pulses per Revolution
- RoHS Status
- Optoelectronic Device Type
Attribute column
Manufacturer
Broadcom Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Current Rating | Frequency | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Optoelectronic Device Type | Built in Switch | Encoder Type | On-State Current-Max | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Gap Size | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEDS-5500#E02 Broadcom Limited | 18 |
| - | 12 Weeks | - | - | Chassis Mount, Motors | - | NO | THROUGH HOLE MOUNT | - | - | 100°C | -40°C | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8543.70.96.50 | 5V | Vertical | 1 | - | - | Terminal Pins | 3mm Open Center | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | - | No | 200 | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDM-5810-B06 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEDM-5500#J02 Broadcom Limited | 35 |
| - | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | - | - | - | 5 | - | - | - | - | - | 2014 | HEDM | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | - | - | Terminal Pins | 3mm Open Center | Quadrature (Incremental) | 5V | - | 2 | ROTARY POSITION ENCODER | - | Optical | - | No | 1024 | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5605#H06 Broadcom Limited | 35 |
| - | 12 Weeks | - | - | Chassis Mount, Motors | - | NO | THROUGH HOLE MOUNT | - | - | 100°C | -40°C | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8543.70.96.50 | 5V | Vertical | 1 | - | - | Terminal Pins | 1/4 Open Center | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | - | No | 400 | - | - | - | - | ROHS3 Compliant | - | ||
![]() HRPG-AD16#16F Broadcom Limited | 35 |
| Datasheet | 12 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | 5 | - | - | - | - | - | 2006 | HRPG | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | 0°C | - | 5V | Vertical | - | - | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | - | No | Optical | - | Yes | 16 | 1M | - | - | - | ROHS3 Compliant | - | ||
![]() HEDC-5522-H14 Broadcom Limited | 7 |
| - | 12 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4.5V~5.5V | User Selectable | - | 5mA | - | Connector | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | 2 | - | No | Optical | - | No | 1024 | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-9000#J00 Broadcom Limited | In Stock | - | - | 12 Weeks | - | - | Chassis Mount | - | - | - | - | - | 100°C | -40°C | - | - | - | HEDS | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 5V | Vertical | 1 | - | - | Terminal Pins | Codewheel Not Included | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | - | No | 1024 | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-9720#P55 Broadcom Limited | In Stock | - | - | 16 Weeks | Gold | Chassis Mount, Screw | Chassis Mount | - | - | - | 4 | 2 | - | - | - | Bulk | - | HEDS | e4 | - | Active | 1 (Unlimited) | Through Hole | - | - | 85°C | -40°C | - | - | Vertical | 1 | - | - | Terminal Pins | Codestrip Not Included | Quadrature (Incremental) | 5V | - | 2 | LINEAR POSITION ENCODER | - | Optical | 0.005A | No | 150 LPI | - | 1.7mm | - | - | ROHS3 Compliant | - | ||
![]() HEDG-9000-H13 Broadcom Limited | In Stock | - | - | 8 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Last Time Buy | 1 (Unlimited) | Connector | - | - | 115°C | -40°C | - | 4.5V~5.5V | - | - | - | 500kHz | Connector | 8mm Open Center | Quadrature with Index (Incremental) | - | - | 2 | - | No | Optical | - | No | 1024 | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HEDL-5500#G05 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | - | - | - | 10 | - | - | - | - | - | 2008 | HEDL | - | - | Active | 1 (Unlimited) | Cable | - | - | 100°C | 0°C | 8541.40.80.00 | - | Vertical | 1 | - | - | Cable with Connector | 3/16 Open Center | Quadrature (Incremental) | 5V | - | 2 | OPTOELECTRONIC DEVICE | - | Optical | - | No | 360 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AEDT-9811-B00 Broadcom Limited | 7 |
| - | 12 Weeks | - | Chassis Mount, Through Hole | Chassis Mount | Module | - | - | 5 | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 115°C | -40°C | - | 4.5V~5.5V | User Selectable | - | - | - | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | - | No | 1000 | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDR-8723-100 Broadcom Limited | 23 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2004 | - | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | 85°C | -20°C | - | 4.5V~5.5V | - | - | - | - | Surface Mount (SMD,SMT) | Codewheel Not Included | Differential Voltage | - | - | - | ROTARY POSITION ENCODER | - | Optical | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDT-9140-E00 Broadcom Limited | 7 |
| - | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | Module | - | - | 5 | - | - | - | - | Bulk | - | AEDT-9140 | - | - | Active | 1 (Unlimited) | - | - | - | 115°C | -40°C | - | 5V | - | 1 | - | - | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | 3 | ROTARY POSITION ENCODER | - | Optical | - | No | 200 | - | - | - | - | ROHS3 Compliant | - | ||
![]() HRPG-ASCA#19F Broadcom Limited | 99 | - | Datasheet | 12 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | 5 | - | - | - | - | - | 2006 | HRPG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | - | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | - | No | 120 | 1M | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS37-H39B-B06S Broadcom Limited | In Stock | - | - | 28 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDM-5500#B01 Broadcom Limited | 35 | - | - | 12 Weeks | - | - | Chassis Mount, Motors | - | NO | THROUGH HOLE MOUNT | - | - | 70°C | -40°C | - | - | 2014 | HEDM | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8543.70.96.50 | 5V | Vertical | 1 | - | - | Terminal Pins | 2mm Open Center | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | - | No | 1000 | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDM-5810-A13 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AEDL-5810-A14 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | 2016 | AEDL-5 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEDS-6500#B06 Broadcom Limited | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount, Motors | Module | - | - | - | - | - | - | - | Bulk | 2008 | HEDS | e4 | - | Obsolete | 1 (Unlimited) | Cable | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 100°C | -40°C | - | - | Vertical | 1 | - | - | Cable with Connector | 1/4 Open Center | Quadrature (Incremental) | 5V | - | 2 | ROTARY POSITION ENCODER | - | Optical | - | No | 1000 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AEDL-5810-Z11 Broadcom Limited | 16 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | 2016 | AEDL-5 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | - | No | 5000 | - | - | - | - | ROHS3 Compliant | - |