- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Output Type
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Pulses per Revolution
- RoHS Status
- Optoelectronic Device Type
Attribute column
Manufacturer
Broadcom Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Current Rating | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Optoelectronic Device Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Output Circuit Type | Nominal Supply Voltage (DC) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEDC-5560-Z12 Broadcom Limited | 16 |
| - | 16 Weeks | - | - | - | - | - | 85°C | -40°C | Industrial grade | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | 1 | - | - | Hole for Shaft | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 5000 | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5560-W13 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | 1 | - | - | Hole for Shaft | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 2500 | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5560-J13 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | - | - | AEDC-55xx | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 1 | - | - | - | - | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDR-8711-100 Broadcom Limited | 7 |
| - | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2004 | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | 85°C | -20°C | - | 3.3V 5V | - | - | - | SMD (SMT) Tab | Codewheel Not Included | Digital | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | Programmable | - | - | - | ROHS3 Compliant | - | ||
![]() HRPG-AD16#54F Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | Module | 5 | - | - | - | - | - | 2006 | HRPG | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | - | PC Pin | 6mm Dia Round End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | No | Optical | Yes | 16 | 1M | - | - | ROHS3 Compliant | - | ||
![]() HEDT-9100#C00 Broadcom Limited | 23 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | Module | 5 | 2 | - | - | - | - | - | HEDT | - | Active | 1 (Unlimited) | PC Pins | - | - | 125°C | -40°C | - | - | Vertical | 1 | - | Terminal Pins | Codewheel Not Included | Quadrature (Incremental) | 5V | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 100 | - | Amplifier | 5V | ROHS3 Compliant | - | ||
![]() HRPG-ASCA#11R Broadcom Limited | 35 |
| Datasheet | 12 Weeks | PCB, Through Hole | PCB, Through Hole | - | 9 | - | - | - | - | - | 2006 | HRPG | - | Active | 1 (Unlimited) | PC Pin | - | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | - | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 120 | 1M | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEDS-9731#J54 Broadcom Limited | 7 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | 70°C | -40°C | - | Bulk | - | HEDS | e4 | Active | 1 (Unlimited) | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8543.70.96.50 | 2.8V~5.2V | Right Angle | 1 | - | Terminal Pins | Codewheel Not Included | Quadrature (Incremental) | 5V | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 1024 | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5550-B13 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | - | - | AEDC-55xx | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 1 | - | - | - | - | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5570-T14 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | - | - | AEDC-55xx | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 1 | - | - | - | - | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5570-B13 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | - | - | AEDC-55xx | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 1 | - | - | - | - | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDT-9811-T00 Broadcom Limited | 7 |
| - | 12 Weeks | Chassis Mount, Through Hole | Chassis Mount | Module | 5 | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 115°C | -40°C | - | 4.5V~5.5V | User Selectable | - | - | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 2000 | - | - | - | ROHS3 Compliant | - | ||
![]() AEDB-9340-T13A Broadcom Limited | In Stock | - | - | 20 Weeks | Chassis Mount | Chassis Mount, Motors | Module | 8 | - | - | - | - | Bulk | 2016 | AEDB-9340 | - | Active | 3 (168 Hours) | PC Pins | EAR99 | - | 85°C | -10°C | - | - | - | 1 | - | Terminal Pins | 8mm Open Center | Quadrature with Index (Incremental) | 5V | SINGLE, 3 CHANNELS | 6 | ROTARY POSITION ENCODER | - | Optical | No | 2000 | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5570-W13 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | 1 | - | - | Hole for Shaft | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 2500 | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5560-Z13 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | 1 | - | - | Hole for Shaft | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 5000 | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5520-B03 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | 85°C | -40°C | - | - | - | AEDC-55xx | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HRPG-ASCA#11C Broadcom Limited | 1017 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | 5 | - | - | - | - | - | 2006 | HRPG | - | Active | 1 (Unlimited) | Cable | EAR99 | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Round End | Quadrature (Incremental) | 5.5V | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 120 | 1M | - | - | ROHS3 Compliant | Lead Free | ||
![]() AEDC-5550-Z13 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | 1 | - | - | Hole for Shaft | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 5000 | - | - | - | ROHS3 Compliant | - | ||
![]() HEDR-55L2-BV07 Broadcom Limited | In Stock | - | - | 8 Weeks | Chassis Mount | Chassis Mount, Motors | Metal | 10 | - | - | - | - | Bulk | - | HEDR | - | Obsolete | 1 (Unlimited) | Cable | - | - | 100°C | -40°C | - | - | - | - | 38mA | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | 5V | - | 3 | ROTARY POSITION ENCODER | - | Optical | No | 3000 | - | - | - | RoHS Compliant | - | ||
![]() HRPG-AD16#16R Broadcom Limited | 7 |
| Datasheet | 12 Weeks | PCB, Through Hole | PCB, Through Hole | Module | 5 | - | - | - | - | - | 2006 | HRPG | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Nickel (Ni) | 70°C | 0°C | - | 5V | Vertical | 1 | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | No | Optical | Yes | 16 | 1M | - | - | ROHS3 Compliant | Lead Free |