- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Output Type
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Pulses per Revolution
- RoHS Status
- Optoelectronic Device Type
Attribute column
Manufacturer
Broadcom Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Optoelectronic Device Type | Sensors/Transducers Type | Built in Switch | Encoder Type | On-State Current-Max | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Output Range | Output Interface Type | Operating Current-Max | Nominal Supply Voltage (DC) | Measurement Range-Max | Gap Size | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HRPG-AD16#56C Broadcom Limited | 7 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | - | 5 | - | - | - | - | - | 2006 | HRPG | - | - | Active | 1 (Unlimited) | Cable | EAR99 | Nickel (Ni) | 70°C | 0°C | - | - | 5V | Vertical | 1 | - | Cable with Connector | - | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | No | Optical | - | Yes | 16 | 1M | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AR35-S12 Broadcom Limited | 252 | - | Datasheet | 20 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | 2018 | AR35 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | Surface Mount (SMD,SMT) | - | - | External Magnet, Not Included | Digital | - | - | - | - | - | - | Optical | - | No | Programmable | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AR35-S13 Broadcom Limited | 242 | - | Datasheet | 20 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | 2018 | AR35 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | Surface Mount (SMD,SMT) | - | - | External Magnet, Not Included | Digital | - | - | - | - | - | - | Optical | - | No | Programmable | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AR35-S15 Broadcom Limited | 211 | - | Datasheet | 20 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | 2018 | AR35 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | Surface Mount (SMD,SMT) | - | - | External Magnet, Not Included | Digital | - | - | - | - | - | - | Optical | - | No | Programmable | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HEDR-55L2-BV09 Broadcom Limited | In Stock | - | - | 8 Weeks | Chassis Mount | Chassis Mount, Motors | Module | - | - | 10 | - | - | - | - | Bulk | - | HEDR | - | - | Obsolete | 1 (Unlimited) | Cable | - | - | 100°C | -40°C | - | - | - | - | - | 38mA | Terminal Pins | - | - | 8mm Open Center | Quadrature with Index (Incremental) | 5V | - | 3 | ROTARY POSITION ENCODER | - | - | Optical | - | No | 3000 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AEAT-8800-Q24TR Broadcom Limited | 13000 |
| - | - | - | Surface Mount | - | YES | - | - | - | 125°C | -40°C | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | IT ALSO OPERATES FROM 4.5 TO 5.5V SUPPLY VOLTAGE | - | 5.5V~5.7V | Vertical | - | - | Surface Mount (SMD,SMT) | 5mm | 5 mm | External Magnet, Not Included | SSI | - | - | - | - | ROTARY POSITION SENSOR,HALL EFFECT | - | Magnetic | - | No | 4096 | - | 0.40-4.50V | 3-WIRE INTERFACE | 24mA | - | 360 deg | - | 0.85mm | ROHS3 Compliant | ||
![]() HEDL-5560#B11 Broadcom Limited | In Stock | - | - | 12 Weeks | Chassis Mount | Chassis Mount, Motors | - | - | - | 10 | - | - | - | - | - | 2016 | HEDL | - | - | Active | 1 (Unlimited) | Cable | - | - | 70°C | 0°C | - | 8541.40.80.00 | - | Vertical | - | - | Cable with Connector | - | - | 4mm Open Center | Quadrature (Incremental) | 5V | - | 2 | OPTOELECTRONIC DEVICE | - | - | Optical | - | No | 1000 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HEDC-5560-E14 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | - | - | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | - | - | - | - | Optical | - | No | 1024 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HEDC-5652-B06 Broadcom Limited | 7 |
| - | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | - | - | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | - | - | - | - | Optical | - | No | 1024 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HEDC-5560-B14 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 4.5V~5.5V | User Selectable | - | 5mA | Connector | - | - | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | 3 | - | - | No | Optical | - | No | 1024 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HEDC-5520-B13 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | - | - | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | - | - | - | No | Optical | - | No | 1024 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HEDC-5570-B03 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | - | - | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | - | - | - | - | Optical | - | No | 1024 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AS37-H39B-B13S Broadcom Limited | In Stock | - | - | 28 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | Vertical | - | - | Connector | - | - | Hole for Shaft | Binary (Absolute) | - | - | - | ROTARY POSITION ENCODER | - | - | Optical | - | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AEDR-8710-100 Broadcom Limited | 7 |
| - | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | Industrial grade | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | 85°C | -20°C | - | - | 3.3V 5V | - | - | - | SMD (SMT) Tab | - | - | Codewheel Not Included | Digital | - | - | - | ROTARY POSITION ENCODER | - | - | Optical | - | No | Programmable | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AEDL-5810-W13 Broadcom Limited | 7 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | Industrial grade | - | 2016 | AEDL-5 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | - | Optical | - | No | 2500 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HEDS-5640#E06 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Chassis Mount, Motors | - | NO | THROUGH HOLE MOUNT | - | - | 100°C | -40°C | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8543.70.96.50 | 5V | Vertical | 1 | - | Terminal Pins | - | - | 1/4 Open Center | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | - | Optical | - | No | 200 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HEDS-5500#F02 Broadcom Limited | 35 |
| - | 12 Weeks | Chassis Mount | Chassis Mount, Motors | Metal | - | - | 5 | - | - | - | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | - | - | 70°C | -40°C | - | - | 5V | Vertical | - | - | Terminal Pins | - | - | 3mm Open Center | Quadrature (Incremental) | 5V | - | 2 | - | - | No | Optical | - | No | 256 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AEDT-8011-A14 Broadcom Limited | In Stock | - | - | - | Chassis Mount | Chassis Mount, Motors | - | - | - | - | - | - | - | - | Bulk | 2012 | AEDx-8xxx-xxx | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | - | 5V | - | - | - | Terminal Pins | - | - | 5mm Open Center | Quadrature with Index (Incremental) | - | - | 3 | - | - | No | Optical | - | No | 500 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AEDT-9340-B00 Broadcom Limited | 7 |
| - | 20 Weeks | Chassis Mount | Chassis Mount | - | - | - | 8 | - | - | - | - | Bulk | - | AEDT-9340 | - | - | Active | 1 (Unlimited) | - | - | - | 115°C | -40°C | - | - | 5V | - | 1 | - | Terminal Pins | - | - | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | 6 | ROTARY POSITION ENCODER | - | - | Optical | - | No | 1000 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HEDS-9721#P50 Broadcom Limited | 7 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | 4 | 2 | - | - | - | Bulk | - | HEDS | e4 | - | Active | 1 (Unlimited) | PC Pins | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | Right Angle | 1 | - | Terminal Pins | - | - | Codestrip Not Included | Quadrature (Incremental) | 5V | - | 2 | LINEAR POSITION ENCODER | - | - | Optical | 0.005A | No | 150 LPI | - | - | - | - | 5V | - | 1.7mm | - | ROHS3 Compliant |