- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Output Type
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Pulses per Revolution
- RoHS Status
- Optoelectronic Device Type
Attribute column
Manufacturer
Broadcom Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Optoelectronic Device Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEDL-5645#A06 Broadcom Limited | In Stock | - | Datasheet | - | - | Chassis Mount, Motors | - | - | - | - | 70°C | - | - | 2008 | HEDL | - | Obsolete | 1 (Unlimited) | - | - | - | - | 8541.40.80.00 | 5V | Vertical | 1 | compliant | - | Cable with Connector | 1/4 Open Center | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | OPTOELECTRONIC DEVICE | - | Optical | No | 500 | RoHS Compliant | - | ||
![]() AS37-H39B-K12S Broadcom Limited | In Stock | - | Datasheet | 28 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | Vertical | - | - | - | Connector | Hole for Shaft | Binary (Absolute) | - | - | - | - | No | Optical | No | - | ROHS3 Compliant | - | ||
![]() AS37-H39B-K22S Broadcom Limited | In Stock | - | Datasheet | 28 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | Vertical | - | - | - | Connector | Hole for Shaft | Binary (Absolute) | - | - | - | - | No | Optical | No | - | ROHS3 Compliant | - | ||
![]() HEDR-55L2-BP07 Broadcom Limited | In Stock | - | - | 8 Weeks | Chassis Mount | Chassis Mount, Motors | Metal | - | - | 10 | - | - | Bulk | - | HEDR | - | Obsolete | 1 (Unlimited) | Cable | - | 100°C | -40°C | - | - | - | - | - | 38mA | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | 5V | - | 3 | ROTARY POSITION ENCODER | - | Optical | No | 2500 | RoHS Compliant | - | ||
![]() AEDT-9810-N00 Broadcom Limited | 23 |
| - | 12 Weeks | Chassis Mount, Through Hole | Chassis Mount | Module | - | - | 5 | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 115°C | -40°C | - | 4.5V~5.5V | User Selectable | - | - | - | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 4000 | ROHS3 Compliant | - | ||
![]() AEDT-9810-I00 Broadcom Limited | 23 |
| - | 12 Weeks | Chassis Mount, Through Hole | Chassis Mount | Module | - | - | 5 | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 115°C | -40°C | - | 4.5V~5.5V | User Selectable | - | - | - | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | - | - | No | Optical | No | 512 | ROHS3 Compliant | - | ||
![]() HEDM-5500#J12 Broadcom Limited | 35 |
| - | 12 Weeks | Chassis Mount | Chassis Mount, Motors | - | - | - | 5 | - | - | - | 2014 | HEDM | - | Active | 1 (Unlimited) | Through Hole | EAR99 | 70°C | -40°C | - | - | Vertical | 1 | - | 5mA | Terminal Pins | 6mm Open Center | Quadrature (Incremental) | 5V | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 1024 | ROHS3 Compliant | Lead Free | ||
![]() HEDL-5560-B14 Broadcom Limited | 7 | - | - | 12 Weeks | Chassis Mount | Chassis Mount, Motors | - | - | - | 10 | - | - | - | 2016 | HEDL | - | Active | 1 (Unlimited) | Connector | - | 70°C | 0°C | - | - | Vertical | 1 | - | - | Cable with Connector | 5mm Open Center | Quadrature (Incremental) | 5V | - | 2 | LINEAR POSITION ENCODER | - | Optical | No | 1000 | ROHS3 Compliant | - | ||
![]() HEDM-5605#B06 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Chassis Mount, Motors | - | NO | THROUGH HOLE MOUNT | - | 70°C | -40°C | - | 2014 | HEDM | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8543.70.96.50 | 5V | Vertical | 1 | - | - | Terminal Pins | 1/4 Open Center | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 1000 | ROHS3 Compliant | - | ||
![]() AEDL-5810-B06 Broadcom Limited | In Stock | - | - | 16 Weeks | Cable | - | - | - | - | - | - | - | - | 2016 | AEDL-5 | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDM-5810-T13 Broadcom Limited | In Stock | - | - | 16 Weeks | Cable, Chassis Mount | Chassis Mount, Motors | - | - | - | 5 | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 4.5V~5.5V | Right Angle | - | - | - | Cable | Hole for Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 2000 | ROHS3 Compliant | - | ||
![]() AEDM-5810-U13 Broadcom Limited | In Stock | - | - | 16 Weeks | Cable, Chassis Mount | Chassis Mount, Motors | - | - | - | 5 | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 4.5V~5.5V | Right Angle | - | - | - | Cable | Hole for Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 2048 | ROHS3 Compliant | - | ||
![]() AEDM-5810-U12 Broadcom Limited | In Stock | - | - | 16 Weeks | Cable, Chassis Mount | Chassis Mount, Motors | - | - | - | 5 | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 4.5V~5.5V | Right Angle | - | - | - | Cable | Hole for Shaft | Quadrature with Index (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | 2048 | ROHS3 Compliant | - | ||
![]() HEDS-5645#A12 Broadcom Limited | 18 |
| - | 12 Weeks | - | Chassis Mount, Motors | - | NO | THROUGH HOLE MOUNT | - | 100°C | -40°C | - | 2014 | HEDS | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8543.70.96.50 | 5V | Vertical | 1 | - | - | Terminal Pins | 6mm Open Center | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 500 | ROHS3 Compliant | - | ||
![]() AS37-H39B-K13S Broadcom Limited | In Stock | - | Datasheet | 28 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | Vertical | - | - | - | Connector | Hole for Shaft | Binary (Absolute) | - | - | - | - | No | Optical | No | - | ROHS3 Compliant | - | ||
![]() AS37-H39B-K21S Broadcom Limited | In Stock | - | Datasheet | 28 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | Vertical | - | - | - | Connector | Hole for Shaft | Binary (Absolute) | - | - | - | - | No | Optical | No | - | ROHS3 Compliant | - | ||
![]() AS37-H39B-K06S Broadcom Limited | In Stock | - | Datasheet | 28 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | Vertical | - | - | - | Connector | Hole for Shaft | Binary (Absolute) | - | - | - | - | No | Optical | No | - | ROHS3 Compliant | - | ||
![]() AS37-H39B-B21S Broadcom Limited | In Stock | - | - | 28 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | Vertical | - | - | - | Connector | Hole for Shaft | Binary (Absolute) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | - | ROHS3 Compliant | - | ||
![]() AS37-H39B-B22S Broadcom Limited | In Stock | - | - | 28 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | Vertical | - | - | - | Connector | Hole for Shaft | Binary (Absolute) | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | - | ROHS3 Compliant | - | ||
![]() AEDS-9140-G00 Broadcom Limited | 23 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | Bulk | - | AEDS-9140 | - | Active | 3 (168 Hours) | SMD/SMT | - | 85°C | -20°C | - | 5V | - | - | - | - | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | 2.8V | - | 3 | - | No | Optical | No | 360 | ROHS3 Compliant | - |