- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Output Type
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Pulses per Revolution
- RoHS Status
- Optoelectronic Device Type
Attribute column
Manufacturer
Broadcom Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Orientation | Number of Functions | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Optoelectronic Device Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEDM-5810-A14 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | 2016 | - | Active | 3 (168 Hours) | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AEDM-5810-B13 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | 2016 | - | Active | 3 (168 Hours) | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AEDM-5810-A12 Broadcom Limited | 35 |
| - | 16 Weeks | Screw | - | - | - | - | - | Industrial grade | - | 2016 | - | Active | 3 (168 Hours) | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AEDR-8712-100 Broadcom Limited | 23 |
| - | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | Industrial grade | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | SMD/SMT | 85°C | -20°C | 3.3V 5V | - | - | SMD (SMT) Tab | Codewheel Not Included | Digital | - | - | - | ROTARY POSITION ENCODER | - | Optical | No | Programmable | ROHS3 Compliant | - | ||
![]() AEDC-5570-J14 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | - | AEDC-55xx | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | 1 | - | - | - | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5550-W13 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | 85°C | -40°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | 1 | - | Hole for Shaft | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 2500 | ROHS3 Compliant | - | ||
![]() AEDS-9340-T00 Broadcom Limited | 7 |
| - | 20 Weeks | Chassis Mount | Chassis Mount | Module | 8 | - | - | - | Bulk | - | AEDS-9340 | Active | 1 (Unlimited) | PC Pins | 85°C | -10°C | - | - | 1 | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | 5V | SINGLE, 3 CHANNELS | 6 | ROTARY POSITION ENCODER | - | Optical | No | 2000 | ROHS3 Compliant | - | ||
![]() AEDT-9811-I00 Broadcom Limited | In Stock | - | - | 12 Weeks | Chassis Mount, Through Hole | Chassis Mount | Module | 5 | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 115°C | -40°C | 4.5V~5.5V | User Selectable | - | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | - | - | No | Optical | No | 512 | ROHS3 Compliant | - | ||
![]() AEDC-5550-J14 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | - | AEDC-55xx | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5550-J12 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | - | AEDC-55xx | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | 1 | - | - | - | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5560-T12 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | - | AEDC-55xx | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | 1 | - | - | - | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5550-J13 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | - | AEDC-55xx | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | 1 | - | - | - | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5550-B14 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | - | AEDC-55xx | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | 1 | - | - | - | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDS-9140-C00 Broadcom Limited | 7 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | Bulk | - | AEDS-9140 | Active | 3 (168 Hours) | SMD/SMT | 85°C | -20°C | 5V | - | - | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | 2.8V | - | 3 | - | No | Optical | No | 100 | ROHS3 Compliant | - | ||
![]() AEDT-9140-G00 Broadcom Limited | 23 |
| - | 12 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 5 | - | - | - | Bulk | - | AEDT-9140 | Active | 1 (Unlimited) | - | 115°C | -40°C | 5V | - | 1 | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | - | - | 3 | ROTARY POSITION ENCODER | - | Optical | No | 360 | ROHS3 Compliant | - | ||
![]() AEDC-5570-Z13 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | 85°C | -40°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | 1 | - | Hole for Shaft | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 5000 | ROHS3 Compliant | - | ||
![]() AEDC-5570-T13 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | - | AEDC-55xx | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | 1 | - | - | - | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5560-B12 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | - | AEDC-55xx | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | 1 | - | - | - | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5570-B12 Broadcom Limited | 16 |
| - | 16 Weeks | Screw | - | - | - | - | - | Industrial grade | - | - | AEDC-55xx | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | 1 | - | - | - | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | ROHS3 Compliant | - | ||
![]() AEDC-5560-T13 Broadcom Limited | In Stock | - | - | 16 Weeks | Screw | - | - | - | - | - | - | - | - | AEDC-55xx | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | 1 | - | - | - | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | ROHS3 Compliant | - |