- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Output Type
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Pulses per Revolution
- RoHS Status
- Optoelectronic Device Type
Attribute column
Manufacturer
Broadcom Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Optoelectronic Device Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEDA-3300-BBK Broadcom Limited | In Stock | - | Datasheet | - | - | Chassis Mount, Motors | - | - | 125°C | -40°C | - | - | AEDA-3300 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5V | Vertical | 1 | - | Terminal Pins | 2mm Open Center | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 7500 | - | - | ||
![]() AEDB-9140-A02 Broadcom Limited | In Stock | - | - | - | - | Chassis Mount, Motors | - | - | 85°C | -10°C | - | - | AEDB-9140 | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | 8543.70.96.50 | 5V | - | 1 | compliant | Terminal Pins | 3mm Open Center | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 500 | - | RoHS Compliant | ||
![]() AEDB-9340-L13B Broadcom Limited | In Stock | - | - | - | - | Chassis Mount, Motors | - | - | 85°C | -10°C | - | - | AEDB-9340 | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | 8543.70.96.50 | 5V | - | 1 | compliant | Terminal Pins | 8mm Open Center | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 1250 | - | RoHS Compliant | ||
![]() AEDS-9340-U00 Broadcom Limited | In Stock | - | - | - | - | Chassis Mount | - | - | 85°C | -10°C | - | - | AEDS-9340 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5V | - | 1 | - | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 2048 | - | RoHS Compliant | ||
![]() AEDS-8101-E14 Broadcom Limited | In Stock | - | - | - | - | Chassis Mount, Motors | - | - | - | - | - | - | AEDx-8xxx-xxx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 5V | - | - | - | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | - | - | - | - | - | Optical | No | 200 | - | - | ||
![]() AEDT-8101-E14 Broadcom Limited | In Stock | - | - | - | - | Chassis Mount, Motors | - | - | - | - | - | - | AEDx-8xxx-xxx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5V | - | - | - | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | - | - | - | - | - | Optical | No | 200 | - | - | ||
![]() HEDB-9100-I12 Broadcom Limited | In Stock | - | - | - | - | Chassis Mount, Motors | - | - | 100°C | -40°C | - | 2010 | HEDB-9100 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5V | - | 1 | compliant | Terminal Pins | 6mm Open Center | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 512 | - | RoHS Compliant | ||
![]() HEDB-9140-C06 Broadcom Limited | In Stock | - | - | - | - | Chassis Mount, Motors | - | - | - | -40°C | - | - | HEDB-9140 | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8543.70.96.50 | 5V | - | 1 | compliant | Terminal Pins | 1/4 Open Center | Quadrature with Index (Incremental) | - | SINGLE, 3 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 100 | - | RoHS Compliant | ||
![]() HEDR-5420-ES211 Broadcom Limited | In Stock | - | - | - | - | Chassis Mount, Motors | - | - | 85°C | - | - | - | HEDR | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8543.70.96.50 | 5V | Vertical | 1 | compliant | Terminal Pins | 4mm Open Center | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 200 | - | RoHS Compliant | ||
![]() AS33-M50M-K73 Broadcom Limited | In Stock | - | Datasheet | 36 Weeks | - | Chassis Mount, Motors | - | - | - | - | - | - | AS33-M50M | Active | - | - | - | - | - | - | - | 7V~12.5V | Vertical | - | - | Connector | External Magnet, Not Included | RS-485 | - | - | - | - | - | Magnetic | No | - | - | ROHS3 Compliant | ||
![]() AS22-M560-4T12 Broadcom Limited | 5000 |
| - | 28 Weeks | - | Chassis Mount | - | - | - | - | - | - | AS22 | Active | Not Applicable | - | - | - | - | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | Hole for Shaft | Voltage | - | - | - | - | - | Incremental | No | 2000 | - | ROHS3 Compliant | ||
![]() HRPG-AD16#59F Broadcom Limited | 14 |
| Datasheet | 12 Weeks | - | Panel, PCB Through Hole | - | - | 70°C | - | - | 2006 | HRPG | Active | 1 (Unlimited) | - | EAR99 | Nickel (Ni) | - | - | 8543.70.96.50 | 5V | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | No | Optical | Yes | 16 | 1M | ROHS3 Compliant | ||
![]() HRPG-AD32#53R Broadcom Limited | 7 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | - | - | 70°C | - | - | 2006 | HRPG | Active | 1 (Unlimited) | - | EAR99 | Nickel (Ni) | - | - | 8543.70.96.50 | 5V | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | No | Optical | Yes | 32 | 1M | ROHS3 Compliant | ||
![]() HRPG-AD32#54R Broadcom Limited | 18 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | - | - | 70°C | - | - | 2006 | HRPG | Active | 1 (Unlimited) | - | EAR99 | Nickel (Ni) | - | - | 8543.70.96.50 | 5V | Vertical | 1 | - | PC Pin | 6mm Dia Round End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | No | Optical | Yes | 32 | 1M | ROHS3 Compliant | ||
![]() AS33-M50M-S54 Broadcom Limited | In Stock | - | Datasheet | 36 Weeks | - | Chassis Mount, Motors | - | - | - | - | - | - | AS33-M50M | Active | - | - | - | - | - | - | - | 4.5V~5.5V | Vertical | - | - | Connector | External Magnet, Not Included | SSI | - | - | - | - | - | Magnetic | No | - | - | ROHS3 Compliant | ||
![]() AS33-M50M-S53 Broadcom Limited | In Stock | - | Datasheet | 36 Weeks | - | Chassis Mount, Motors | - | - | - | - | - | - | AS33-M50M | Active | - | - | - | - | - | - | - | 4.5V~5.5V | Vertical | - | - | Connector | External Magnet, Not Included | SSI | - | - | - | - | - | Magnetic | No | - | - | ROHS3 Compliant | ||
![]() AS22-M570-4A12 Broadcom Limited | 239 |
| - | 28 Weeks | - | Chassis Mount | - | - | - | - | - | - | AS22 | Active | Not Applicable | - | - | - | - | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | Hole for Shaft | Differential Voltage | - | - | - | - | - | Incremental | No | 500 | - | ROHS3 Compliant | ||
![]() AEDS-9340-W00 Broadcom Limited | 23 |
| - | 20 Weeks | Chassis Mount | Chassis Mount | Module | 8 | - | - | Bulk | 2007 | AEDS-9340 | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -10°C | - | - | - | 1 | - | Terminal Pins | Codewheel Not Included | Quadrature with Index (Incremental) | 5V | SINGLE, 3 CHANNELS | 6 | ROTARY POSITION ENCODER | - | Optical | No | 2500 | - | ROHS3 Compliant | ||
![]() HRPG-AD32#53F Broadcom Limited | 1100 | - | Datasheet | 12 Weeks | - | Panel, PCB Through Hole | - | - | 70°C | - | - | 2006 | HRPG | Active | 1 (Unlimited) | - | EAR99 | Nickel (Ni) | - | - | 8543.70.96.50 | 5V | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | No | Optical | Yes | 32 | 1M | ROHS3 Compliant | ||
![]() HRPG-AS16#17F Broadcom Limited | 18 |
| Datasheet | 12 Weeks | - | Panel, PCB Through Hole | - | - | 70°C | - | - | 2006 | HRPG | Active | 1 (Unlimited) | - | EAR99 | Nickel (Ni) | - | - | 8543.70.96.50 | 5V | Vertical | 1 | - | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 16 | 1M | ROHS3 Compliant |