- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Output Type
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Pulses per Revolution
- RoHS Status
- Optoelectronic Device Type
Attribute column
Manufacturer
Broadcom Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Termination Style | Actuator Type | Output Type | Configuration | Optoelectronic Device Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS22-M570-4T12 Broadcom Limited | 227 |
| - | 28 Weeks | Chassis Mount | - | - | - | AS22 | Active | Not Applicable | - | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | Hole for Shaft | Differential Voltage | - | - | - | Incremental | No | 2000 | - | ROHS3 Compliant | ||
![]() AS33-M50M-K73 Broadcom Limited | In Stock | - | Datasheet | 36 Weeks | Chassis Mount, Motors | - | - | - | AS33-M50M | Active | - | - | - | - | 7V~12.5V | Vertical | - | - | Connector | External Magnet, Not Included | RS-485 | - | - | - | Magnetic | No | - | - | ROHS3 Compliant | ||
![]() AS33-M50M-B73 Broadcom Limited | In Stock | - | Datasheet | 36 Weeks | Chassis Mount, Motors | - | - | - | AS33-M50M | Active | - | - | - | - | 7V~12.5V | Vertical | - | - | Connector | External Magnet, Not Included | BiSS-C | - | - | - | Magnetic | No | - | - | ROHS3 Compliant | ||
![]() AS22-M530-5T12 Broadcom Limited | 7 |
| - | 28 Weeks | Chassis Mount | - | - | - | AS22 | Active | Not Applicable | - | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | Hole for Shaft | Differential Voltage | - | - | - | Incremental | No | 2000 | - | ROHS3 Compliant | ||
![]() HRPG-ASCA#53F Broadcom Limited | 18 | - | Datasheet | 12 Weeks | Panel, PCB Through Hole | 70°C | - | 2006 | HRPG | Active | 1 (Unlimited) | EAR99 | Nickel (Ni) | 8543.70.96.50 | 5V | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | No | 120 | 1M | ROHS3 Compliant | ||
![]() AEDS-8001-E14 Broadcom Limited | In Stock | - | - | - | Chassis Mount, Motors | - | - | - | AEDx-8xxx-xxx | Obsolete | 3 (168 Hours) | - | - | - | 5V | - | - | - | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | - | - | - | Optical | No | 200 | - | - | ||
![]() AEDB-9140-F14 Broadcom Limited | In Stock | - | - | - | Chassis Mount, Motors | 85°C | -10°C | - | AEDB-9140 | Obsolete | 3 (168 Hours) | EAR99 | - | 8543.70.96.50 | 5V | - | 1 | compliant | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | SINGLE, 3 CHANNELS | ROTARY POSITION ENCODER | - | Optical | No | 256 | - | RoHS Compliant | ||
![]() AEDT-8101-E11 Broadcom Limited | In Stock | - | - | - | Chassis Mount, Motors | - | - | - | AEDx-8xxx-xxx | Obsolete | 1 (Unlimited) | - | - | - | 5V | - | - | - | Terminal Pins | 4mm Open Center | Quadrature with Index (Incremental) | - | - | - | Optical | No | 200 | - | - | ||
![]() HEDB-9140-A14 Broadcom Limited | In Stock | - | - | - | Chassis Mount, Motors | 100°C | -40°C | - | HEDB-9140 | Obsolete | 1 (Unlimited) | EAR99 | - | 8543.70.96.50 | 5V | - | 1 | compliant | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | SINGLE, 3 CHANNELS | ROTARY POSITION ENCODER | - | Optical | No | 500 | - | RoHS Compliant | ||
![]() HEDB-9100-K13 Broadcom Limited | In Stock | - | - | - | Chassis Mount, Motors | 100°C | -40°C | - | HEDB-9100 | Obsolete | 1 (Unlimited) | EAR99 | - | - | 5V | - | 1 | compliant | Terminal Pins | 8mm Open Center | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | No | 96 | - | RoHS Compliant | ||
![]() AEDT-8111-E14 Broadcom Limited | In Stock | - | - | - | Chassis Mount, Motors | - | - | 2011 | AEDx-8xxx-xxx | Obsolete | 1 (Unlimited) | - | - | - | 5V | - | - | - | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | - | - | - | Optical | No | 200 | - | - | ||
![]() HEDR-5420-ES203 Broadcom Limited | In Stock | - | - | - | Chassis Mount, Motors | 85°C | - | - | HEDR | Obsolete | 1 (Unlimited) | EAR99 | - | 8543.70.96.50 | 5V | Vertical | 1 | compliant | Terminal Pins | 1/8 Open Center | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | No | 200 | - | RoHS Compliant | ||
![]() AEDA-3300-BAC Broadcom Limited | In Stock | - | Datasheet | - | Chassis Mount, Motors | 125°C | -40°C | - | AEDA-3300 | Obsolete | 1 (Unlimited) | - | - | - | 5V | Vertical | 1 | compliant | Terminal Pins | 2mm Open Center | Quadrature with Index (Incremental) | SINGLE, 3 CHANNELS | ROTARY POSITION ENCODER | - | Optical | No | 2048 | - | RoHS Compliant | ||
![]() AEDA-3300-BB7 Broadcom Limited | In Stock | - | Datasheet | - | Chassis Mount, Motors | 125°C | -40°C | - | AEDA-3300 | Obsolete | 1 (Unlimited) | - | - | - | 5V | Vertical | 1 | compliant | Terminal Pins | 2mm Open Center | Quadrature with Index (Incremental) | SINGLE, 3 CHANNELS | ROTARY POSITION ENCODER | - | Optical | No | 6000 | - | RoHS Compliant | ||
![]() AEDA-3300-BC1 Broadcom Limited | In Stock | - | Datasheet | - | Chassis Mount, Motors | 125°C | -40°C | - | AEDA-3300 | Obsolete | 1 (Unlimited) | - | - | - | 5V | Vertical | 1 | - | Terminal Pins | 2mm Open Center | Quadrature with Index (Incremental) | SINGLE, 3 CHANNELS | ROTARY POSITION ENCODER | - | Optical | No | 10000 | - | - | ||
![]() HRPG-AD32#51C Broadcom Limited | 7 |
| Datasheet | 12 Weeks | Panel Mount | 70°C | - | 2006 | HRPG | Active | 1 (Unlimited) | EAR99 | Nickel (Ni) | 8543.70.96.50 | 5V | Vertical | 1 | - | Cable with Connector | 6mm Dia Round End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | No | Optical | Yes | 32 | 1M | ROHS3 Compliant | ||
![]() HRPG-ASCA#53C Broadcom Limited | 18 |
| Datasheet | 12 Weeks | Panel Mount | 70°C | - | 2006 | HRPG | Active | 1 (Unlimited) | EAR99 | Nickel (Ni) | 8543.70.96.50 | 5V | Vertical | 1 | - | Cable with Connector | 6mm Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | No | 120 | 1M | ROHS3 Compliant | ||
![]() HRPG-AS32#56F Broadcom Limited | 18 |
| Datasheet | 12 Weeks | Panel, PCB Through Hole | 70°C | - | 2006 | HRPG | Active | 1 (Unlimited) | EAR99 | Nickel (Ni) | 8543.70.96.50 | 5V | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | No | 32 | 1M | ROHS3 Compliant | ||
![]() HRPG-AD32#59F Broadcom Limited | 18 |
| Datasheet | 12 Weeks | Panel, PCB Through Hole | 70°C | - | 2006 | HRPG | Active | 1 (Unlimited) | EAR99 | Nickel (Ni) | 8543.70.96.50 | 5V | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | No | Optical | Yes | 32 | 1M | ROHS3 Compliant | ||
![]() AS22-M570-4G12 Broadcom Limited | 5000 |
| - | 28 Weeks | Chassis Mount | - | - | - | AS22 | Active | Not Applicable | - | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | Hole for Shaft | Differential Voltage | - | - | - | Incremental | No | 360 | - | ROHS3 Compliant |