- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Output Type
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Pulses per Revolution
- RoHS Status
- Optoelectronic Device Type
Attribute column
Manufacturer
Broadcom Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | HTS Code | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Termination Style | Actuator Type | Output Type | Configuration | Optoelectronic Device Type | Encoder Type | Detent | Pulses per Revolution | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS22-M570-4J12 Broadcom Limited | 5000 |
| - | 28 Weeks | Chassis Mount | - | - | - | - | - | - | AS22 | Active | Not Applicable | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | Hole for Shaft | Differential Voltage | - | - | Incremental | No | 1024 | ROHS3 Compliant | ||
![]() AS22-M570-4G14 Broadcom Limited | 7 |
| - | 28 Weeks | Chassis Mount | - | - | - | - | - | - | AS22 | Active | Not Applicable | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | Hole for Shaft | Differential Voltage | - | - | Incremental | No | 360 | ROHS3 Compliant | ||
![]() AS22-M532-5A14 Broadcom Limited | 7 |
| - | 28 Weeks | Chassis Mount | - | - | - | - | - | - | AS22 | Active | Not Applicable | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | 5mm Open Center | Differential Voltage | - | - | Incremental | No | 500 | ROHS3 Compliant | ||
![]() AS22-M530-5G14 Broadcom Limited | 7 |
| - | 28 Weeks | Chassis Mount | - | - | - | - | - | - | AS22 | Active | Not Applicable | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | Hole for Shaft | Differential Voltage | - | - | Incremental | No | 360 | ROHS3 Compliant | ||
![]() AS35-M23S-B12S Broadcom Limited | 7 |
| - | 24 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AR35-L80E-PB01 Broadcom Limited | 2449 |
| - | 24 Weeks | Surface Mount | - | - | - | - | - | - | AR35 | Active | 3 (168 Hours) | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | Surface Mount (SMD,SMT) | External Magnet, Not Included | Digital | - | - | Optical | No | Programmable | ROHS3 Compliant | ||
![]() AS22-M560-4A12 Broadcom Limited | 7 |
| - | 28 Weeks | Chassis Mount | - | - | - | - | - | - | AS22 | Active | Not Applicable | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | Hole for Shaft | Voltage | - | - | Incremental | No | 500 | ROHS3 Compliant | ||
![]() AEAT-8811-Q24TR Broadcom Limited | 415 | - | - | 20 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AS22-M570-4B14 Broadcom Limited | In Stock | - | - | 28 Weeks | Chassis Mount | - | - | - | - | - | - | AS22 | Active | Not Applicable | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | Hole for Shaft | Differential Voltage | - | - | Incremental | No | 1000 | ROHS3 Compliant | ||
![]() AEDS-8101-H14 Broadcom Limited | In Stock | - | - | - | Chassis Mount, Motors | - | - | - | - | - | - | AEDx-8xxx-xxx | Obsolete | 3 (168 Hours) | - | - | 5V | - | - | - | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | - | - | Optical | No | 400 | - | ||
![]() AEDS-8111-H14 Broadcom Limited | In Stock | - | - | - | Chassis Mount, Motors | - | - | - | - | - | - | AEDx-8xxx-xxx | Obsolete | 3 (168 Hours) | - | - | 5V | - | - | - | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | - | - | Optical | No | 400 | - | ||
![]() HEDR-55L1-BY07 Broadcom Limited | In Stock | - | - | - | Chassis Mount, Motors | - | - | - | - | - | 2013 | HEDR | Obsolete | 1 (Unlimited) | - | - | 5V | - | - | - | Terminal Pins | 5mm Open Center | Quadrature with Index (Incremental) | - | - | Optical | No | 3600 | - | ||
![]() AS33-M50M-B74 Broadcom Limited | In Stock | - | Datasheet | 36 Weeks | Chassis Mount, Motors | - | - | - | - | - | - | AS33-M50M | Active | - | - | - | 7V~12.5V | Vertical | - | - | Connector | External Magnet, Not Included | BiSS-C | - | - | Magnetic | No | - | ROHS3 Compliant | ||
![]() AS33-M50M-S74 Broadcom Limited | In Stock | - | Datasheet | 36 Weeks | Chassis Mount, Motors | - | - | - | - | - | - | AS33-M50M | Active | - | - | - | 7V~12.5V | Vertical | - | - | Connector | External Magnet, Not Included | SSI | - | - | Magnetic | No | - | ROHS3 Compliant | ||
![]() AS22-M560-4G14 Broadcom Limited | 23 |
| - | 28 Weeks | Chassis Mount | - | - | - | - | - | - | AS22 | Active | Not Applicable | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | Hole for Shaft | Voltage | - | - | Incremental | No | 360 | ROHS3 Compliant | ||
![]() AR35-L80E Broadcom Limited | 559 | - | - | 24 Weeks | Surface Mount | - | - | - | - | - | - | AR35 | Active | 3 (168 Hours) | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | Surface Mount (SMD,SMT) | External Magnet, Not Included | Digital | - | - | Optical | No | Programmable | ROHS3 Compliant | ||
![]() AS22-M522-5I01 Broadcom Limited | 7 |
| - | 28 Weeks | Chassis Mount | - | - | - | - | - | - | AS22 | Active | Not Applicable | - | - | 4.5V~5.5V | User Selectable | - | - | Connector | 2mm Open Center | Voltage | - | - | Incremental | No | 512 | ROHS3 Compliant | ||
![]() AS35-M23S-B14S Broadcom Limited | 23 |
| - | 24 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AEDB-9340-L13C Broadcom Limited | In Stock | - | - | - | Chassis Mount, Motors | - | - | 85°C | -10°C | - | - | AEDB-9340 | Obsolete | 3 (168 Hours) | EAR99 | 8543.70.96.50 | 5V | - | 1 | compliant | Terminal Pins | 8mm Open Center | Quadrature with Index (Incremental) | SINGLE, 3 CHANNELS | ROTARY POSITION ENCODER | Optical | No | 1250 | RoHS Compliant | ||
![]() AEDB-9140-A05 Broadcom Limited | In Stock | - | - | - | Chassis Mount, Motors | NO | THROUGH HOLE MOUNT | 85°C | -10°C | - | - | AEDB-9140 | Obsolete | 3 (168 Hours) | - | - | 5V | - | 1 | compliant | Terminal Pins | 3/16 Open Center | Quadrature with Index (Incremental) | SINGLE, 3 CHANNELS | ROTARY POSITION ENCODER | Optical | No | 500 | RoHS Compliant |