- Moisture Sensitivity Level (MSL)
- Part Status
- Mounting Type
- Package / Case
- RoHS Status
- Packaging
- Published
- HTS Code
- ECCN Code
- Supply Voltage-Max (Vsup)
- Surface Mount
- Number of Functions
Attribute column
Manufacturer
Broadcom Optical Sensors - Ambient Light, IR, UV Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Case Code (Metric) | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Configuration | Output Current | Viewing Angle | Max Voltage Rating (DC) | Max Output Voltage | Response Time | Rise Time | Fall Time (Typ) | Wavelength - Peak | Sensing Distance | Settling Time | Max Frequency | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Peak Wavelength | Ambient Temperature Range High | Output Range | Accuracy-Max | Dark Current | Operating Wavelength-Nom | Proximity Detection | Measurement Range-Max | Measurement Range-Min | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APDS-9005-020 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | Active | 3 (168 Hours) | 6 | SMD/SMT | - | Ambient | - | - | - | 8542.39.00.01 | 1.8V~5.5V | DUAL | - | - | 1 | 3V | - | - | - | - | - | - | - | - | Current | - | 5.5V | - | - | - | - | - | - | - | - | 40μA | - | - | - | - | 5ms | 5 ms | 500 nm | - | - | - | - | 5.5V | 1.8V | - | - | - | - | - | 300nA | - | No | - | - | 550μm | - | 1.6mm | 1.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APDS-9900 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD, No Lead | - | 8 | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | - | Active | 3 (168 Hours) | - | - | EAR99 | Ambient | - | - | IT HAS A RESPONSE TIME OF 0.00002 MS | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.94mm | - | 2.36 mm | I2C | - | 3V | - | - | - | - | - | - | - | - | 20mA | - | - | - | 20000 μs | 1μs | 300 ns | - | 850 nm | - | - | - | 3.6V | 2.5V | - | - | - | - | - | - | - | Yes | 0.5 mm | 0.5 mm | - | - | - | - | 1.35mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() APDS-9960 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | - | Industrial grade | - | -30°C~85°C | Tape & Reel (TR) | 2005 | - | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.94mm | - | 2.36 mm | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mm | - | - | - | 3.6V | 2.4V | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 1.35mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() APDS-9300-020 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2008 | - | Active | 3 (168 Hours) | 6 | SMD/SMT | - | Ambient | - | - | - | 8542.39.00.01 | 2.4V~3V | DUAL | - | - | 1 | 2.5V | - | - | - | - | - | - | - | - | I2C | - | 3V | - | - | - | - | - | 240μA | 600μA | - | 20mA | - | 3V | 3.8V | - | 300ns | 300 ns | 640 nm | - | - | - | - | 3V | 2.4V | - | - | 85°C | - | - | 5μA | - | No | - | - | 550μm | - | 2.6mm | 2.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APDS-9306-065 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 6-SMD Module | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | yes | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | 8542.39.00.01 | 1.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | 85μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | No | - | - | 750μm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() APDS-9190 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | - | Industrial grade | 3.3V | -30°C~85°C | Tape & Reel (TR) | 2005 | - | Active | 3 (168 Hours) | - | - | EAR99 | IR | - | - | - | - | 2.5V~3.6V | - | - | - | - | - | - | 175μA | - | - | - | 3.94mm | - | 2.36 mm | I2C | 20mA | - | - | - | - | - | - | - | 175μA | Digital | 20mA | - | - | - | - | - | - | - | 100 mm | - | 400kHz | Optical | 3.6V | 2.5V | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 1.35mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() APDS-9006-020 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Ambient | - | - | - | - | 2.4V~5.5V | SINGLE | PIN/PEG | - | 1 | 3V | - | - | - | - | 3216 | - | 1206 | - | Current | - | 5.5V | - | - | - | - | - | - | - | - | 40μA | - | 5.5V | - | - | 5ms | 5 ms | 500 nm | - | 10 ms | - | - | 5.5V | 2.4V | - | - | - | - | - | 300nA | - | No | - | - | 1.1mm | - | 1.6mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APDS-9008-020 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | Active | 3 (168 Hours) | 6 | SMD/SMT | - | Ambient | - | - | - | - | 1.6V~5.5V | DUAL | - | 260 | 1 | 1.8V | - | - | 40 | - | - | - | - | - | Current | - | - | - | - | - | - | - | - | 42μA | - | 40μA | - | - | - | - | 5ms | 5 ms | 565 nm | - | - | - | - | 5.5V | 1.6V | - | - | - | - | - | 300nA | - | No | - | - | 550μm | - | 1.5mm | 1.6mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() APDS-9301-020 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2010 | - | Obsolete | 3 (168 Hours) | - | - | EAR99 | Ambient | - | - | - | 8542.39.00.01 | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 3.6V | - | - | - | - | - | - | 600μA | - | 20mA | - | - | - | - | 300ns | 300 ns | - | - | - | - | - | 3.6V | 2.7V | PLASTIC | - | - | 0.4V | - | - | - | No | - | - | 550μm | - | 2.6mm | 2.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() APDS-9007-020 Broadcom Limited | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 6-Pin ChipLED | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Ambient | 85°C | -40°C | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | Current | - | 3.6V | - | - | 5V | 3.6V | 2V | - | 230μA | - | 30μA | - | 3.6V | - | - | 200μs | 200 μs | - | - | - | - | - | 3.6V | 2V | - | 560 nm | - | - | - | - | - | No | - | - | 800μm | - | 2.4mm | 2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APDS-9930-200 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.94mm | - | 2.36 mm | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3% | - | - | Yes | - | - | - | - | - | - | 1.35mm | - | - | ROHS3 Compliant | - | ||
![]() APDS-9930 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.94mm | - | 2.36 mm | I2C | - | 2.5V | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | 300ns | 300 ns | - | 100 mm | - | - | - | 3.6V | 2.2V | - | - | - | - | 3% | - | - | Yes | - | - | - | - | - | - | 1.35mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() APDS-9003-020 Broadcom Limited | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | 5.5V | - | - | - | - | - | - | 2.5mA | - | 19μA | 90 ° | - | - | - | 950μs | 800 ns | 620 nm | - | - | - | - | 5.5V | 2.4V | - | - | - | - | - | 50μA | - | No | - | - | - | - | - | 1.6mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() APDS-9004-020 Broadcom Limited | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | Current | - | 2.4V | - | - | - | - | - | - | - | - | 19μA | - | - | - | - | 950μs | 800 μs | 620 nm | - | 3.5 ms | - | - | 5.5V | 2.4V | - | - | - | - | - | - | 620 nm | No | - | - | 1.1mm | - | 1.6mm | 3.2mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() APDS-9901 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD, No Lead | - | 8 | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | - | Active | 3 (168 Hours) | - | - | EAR99 | Ambient | - | - | IT HAS A RESPONSE TIME OF 0.00002 MS | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.94mm | - | 2.36 mm | I2C | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | 20000 μs | 1μs | 300 ns | - | 850 nm | - | - | - | 3.6V | 2.5V | - | - | - | - | - | - | - | Yes | 0.5 mm | 0.5 mm | - | - | - | - | 1.35mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() APDS-9950 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | - | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | 2.5V~3.5V | - | - | - | - | - | - | - | - | - | - | 3.94mm | - | 2.36 mm | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5V | 2.5V | - | - | - | - | 3% | - | - | Yes | - | - | - | - | - | - | 1.35mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() APDS-9500 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 18-SMD Module | YES | - | - | Commercial grade | - | -20°C~70°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 18 | - | - | Ambient, Gesture | - | - | - | 8542.39.00.01 | 2.8V~3.3V | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | R-XXSS-N18 | - | - | - | - | I2C, SPI | - | - | 3.6V | 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 6.83mm | 3.72mm | - | - | - | RoHS Compliant | - | ||
![]() APDS-9303-020 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2009 | - | Obsolete | 3 (168 Hours) | 6 | - | EAR99 | Ambient | - | - | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3.3V | - | - | 40 | - | - | - | - | - | SMBus | - | - | - | - | - | - | - | - | 600μA | - | 20mA | - | - | 3.8V | - | 300ns | 300 ns | - | - | - | - | - | 3.6V | 2.7V | - | - | - | - | - | - | - | No | - | - | 550μm | - | 2.6mm | 2.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() APDS-9130-200 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | - | Active | 3 (168 Hours) | - | - | - | IR | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | - | - | 4.94mm | - | 3.36 mm | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mm | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() APDS-9250 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | Active | 3 (168 Hours) | 6 | - | - | Ambient | - | - | - | 8542.39.00.01 | 1.7V~3.6V | DUAL | - | - | 1 | 2.8V | 0.65mm | - | - | S-PDSO-N6 | - | - | - | - | I2C | - | - | 3.6V | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 0.75mm | - | 2mm | - | - | - | ROHS3 Compliant | - |