- Active Area
- Mounting Type
- Operating Temperature
- Package / Case
- Current - Dark (Typ)
- Color - Enhanced
- Spectral Range
- Voltage - DC Reverse (Vr) (Max)
- Wavelength
- Diode Type
- Series
- Response Time
Attribute column
Manufacturer
Broadcom Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Base Product Number | Brand | Case Code - in | Case Code - mm | Dimensions | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Package Type | Part # Aliases | Product Status | RoHS | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Pin Count | Termination Style | Lead Pitch | Lead Length | Diode Type | Power Dissipation | Viewing Angle | Forward Current | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Forward Voltage | Terminal Type | Product Type | Wavelength | Peak Wavelength | Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Element Type | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Product Category | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFBR-S4N66P014M Broadcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | - 20 C | - | - | SMD/SMT | - | - | - | - | - | - | 32 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 420 nm | - | 8.6 uA | - | - | - | Photodiode Arrays | - | - | - | - | - | - | - | - | ||
![]() AFBR-S4K33C0135L Broadcom Limited | In Stock | - | - | - | Surface Mount | 12-WFBGA, CSPBGA | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 60°C | - | AFBR | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | - | 30.25 V | - | - | Solder | - | 430nm | - | - | - | - | 9mm2 | - | - | 85nA, 349nA, 636nA | - | - | - | - | - | - | - | ||
![]() AFBR-S4K11P6425B Broadcom Limited | In Stock | - | - | - | Socketable | Module | - | - | Broadcom / Avago | - | - | - | 1 | - | Broadcom Limited | - | Broadcom Limited | - | - | - | - | Bulk | - | - | Active | Details | - | - | -40°C ~ 60°C | - | AFBR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 V | - | - | - | - | 430nm | - | - | - | - | 1mm2 | - | - | - | - | - | Broadcom Limited | - | - | - | - | ||
![]() AFBR-S4N66P024M Broadcom Limited | In Stock | - | - | - | Surface Mount | Array - 16 Element | - | - | Broadcom / Avago | - | - | - | 100 | - | Broadcom Limited | + 60 C | Broadcom Limited | 0 C | - | - | SMD/SMT | Tray | - | - | Active | Details | - | 32.5 V | 0°C ~ 60°C | - | AFBR | - | - | - | - | - | - | Development Tools | - | - | - | - | - | - | - | - | - | - | - | 32.5 V | - | - | - | Optical Sensor Development Tools | 420nm | 420 nm | - | 8.6 uA | 360nm ~ 900nm | 36.00mm2 | - | Avalanche Photodiodes | 8.6μA | - | - | Optical Sensor Development Tools | - | - | - | - | ||
![]() AFBR-S4K33C0115B Broadcom Limited | In Stock | - | - | - | Surface Mount | 12-WFBGA, CSPBGA | - | - | Broadcom / Avago | - | - | - | 100 | - | Broadcom Limited | - | Broadcom Limited | - | - | - | - | Bulk | - | - | Active | Details | - | - | -40°C ~ 60°C | - | AFBR | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | 630ps | 28 V | - | - | - | - | 430nm | - | - | - | - | 9mm2 | - | - | 80nA, 190nA | - | - | Broadcom Limited | - | - | - | - | ||
![]() AFBR-S4K33P6447L Broadcom Limited | In Stock | - | - | - | Socketable | Module | - | - | Broadcom / Avago | - | - | - | 1 | - | Broadcom Limited | - | Broadcom Limited | - | - | - | - | Bulk | - | - | Active | Details | - | - | -40°C ~ 60°C | - | AFBR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.25 V | - | - | - | - | 430nm | - | - | - | - | 9mm2 | - | - | - | - | - | Broadcom Limited | - | - | - | - | ||
![]() AFBR-S4N33C013 Broadcom Limited | In Stock | - | - | - | Surface Mount | 9-UBGA, CSPBGA | 9 | AFBR-S4N33C013 | Broadcom / Avago | - | - | 3.14 x 3.14mm | 500 | - | Broadcom Limited | + 85 C | Broadcom Limited | - 40 C | Yes | - | SMD/SMT | - | CSP | - | Active | Details | - | - | -40°C ~ 85°C | MouseReel | AFBR | - | - | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | 26.9 V | - | - | - | Photodiodes | 420nm | 420 nm | - | 0.3 uA | 300nm ~ 900nm | 9mm2 | Photomultiplier | Avalanche Photodiodes | 300nA | Ultraviolet (UV) | - | Photodiodes | - | 3.1mm | 3.1mm | - | ||
![]() AFBR-S4K33P6435L Broadcom Limited | In Stock | - | - | - | Socketable | Module | - | - | Broadcom / Avago | - | - | - | 1 | - | Broadcom Limited | + 60 C | Broadcom Limited | - 40 C | - | - | - | Bulk | - | - | Active | Details | - | - | -40°C ~ 60°C | - | AFBR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.25 V | - | - | - | - | 430nm | 430 nm | - | - | - | 9mm2 | - | Photodiodes | - | - | - | Broadcom Limited | - | - | - | - | ||
![]() SFH250 Broadcom | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | Compliant | - | - | -40 to 85 °C | Bulk | - | - | - | - | RX | - | - | - | - | - | 2 | - | - | 29 mm | - | - | - | - | - | - | 10 ps | - | - | - | 850 nm | 850 nm | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 mm | No SVHC | ||
![]() SFH756V Broadcom | In Stock | - | - | Through Hole | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | 120 mW | - | 50 mA | - | - | 100 ns | 2.1V | - | - | 660 nm | 660 nm | 3 V | - | - | - | - | - | - | - | - | - | - | - | 9.2 mm | No SVHC | ||
![]() AEPD-C0D0-00000 Broadcom | In Stock | - | - | - | Surface Mount | 3-SMD, Gull Wing | - | - | TE Connectivity / Holsworthy | 1210 | 3225 | - | 5000 | - | TE Connectivity | + 155 C | Broadcom Limited | - 55 C | - | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1879463-6 | Active | Details | 0.000565 oz | - | -40°C ~ 85°C | - | RL73 | 1 % | 2 Terminal | 100 PPM / C | SMD Low Ohmic – Current Sense Resistors | 160 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Thick Film | - | SMD/SMT | - | - | PIN | - | 18° | - | - | 20 V | - | - | - | Current Sense Resistors | 960nm | - | - | - | 845nm ~ 1100nm | - | - | Thick Film Current Sensing Resistors | 10nA | - | - | Current Sense Resistors - SMD | 0.6 mm | 6.35 mm | 3.1 mm | - | ||
![]() AFBR-S4K33P1625B Broadcom Limited | In Stock | - | - | - | Socketable | Module | - | - | Broadcom / Avago | - | - | - | 1 | - | Broadcom Limited | - | Broadcom Limited | - | - | - | - | Bulk | - | - | Last Time Buy | Details | - | - | -40°C ~ 60°C | - | AFBR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | 430nm | - | - | - | - | 9mm2 | - | - | - | - | - | Broadcom Limited | - | - | - | - | ||
![]() AFBR-S4K33P6425B Broadcom Limited | In Stock | - | - | - | Socketable | Module | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | -40°C ~ 60°C | - | AFBR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | 430nm | - | - | - | - | 9mm2 | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-S4K11C0125B Broadcom Limited | In Stock | - | - | - | Surface Mount | 4-FBGA, CSPBGA | - | - | Broadcom / Avago | - | - | - | 150 | - | Broadcom Limited | + 60 C | Broadcom Limited | - 40 C | - | - | SMD/SMT | Bulk | - | - | Active | Details | - | - | -40°C ~ 60°C | - | AFBR | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | 110ps | 25.5 V | 110 ps | - | - | - | 430nm | 430 nm | - | 110 nA | - | 1mm2 | - | Avalanche Photodiodes | 11nA, 64nA | - | - | Broadcom Limited | - | - | - | - | ||
![]() AFBR-S4N44P164M Broadcom Limited | In Stock | - | - | - | Surface Mount | Array - 32 Element | - | - | Broadcom / Avago | - | - | - | 40 | - | Broadcom Limited | + 50 C | Broadcom Limited | - 20 C | - | - | SMD/SMT | Tray | - | - | Active | Details | - | 32.5 V | -20°C ~ 50°C | - | AFBR | - | - | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | 33 V | - | - | - | Photodiodes | 420nm | 420 nm | - | 3.3 uA | 300nm ~ 900nm | 13.47mm2 | - | Avalanche Photodiodes | 3.3μA | - | - | Photodiodes | - | - | - | - | ||
![]() AFBR-S4K33C0115L Broadcom Limited | In Stock | - | - | - | Surface Mount | 12-WFBGA, CSPBGA | - | - | Broadcom / Avago | - | - | - | 100 | - | Broadcom Limited | - | Broadcom Limited | - | - | - | - | Bulk | - | - | Active | Details | - | - | -40°C ~ 60°C | - | AFBR | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | - | 30.25 V | - | - | - | - | 430nm | - | - | - | - | 9mm2 | - | - | 14.1nA, 59nA, 114nA | - | - | Broadcom Limited | - | - | - | - | ||
![]() HSDL-5400-1L1 Broadcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSD6-C170 Broadcom | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | Broadcom | - | - | - | 4000 | - | Broadcom Limited | - | Broadcom Limited | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140° | - | - | 30 V | - | - | - | - | 690nm | - | - | - | 300nm ~ 1000nm | - | - | - | 10nA (Max) | - | - | Broadcom Limited | - | - | - | - | ||
![]() AFBR-S4K33C0147L Broadcom Limited | In Stock | - | - | - | Surface Mount | 12-WFBGA, CSPBGA | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 60°C | - | AFBR | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | - | 30.25 V | - | - | - | - | 430nm | - | - | - | - | 9mm2 | - | - | 207nA, 913nA, 1.8μA | - | - | - | - | - | - | - | ||
![]() AFBR-S4K33P6415L Broadcom Limited | In Stock | - | - | - | Socketable | Module | - | - | Broadcom / Avago | - | - | - | 1 | - | Broadcom Limited | - | Broadcom Limited | - | - | - | - | Bulk | - | - | Active | Details | - | - | -40°C ~ 60°C | - | AFBR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.25 V | - | - | - | - | 430nm | - | - | - | - | 9mm2 | - | - | - | - | - | Broadcom Limited | - | - | - | - |