- Active Area
- Mounting Type
- Operating Temperature
- Package / Case
- Current - Dark (Typ)
- Color - Enhanced
- Spectral Range
- Voltage - DC Reverse (Vr) (Max)
- Wavelength
- Diode Type
- Series
- Response Time
Attribute column
Manufacturer
Broadcom Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Product Category | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFBR-S4K33C0115L Broadcom Limited | In Stock | - | - | - | - | Surface Mount | 12-WFBGA, CSPBGA | - | Broadcom / Avago | 100 | Broadcom Limited | - | Broadcom Limited | - | - | Bulk | Active | Details | - | -40°C ~ 60°C | - | - | AFBR | - | - | - | - | - | Avalanche | - | - | 30.25 V | - | 430nm | - | - | - | 9mm2 | - | 14.1nA, 59nA, 114nA | - | - | Broadcom Limited | - | - | - | - | ||
![]() AFBR-S4N44P014M Broadcom | In Stock | - | - | - | - | - | - | - | - | - | - | + 60 C | - | - 20 C | SMD/SMT | - | - | - | 32.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 420 nm | 3.3 uA | - | - | Photodiode Arrays | - | - | - | - | - | - | - | - | ||
![]() AFBR-S4K33C0125B Broadcom | In Stock | - | - | - | - | Surface Mount | 12-WFBGA, CSPBGA | - | - | - | - | - | Broadcom Limited | - | - | Bulk | Obsolete | - | - | -40°C ~ 60°C | - | - | AFBR | - | - | - | - | - | Avalanche | - | - | 30.25 V | - | 430nm | - | - | - | 9mm² | - | - | - | - | - | - | - | - | - | ||
![]() HSD9-B170 Broadcom | In Stock | - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | Broadcom | 4000 | Broadcom Limited | - | Broadcom Limited | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 150° | - | 30 V | - | 940nm | - | - | 700nm ~ 1100nm | - | - | 10nA (Max) | - | - | Broadcom Limited | - | - | - | - | ||
![]() AFBR-S4N44P163 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Array - 16 Element | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~50°C | - | - | - | Active | 2 (1 Year) | - | - | - | Avalanche | - | - | 26.9V | - | - | - | - | 300nm ~ 900nm | 13.8mm2 | - | 500nA | Ultraviolet (UV) | - | - | - | - | ROHS3 Compliant | - | ||
![]() HSDL-9001 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | QFN | 2 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | Obsolete | 2A (4 Weeks) | SMD/SMT | EAR99 | 8541.40.60.50 | - | - | 2ms | - | 15V | - | - | 5nA | - | 0.65mm2 | - | - | - | - | - | 2mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() AFBR-S4N66C013 Broadcom Limited | In Stock | - | Datasheet | 25 Weeks | - | Surface Mount | 32-UBGA | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | AFBR | Active | 2A (4 Weeks) | - | - | - | - | - | - | 26.9V | - | - | - | - | 300nm ~ 900nm | 36mm2 | - | 1.3μA | Ultraviolet (UV) | - | - | - | - | ROHS3 Compliant | - | ||
![]() LPD3035 Broadcom Limited | In Stock | - | - | - | - | Surface Mount | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 2 (1 Year) | - | - | - | PIN | - | - | - | - | - | - | - | - | 1mm2 | - | 5nA | Blue | 0.95 A/W @ 1550nm | - | - | - | ROHS3 Compliant | - |