- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Published
- Sensing Distance
- Sensing Method
- ECCN Code
- RoHS Status
Attribute column
Manufacturer
Broadcom Optical Sensors - Reflective - Analog Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Connector Type | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Body Breadth | Output Type | Operating Supply Voltage | Max Supply Voltage | Termination Type | Analog IC - Other Type | Output Current | Turn On Delay Time | Forward Current | Response Time | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Wavelength - Peak | Sensing Distance | Power Consumption | Voltage - Collector Emitter Breakdown (Max) | Sensing Method | Current - DC Forward (If) (Max) | Sensors/Transducers Type | Input Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Output Range | Dark Current | Measurement Range-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSDL-9100-021 Broadcom Limited | In Stock | - | - | 16 Weeks | Gold | Surface Mount | Surface Mount | 4-SMD | - | 4 | 35V | - | - | 6 μs | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2004 | - | Active | 3 (168 Hours) | - | EAR99 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 2.35 mm | Photodiode | 1.5V | 1.65V | SOLDER | - | 10μA | 6 μs | 100mA | 6μs, 6μs | 50ns | 1.5V | 50 ns | - | 100mA | 940 nm | 0.197 (5mm) | - | - | Reflective | - | PROXIMITY SENSOR,PHOTOELECTRIC | - | 1.3V | 1V | 0.01mA | 2nA | 60 mm | 2.7mm | 6.9mm | 2.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSDL-9100-024 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD | - | 4 | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 2.35 mm | Photodiode | 1.5V | 1.65V | SOLDER | - | - | - | - | 6μs, 6μs | 50ns | - | 50 ns | - | 100mA | - | 0.197 (5mm) | - | - | Reflective | - | PROXIMITY SENSOR,PHOTOELECTRIC | - | - | - | 0.01mA | - | 60 mm | 2.4mm | 7.1mm | 2.75mm | No | - | ROHS3 Compliant | - | ||
![]() APDS-9102-L22 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP Module | - | 4 | - | 30V | - | - | - | -35°C~65°C | Bulk | 2007 | - | Obsolete | Not Applicable | - | EAR99 | - | - | - | 100mW | - | - | - | - | unknown | - | - | - | - | Phototransistor | - | - | - | - | 20mA | - | - | - | - | - | - | 30V | 20mA | - | 0.315 (8mm) | 100mW | - | Reflective | - | - | 50mA | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() APDS-9101-L21 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | - | 20mA | - | - | -25°C~85°C | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phototransistor | - | - | - | - | - | - | - | 3μs, 4μs | - | - | - | - | - | - | 0.472 (12mm) | - | 30V | Reflective | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APDS-9104-L22 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Through Hole | Radial | - | - | - | - | 20mA | - | - | -25°C~85°C | Bulk | 2007 | - | Obsolete | Not Applicable | - | EAR99 | - | - | 8541.40.60.50 | - | - | - | - | - | compliant | - | - | - | - | Phototransistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.472 (12mm) | - | 30V | Reflective | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() APDS-9103-L22 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Through Hole | Radial | NO | - | - | - | 20mA | - | - | -25°C~85°C | Bulk | 2007 | e3 | Obsolete | Not Applicable | 2 | EAR99 | - | Tin (Sn) | 8541.40.60.50 | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XSMA-P2 | Not Qualified | - | Phototransistor | - | - | - | ANALOG CIRCUIT | - | - | - | 3μs, 4μs | - | - | - | - | - | - | 0.394 (10mm) | - | 30V | Reflective | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |