- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Number of Holes | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C-1892 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | 062 | Metal, Steel | Steel | 5.5lbs 2.5kg | Steel | Bulk | C | 8.500Lx13.062W 215.90mmx331.77mm | Active | Not Applicable | - | - | Gray | 215.9mm | - | Grey | Hinged Lid, Slanted Top | Cabinet | 111in2 (716cm2) | - | - | 8.000 203.20mm | 215.9mm | 331.7748mm | 20 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() WA-1540 Bud Industries | In Stock | - | Datasheet | 8 Weeks | Panel | Aluminum | Metal, Aluminum | Aluminium | 2lbs 907.2g | ABS, Aluminium | Bulk | PortaCab | 8.000Lx6.125W 203.20mmx155.58mm | Active | Not Applicable | - | - | Gray | - | - | Grey | End Panel(s) | Cabinet | 49.0in2 (316cm2) | - | Handles, Vented Panels | 8.000 203.20mm | 203.2mm | 155.575mm | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2801-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.375lb 170.1g | - | Bulk | AN-A | 2.520Lx2.270W 64.01mmx57.66mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 5.72in2 (36.9cm2) | - | Mounting Flange, PCB Supports, Watertight | 1.378 35.00mm | 64.008mm | 58mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() SNB-3731-SS Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Metal, Stainless Steel | Stainless Steel | 9lbs 4.1kg | - | Bulk | SNB | 11.810Lx9.840W 299.97mmx249.94mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 116in2 (748cm2) | - | Interior Panels, Mounting Flange | 5.910 150.11mm | 299.974mm | 250mm | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() SNB-3738-SS Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Metal, Stainless Steel | Stainless Steel | 5.2lbs 2.4kg | - | Bulk | SNB | 7.870Lx5.910W 199.90mmx150.11mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 46.5in2 (300cm2) | - | Interior Panels, Mounting Flange | 5.910 150.11mm | 199.898mm | 150.114mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() AN-2823-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 3.1lbs 1.4kg | - | Bulk | AN-A | 10.240Lx6.300W 260.10mmx160.02mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 64.5in2 (416cm2) | - | Mounting Flange, PCB Supports, Watertight | 3.560 90.42mm | 260.096mm | 160.02mm | 0.070 1.78mm | - | Unknown | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PN-1323 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.344lb 156.04g | - | Bulk | PN | 4.528Lx3.543W 115.01mmx89.99mm | Active | Not Applicable | 120°C | -40°C | Gray | 55.118mm | - | Grey | Cover Included | Box | 16.0in2 (103cm2) | - | Card Guides, PCB Supports | 2.165 55.00mm | - | - | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() SN-3701 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | Metal | Metal, Steel | Steel | 7.2lbs 3.3kg | - | Box | SN | 8.000Lx6.000W 203.20mmx152.40mm | Active | Not Applicable | - | - | Gray | 88.9mm | UL | Grey | Hinged Door, Lid | Box | 48.0in2 (310cm2) | - | Interior Panels, Mounting Flange | 3.500 88.90mm | 203.2mm | 152.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() WA-1541 Bud Industries | In Stock | - | Datasheet | 8 Weeks | Panel | Aluminum | Metal, Aluminum | Aluminium | 3.5lbs 1.6kg | ABS, Aluminium | Bulk | PortaCab | 12.000Lx8.125W 304.80mmx206.38mm | Active | Not Applicable | - | - | Gray | - | - | Grey | End Panel(s) | Cabinet | 97.5in2 (629cm2) | - | Handles, Vented Panels | 9.000 228.60mm | - | - | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() IP-6131 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | ABS | 1.4lbs 635g | ABS, Aluminium, Plastic | Bulk | - | 6.500Lx8.860W 165.10mmx225.04mm | Active | Not Applicable | - | - | Gray | - | - | - | End Panel(s) | Case | 57.6in2 (372cm2) | - | Handles, PCB Supports | 3.540 89.92mm | 165.1mm | 225.044mm | 0.123 3.12mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() CU-2107-B Bud Industries | In Stock | - | Datasheet | 6 Weeks | Desktop | Aluminum | Metal, Aluminum | - | 0.75lb 340.19g | Aluminium | Bulk | Mini-Box | 6.000Lx5.000W 152.40mmx127.00mm | Active | Not Applicable | - | - | Gray | - | - | Grey | U Shaped Pieces | Box | 30.0in2 (194cm2) | - | - | 4.000 101.60mm | - | - | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() NBF-32316 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/PBT Blend | - | 2lbs 907.2g | - | Bulk | NBF | 11.810Lx7.870W 299.97mmx199.90mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 92.9in2 (599cm2) | - | PCB Supports, Non-Metallic Hinges | 5.110 129.79mm | - | - | 0.145 3.68mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PC-11480-LGA Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Plastic, ABS with Aluminum Panels | - | 0.288lb 130.63g | ABS | Bulk | Plasticase Style D | 4.330Lx5.510W 109.98mmx139.95mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides and End Panel(s) | Box | 23.8in2 (154cm2) | - | Card Guides, PCB Supports | 1.380 35.05mm | - | - | 0.100 2.54mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() SPB-3902 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Metal, Steel | Steel | 2.5lbs 1.1kg | - | Box | SPB | 2.750Lx3.250W 69.85mmx82.55mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 8.94in2 (57.7cm2) | 2 | Mounting Flange, Pushbutton Holes - 2 | 5.750 146.05mm | 69.85mm | 82.55mm | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | - | NEMA 12,13, UL-508 | ||
![]() ANS-3807 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 1.2lbs 544.3g | - | Bulk | ANS | 7.559Lx3.780W 192.00mmx96.01mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 28.6in2 (185cm2) | - | EMI Shielded, PCB Supports | 2.638 67.00mm | 191.9986mm | 96mm | 0.098 2.49mm | - | Unknown | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() NBC-10372 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | Metal | Plastic, PBT/PC Blend | - | 28lbs 12.7kg | - | Bulk | NBC | 32.050Lx24.180W 814.07mmx614.17mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 775in2 (5000cm2) | - | PCB Supports, Non-Metallic Hinges | 11.125 282.58mm | - | - | 0.200 5.08mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() SNC-3756 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Metal, Steel | Steel | 18lbs 8.2kg | Metal | Bulk | SNC | 7.870Lx11.810W 199.90mmx299.97mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 92.9in2 (599cm2) | - | Interior Panels, Mounting Flange | 15.790 401.07mm | - | - | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X, UL508-4X | ||
![]() HH-3492 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | ABS | 0.025lb 11.34g | - | Bulk | Grabbers Style F | 2.235Lx1.365W 56.77mmx34.67mm | Active | Not Applicable | - | - | Black | - | - | - | Hand Held, Split Sides | Key FOB | 3.05in2 (19.7cm2) | - | Buttons - 2 | 0.450 11.43mm | - | - | - | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PB-1576-TF Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | 502 | Plastic, ABS | ABS | 0.938lb 425.47g | ABS | Bulk | Style B | 3.000Lx3.000W 76.20mmx76.20mm | Active | Not Applicable | - | - | Black | - | - | Black | Open End(s) | Box, Potting | 9.00in2 (58.1cm2) | - | Mounting Flange | 1.500 38.10mm | 76.2mm | 76mm | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() TC-302-RB Bud Industries | In Stock | - | Datasheet | 7 Weeks | External | Aluminum | Metal, Aluminum | - | 4lbs 1.8kg | Aluminium | Bulk | Transicase | 9.000Lx13.000W 228.60mmx330.20mm | Active | Not Applicable | - | - | Blue | - | - | - | Hinged Door, Lid | Cabinet | 117in2 (755cm2) | - | Separate Panel or Cover Thickness, Handle | 7.500 190.50mm | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | Lead Free | - |