- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN-1308-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 4.4lbs 2kg | - | Bulk | AN-A | 8.764Lx5.758W 222.61mmx146.25mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 50.5in2 (326cm2) | Card Guides, PCB Supports, Watertight | 3.250 82.55mm | - | - | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() 48210 Bud Industries | In Stock | - | Datasheet | - | Box | 124 | Metal, Aluminum | - | 0.5lb 226.8g | - | - | Econobox | 4.375Lx2.375W 111.13mmx60.33mm | Active | Not Applicable | Natural | - | - | Cover Included | Box | 10.4in2 (67cm2) | - | 1.218 30.94mm | 111.125mm | 60.325mm | 0.062 1.57mm | - | - | Non-RoHS Compliant | - | - | - | ||
![]() AN-1314-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Metal, Aluminum | Aluminium | 0.944lb 428.19g | - | Bulk | AN-A | 4.900Lx3.140W 124.46mmx79.76mm | Active | Not Applicable | Natural | - | - | Cover Included | Box | 15.3in2 (99cm2) | PCB Supports, Watertight | 2.265 57.53mm | - | - | 0.120 3.05mm | - | No SVHC | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PI-1901 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Desktop | - | Plastic, ABS | - | 0.106lb 48.08g | ABS | Bulk | PI | 3.540Lx1.970W 89.92mmx50.04mm | Active | Not Applicable | Gray | - | - | Split Sides and End Panel(s) | Box | 6.97in2 (45.0cm2) | Card Guides, PCB Supports | 0.940 23.88mm | - | - | 0.080 2.03mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() AN-1316-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Metal, Aluminum | - | 1.4lbs 635g | - | Bulk | AN-A | 6.290Lx3.930W 159.77mmx99.82mm | Active | Not Applicable | Natural | - | - | Cover Included | Box | 24.6in2 (159cm2) | PCB Supports, Watertight | 2.364 60.05mm | - | - | 0.120 3.05mm | - | Unknown | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() CU-792 Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS | ABS | 0.125lb 56.7g | ABS, Plastic | Bulk | Utilibox Style E | 4.052Lx1.802W 102.92mmx45.77mm | Active | Not Applicable | Black | UL | - | Cover Included | Box | 7.30in2 (47.1cm2) | PCB Supports | 1.000 25.40mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() HH-3497-BCG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box, External | - | Plastic, ABS | ABS | 0.05lb 22.68g | - | Bulk | Grabbers Style G | 8.268Lx4.330W 210.01mmx109.98mm | Active | Not Applicable | Gray | - | Grey | Hand Held, Split Sides, T-Shaped | Box | 35.8in2 (231cm2) | Battery Compartment, 9V and AA | 1.574 39.98mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() NBF-32230 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/PC Blend | Polycarbonate | 8.9lbs 4kg | - | Bulk | NBF | 17.710Lx13.780W 449.83mmx350.01mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | Hinged Door, Lid | Box | 244in2 (1574cm2) | PCB Supports, Non-Metallic Hinges | 7.870 199.90mm | - | - | 0.165 4.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() AN-1309-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Metal, Aluminum | - | 1.9lbs 861.8g | - | Bulk | AN-A | 4.750Lx4.750W 120.65mmx120.65mm | Active | Not Applicable | Natural | - | - | Cover Included | Box | 22.6in2 (146cm2) | Card Guides, PCB Supports, Watertight | 4.000 101.60mm | - | - | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PTK-18424-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Polycarbonate (PC) | - | 0.271lb 122.92g | - | Bulk | PTK | 7.090Lx3.150W 180.09mmx80.00mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 22.3in2 (144cm2) | PCB Supports, Sealing Gasket | 2.760 70.10mm | - | - | 0.120 3.05mm | UL94 5VA | - | ROHS3 Compliant | - | - | IP67, NEMA 4X, UL 508 | ||
![]() PC-11461 Bud Industries | In Stock | - | Datasheet | - | Desktop | 015 | Plastic, ABS | - | 0.356lb 161.48g | ABS, Thermoplastic | Bulk | Plasticase Style E | 6.220Lx3.740W 157.99mmx95.00mm | Active | Not Applicable | Gray | UL | - | Split Sides and End Panel(s) | Box | 23.2in2 (150cm2) | Card Guides, PCB Supports | 1.850 46.99mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() JB3945KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Metal, Steel | - | 2.5lbs 1.1kg | - | Box | JB | 3.500Lx6.000W 88.90mmx152.40mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 21.0in2 (135cm2) | Knockouts, Wall Mount | 6.000 152.40mm | - | - | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() PTT-10680-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | - | 0.308lb 139.71g | - | Bulk | PTT | 2.960Lx3.590W 75.18mmx91.19mm | Active | Not Applicable | Gray | - | - | Cover Included | Junction Box | 10.6in2 (68cm2) | Knockouts, Sealing Gasket | 1.690 42.93mm | - | - | 0.119 3.02mm | UL94 V-0 | - | ROHS3 Compliant | - | - | IP66, IP67, NEMA 4X | ||
![]() PTT-10683-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | - | 0.252lb 114.31g | - | Bulk | PTT | 3.580Lx2.170W 90.93mmx55.12mm | Active | Not Applicable | Gray | - | - | Cover Included | Junction Box | 7.77in2 (50.1cm2) | Knockouts, Sealing Gasket | 1.690 42.93mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | IP66, IP67, NEMA 4X | ||
![]() PTH-22760-L Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Polycarbonate (PC) | - | 2.7lbs 1.2kg | - | Bulk | PTH | 16.930Lx13.000W 430.02mmx330.20mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 220in2 (1419cm2) | Latches, Sealing Gasket | 7.090 180.09mm | - | - | 0.120 3.05mm | UL94 5VA | - | ROHS3 Compliant | - | - | IP67, NEMA 4X, UL 508 | ||
![]() CU-1473 Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | - | 0.2lb 90.72g | ABS | Bulk | Utilibox Style H | 4.059Lx1.809W 103.10mmx45.95mm | Active | Not Applicable | Black | - | - | Split Sides | Box | 7.34in2 (47.4cm2) | PCB Supports | 1.270 32.26mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CU-794 Bud Industries | In Stock | - | Datasheet | 5 Weeks | External | - | Plastic, ABS | ABS | 0.125lb 56.7g | - | Bulk | Utilibox Style E | 4.105Lx2.230W 104.27mmx56.64mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 9.14in2 (59.0cm2) | PCB Supports | 0.900 22.86mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CU-123-G Bud Industries | In Stock | - | Datasheet | 12 Weeks | - | Aluminum | Metal, Aluminum | - | 0.5lb 226.8g | Aluminium | Bulk | Econobox | 3.625Lx1.500W 92.08mmx38.10mm | Active | Not Applicable | Gray | - | Grey | Cover Included | Box | 5.44in2 (35.1cm2) | - | 1.218 30.94mm | - | - | 0.062 1.57mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PTK-18422-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Polycarbonate (PC) | - | 0.216lb 97.98g | - | Bulk | PTK | 5.120Lx3.150W 130.05mmx80.00mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 16.1in2 (104cm2) | PCB Supports, Sealing Gasket | 2.760 70.10mm | - | - | 0.120 3.05mm | UL94 5VA | - | ROHS3 Compliant | - | - | IP67, NEMA 4X, UL 508 | ||
![]() PTT-11084-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | - | 0.426lb 193.23g | - | Bulk | PTT | 2.950Lx4.920W 74.93mmx124.97mm | Active | Not Applicable | Gray | - | - | Cover Included | Junction Box | 1450in2 (9355cm2) | Knockouts, Sealing Gasket | 1.690 42.93mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | IP66, IP67, NEMA 4X |