- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTK-18428 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Polycarbonate (PC) | - | 0.413lb 187.33g | - | Bulk | PTK | 6.890Lx5.000W 175.00mmx127.00mm | Active | Not Applicable | - | - | Gray | - | - | Cover Included | Box | 34.4in2 (222cm2) | PCB Supports, Sealing Gasket | 2.910 73.91mm | - | - | 0.126 3.20mm | UL94 5VA | - | ROHS3 Compliant | - | - | IP67, NEMA 4X, UL 508 | ||
![]() PTH-22502-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Polycarbonate (PC) | - | 0.8lb 362.87g | - | Bulk | PTH | 7.870Lx5.910W 199.90mmx150.11mm | Active | Not Applicable | - | - | Gray | - | - | Hinged Door, Lid | Box | 46.5in2 (300cm2) | Latches, Sealing Gasket | 6.307 160.20mm | - | - | 0.120 3.05mm | UL94 5VA | - | ROHS3 Compliant | - | - | IP67, NEMA 4X, UL 508 | ||
![]() CU-3295-MB Bud Industries | In Stock | - | Datasheet | 5 Weeks | - | - | Plastic, ABS | - | 0.7lb 317.51g | - | Bulk | Utilibox Style B | 8.320Lx5.070W 211.33mmx128.78mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 42.2in2 (272cm2) | Mounting Flange, PCB Supports | 1.640 41.66mm | - | - | 0.130 3.30mm | UL94 5VA | - | ROHS3 Compliant | - | - | - | ||
![]() CU-3297 Bud Industries | In Stock | - | Datasheet | 5 Weeks | - | - | Plastic, ABS | - | 0.7lb 317.51g | - | Bulk | Utilibox Style B | 8.320Lx5.070W 211.33mmx128.78mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 42.2in2 (272cm2) | PCB Supports | 1.640 41.66mm | - | - | 0.130 3.30mm | UL94 5VA | - | ROHS3 Compliant | - | - | - | ||
![]() PTH-22492-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Polycarbonate (PC) | - | 0.681lb 308.9g | - | Bulk | PTH | 9.060Lx5.510W 230.12mmx139.95mm | Active | Not Applicable | - | - | Gray | - | - | Hinged Door, Lid | Box | 49.9in2 (322cm2) | Latches, Sealing Gasket | 3.740 95.00mm | - | - | 0.120 3.05mm | UL94 5VA | - | ROHS3 Compliant | - | - | IP67, NEMA 4X, UL 508 | ||
![]() PTH-22510-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Polycarbonate (PC) | - | 1.1lbs 499.0g | - | Bulk | PTH | 7.480Lx7.480W 190.00mmx190.00mm | Active | Not Applicable | - | - | Gray | - | - | Hinged Door, Lid | Box | 61.8in2 (399cm2) | Latches, Sealing Gasket | 6.300 160.02mm | - | - | 0.120 3.05mm | UL94 5VA | - | ROHS3 Compliant | - | - | IP67, NEMA 4X, UL 508 | ||
![]() PTK-18425-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Polycarbonate (PC) | - | 0.308lb 139.71g | - | Bulk | PTK | 3.154Lx7.090W 80.10mmx180.09mm | Active | Not Applicable | - | - | Gray | - | - | Cover Included | Box | 17.6in2 (114cm2) | PCB Supports, Sealing Gasket | 3.350 85.09mm | - | - | 0.120 3.05mm | UL94 5VA | - | ROHS3 Compliant | - | - | IP67, NEMA 4X, UL 508 | ||
![]() CU-3295 Bud Industries | In Stock | - | Datasheet | 5 Weeks | - | - | Plastic, ABS | - | 0.7lb 317.51g | - | Bulk | Utilibox Style B | 8.320Lx5.070W 211.33mmx128.78mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 42.2in2 (272cm2) | PCB Supports | 1.640 41.66mm | - | - | 0.130 3.30mm | UL94 5VA | - | ROHS3 Compliant | - | - | - | ||
![]() PSS-11350-B Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | 0.406lb 184.16g | - | Bulk | Plastibox Style B | 6.880Lx4.880W 174.75mmx123.95mm | Active | Not Applicable | - | - | Black | - | - | Split Sides and End Panel(s) | Box | 33.6in2 (217cm2) | PCB Supports | 2.450 62.23mm | - | - | 0.100 2.54mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PTT-11084 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | - | 0.426lb 193.23g | - | Bulk | PTT | 2.950Lx4.920W 74.93mmx124.97mm | Active | Not Applicable | - | - | Gray | - | - | Cover Included | Junction Box | 1450in2 (9355cm2) | Knockouts, Sealing Gasket | 1.690 42.93mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | IP66, IP67, NEMA 4X | ||
![]() PC-11420 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, Polystyrene | Polystyrene | 0.563lb 255.37g | - | Bulk | Plasticase Style B | 5.300Lx7.060W 134.62mmx179.32mm | Active | Not Applicable | - | - | Gray | - | - | Split Sides | Box | 37.3in2 (241cm2) | Card Guides, PCB Supports | 2.060 52.32mm | - | - | 0.125 3.18mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() CU-4473-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.75lb 340.19g | Aluminium | Bulk | Econobox | 4.680Lx3.688W 118.87mmx93.68mm | Active | Not Applicable | - | - | Black | - | Black | Cover Included | Box | 17.3in2 (112cm2) | - | 1.340 34.04mm | 118.872mm | 93.6752mm | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() HH-3499-BCB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box, External | - | Plastic, ABS | ABS | 0.05lb 22.68g | - | Bulk | Grabbers Style G | 8.268Lx4.330W 210.01mmx109.98mm | Active | Not Applicable | - | - | Black | - | - | Hand Held, Split Sides, T-Shaped | Box | 35.8in2 (231cm2) | Battery Compartment, 9V and AA, Display Cutout | 1.574 39.98mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PNR-2608-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 0.981lb 444.97g | - | Bulk | PNR | 7.860Lx5.895W 199.64mmx149.73mm | Active | Not Applicable | 80°C | -40°C | Gray | 61.595mm | Grey | Cover Included | Box | 46.3in2 (299cm2) | Card Guides, PCB Supports | 2.965 75.31mm | - | - | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() USB-7202-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/PC Blend | - | - | - | Bulk | USB | 2.028Lx0.709W 51.50mmx18.00mm | Active | Not Applicable | - | - | Clear | - | - | Split Sides and Cap | Box | 1.44in2 (9.27cm2) | - | 0.335 8.50mm | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() PTK-18422 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Polycarbonate (PC) | - | 0.216lb 97.98g | - | Bulk | PTK | 5.120Lx3.150W 130.05mmx80.00mm | Active | Not Applicable | - | - | Gray | - | - | Cover Included | Box | 16.1in2 (104cm2) | PCB Supports, Sealing Gasket | 2.760 70.10mm | - | - | 0.120 3.05mm | UL94 5VA | - | ROHS3 Compliant | - | - | IP67, NEMA 4X, UL 508 | ||
![]() PTT-11085-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | - | 0.426lb 193.23g | - | Bulk | PTT | 2.950Lx4.920W 74.93mmx124.97mm | Active | Not Applicable | - | - | Gray | - | - | Cover Included | Junction Box | 1450in2 (9355cm2) | Knockouts, Sealing Gasket | 1.690 42.93mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | IP66, IP67, NEMA 4X | ||
![]() PTK-18427-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Polycarbonate (PC) | - | 0.392lb 177.81g | - | Bulk | PTK | 3.150Lx9.840W 80.00mmx249.94mm | Active | Not Applicable | - | - | Gray | - | - | Cover Included | Box | 31.0in2 (200cm2) | PCB Supports, Sealing Gasket | 3.350 85.09mm | - | - | 0.120 3.05mm | UL94 5VA | - | ROHS3 Compliant | - | - | IP67, NEMA 4X, UL 508 | ||
![]() PTH-22506-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Polycarbonate (PC) | - | 0.89lb 403.7g | - | Bulk | PTH | 9.840Lx5.911W 249.94mmx150.14mm | Active | Not Applicable | - | - | Gray | - | - | Hinged Door, Lid | Box | 58.1in2 (375cm2) | Latches, Sealing Gasket | 5.120 130.05mm | - | - | 0.120 3.05mm | UL94 5VA | - | ROHS3 Compliant | - | - | IP67, NEMA 4X, UL 508 | ||
![]() PTH-22422-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Polycarbonate (PC) | - | 1.2lbs 544.3g | - | Bulk | PTH | 10.870Lx8.860W 276.10mmx225.04mm | Active | Not Applicable | - | - | Gray | - | - | Hinged Door, Lid | Box | 96.3in2 (621cm2) | Latches, Sealing Gasket | 4.720 119.89mm | - | - | 0.120 3.05mm | UL94 5VA | - | ROHS3 Compliant | - | - | IP67, NEMA 4X, UL 508 |