- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN-2818-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.3lb 136.08g | - | Bulk | AN-A | 2.190Lx1.610W 55.63mmx40.89mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 3.53in2 (22.8cm2) | Mounting Flange, PCB Supports, Watertight | 1.220 30.99mm | - | - | 0.060 1.52mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() CS-11212-BT Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | Aluminum | Metal, Aluminum | Aluminium | 3.5lbs 1.6kg | ABS, Aluminium | Bulk | Champion | 10.000Lx12.000W 254.00mmx304.80mm | Active | Not Applicable | Black | - | - | Black | Split Sides and End Panel(s) | Cabinet | 120in2 (774cm2) | Vented Panels | 6.000 152.40mm | 254mm | 305mm | 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-4479 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 0.6lb 272.16g | Aluminium | Bulk | Econobox | 4.375Lx2.375W 111.13mmx60.33mm | Active | Not Applicable | Natural | - | - | - | Cover Included | Box | 10.4in2 (67cm2) | - | 2.136 54.25mm | - | - | 0.062 1.57mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2813-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1lb 453.59g | - | Bulk | AN-A | 4.900Lx3.140W 124.46mmx79.76mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 15.3in2 (99cm2) | Mounting Flange, PCB Supports, Watertight | 1.590 40.39mm | - | - | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() AN-2817-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 2.1lbs 952.5g | - | Bulk | AN-A | 6.290Lx3.930W 159.77mmx99.82mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 24.6in2 (159cm2) | Mounting Flange, PCB Supports, Watertight | 3.190 81.03mm | - | - | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() AN-2811-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.23lb 104.33g | - | Bulk | AN-A | 1.965Lx1.770W 49.91mmx44.96mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 3.48in2 (22.5cm2) | Mounting Flange, PCB Supports, Watertight | 1.118 28.40mm | 49.911mm | 44.958mm | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() CU-5475-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | Panel, Wall | Aluminum | Metal, Aluminum | Aluminium | 1.5lbs 680.4g | Aluminium | Bulk | Econobox | 4.750Lx4.750W 120.65mmx120.65mm | Active | Not Applicable | Black | - | UL | Black | Cover Included | Box | 22.6in2 (146cm2) | - | 3.750 95.25mm | 120.65mm | 120.65mm | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() PTS-25308 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.34lb 154.22g | - | Bulk | PTS | 4.331Lx3.150W 110.00mmx80.00mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 13.6in2 (88cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 2.756 70.00mm | 110.0074mm | 80.01mm | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() PC-11463 Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS | - | 0.563lb 255.37g | ABS, Thermoplastic | Bulk | Plasticase Style E | 7.086Lx6.142W 179.98mmx156.01mm | Active | Not Applicable | Gray | - | UL | - | Split Sides and End Panel(s) | Box | 43.5in2 (281cm2) | Card Guides, PCB Supports | 1.417 35.99mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() CUR-3282-CMB Bud Industries | In Stock | - | Datasheet | - | Box | - | Plastic, ABS | - | 0.456lb 206.84g | - | Bulk | Utilibox Style A | 4.612Lx4.612W 117.14mmx117.14mm | Obsolete | Not Applicable | Black, Clear Cover/Door | - | - | - | Cover Included | Box | 21.3in2 (137cm2) | Mounting Flange, PCB Supports | 2.356 59.84mm | 117.1448mm | 117.1448mm | 0.130 3.30mm | UL94 5VA, UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() NBB-22241 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS | ABS | 1.7lbs 771.1g | - | Bulk | NBB | 10.750Lx6.780W 273.05mmx172.21mm | Active | Not Applicable | Gray | - | - | Grey | Hinged Door, Lid | Box | 72.8in2 (470cm2) | Non-Metallic Hinges, PCB Supports | 4.332 110.03mm | - | - | 0.106 2.69mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | - | IP66, NEMA 1,2,3,3R,4,4X,12,13 | ||
![]() CU-479-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | Aluminum | Metal, Aluminum | - | 0.6lb 272.16g | Aluminium | Bulk | Econobox | 4.375Lx2.375W 111.13mmx60.33mm | Active | Not Applicable | Gray | - | - | Grey | Cover Included | Box | 10.4in2 (67cm2) | - | 2.136 54.25mm | - | - | 0.062 1.57mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() ANS-3809 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 2.4lbs 1.1kg | - | Bulk | ANS | 10.787Lx6.811W 273.99mmx172.99mm | Active | Not Applicable | Natural | - | - | - | Cover Included | Box | 73.5in2 (474cm2) | EMI Shielded, PCB Supports | 2.598 66.00mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() BG-32618 Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | - | 0.5lb 226.8g | - | Bulk | BG, Board-Ganizer | 5.000Lx5.000W 127.00mmx127.00mm | Active | Not Applicable | Smoke | 127mm | - | - | Hinged Door, Lid | Box | 25.0in2 (161cm2) | Cable Management | 3.500 88.90mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() ANS-3813-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Metal, Aluminum | Aluminium | 1.1lbs 499g | - | Bulk | ANS | 5.906Lx3.937W 150.01mmx100.00mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 23.2in2 (150cm2) | EMI Shielded, PCB Supports | 1.969 50.00mm | 150.0124mm | 99.9998mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() AN-2805-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1.8lbs 816.5g | - | Bulk | AN-A | 5.830Lx4.252W 148.08mmx108.00mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 24.8in2 (160cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 2.950 74.93mm | - | - | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() TR-6100 Bud Industries | In Stock | - | Datasheet | 9 Weeks | External | Aluminum | Metal, Aluminum | - | 4.5lbs 2kg | Aluminium | Bulk | TR | 10.750Lx8.312W 273.05mmx211.12mm | Active | Not Applicable | Blue, White | - | - | Blue | Split Sides and End Panel(s) | Cabinet | 89.4in2 (577cm2) | Separate Panel or Cover Thickness, Handle | 3.500 88.90mm | - | - | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() HP-3660-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS | ABS | 0.08lb 36.29g | - | Bulk | Style 3 | 3.622Lx2.618W 92.00mmx66.50mm | Active | Not Applicable | Black | - | - | - | Hand Held, Split Sides and End Panel(s) | Box | 9.48in2 (61.2cm2) | Battery Door, PCB Supports | 0.823 20.90mm | 91.9988mm | 66.4972mm | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() AN-2866-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.322lb 146.06g | - | Bulk | AN-A | 6.300Lx3.940W 160.02mmx100.08mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 24.8in2 (160cm2) | Mounting Flange, PCB Supports, Watertight | 2.362 60.00mm | 160.02mm | 99.5mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() CU-4472 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 0.75lb 340.19g | Aluminium | Bulk | Econobox | 4.750Lx3.150W 120.65mmx80.01mm | Active | Not Applicable | Natural | - | - | - | Cover Included | Box | 15.0in2 (97cm2) | - | 2.330 59.18mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - |