- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Housing Color | Thread Size | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN-2814-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1.2lbs 544.3g | - | Bulk | AN-A | 4.900Lx3.140W 124.46mmx79.76mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 15.3in2 (99cm2) | Mounting Flange, PCB Supports, Watertight | 2.265 57.53mm | 124.46mm | 79.76mm | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() NBA-10144 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | Metal | Plastic, ABS | Polycarbonate | 3.8lbs 1.7kg | - | Bulk | NBA | 11.832Lx7.848W 300.53mmx199.34mm | Active | Not Applicable | 70°C | -40°C | Gray | 300.5328mm | Grey | - | Hinged Door, Lid | Box | 92.9in2 (599cm2) | PCB Supports, Stainless Steel Hinges | 7.085 179.96mm | 300.5328mm | 199.3392mm | 0.140 3.56mm | UL94 5VB | No SVHC | ROHS3 Compliant | UL94 5VB | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() TBG-32611-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.5lb 226.8g | - | Bulk | TB | 7.480Lx5.906W 190.00mmx150.00mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 44.2in2 (285cm2) | PCB Supports, Sealing Gasket | 1.181 30.00mm | - | - | 0.091 2.30mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() EXN-23352-BK Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.45lb 204.12g | - | Bulk | EXN | 5.079Lx2.705W 129.00mmx68.70mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 13.6in2 (88cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 129.0066mm | 68.707mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() JBH-4953-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Metal, Steel | Steel | 3.1lbs 1.4kg | - | Box | JBH | 4.000Lx4.000W 101.60mmx101.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 16.0in2 (103cm2) | Knockouts, Wall Mount | 6.000 152.40mm | 101.6mm | 101.6mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() AU-1039-MG Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 0.75lb 340.19g | - | Bulk | AU | 6.000Lx6.000W 152.40mmx152.40mm | Active | Not Applicable | - | - | Gray | - | Grey | - | End Panel(s) | Cabinet | 36.0in2 (232cm2) | - | 6.000 152.40mm | - | - | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() NBF-32326 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Plastic, ABS/PBT Blend | - | 5.6lbs 2.5kg | - | Bulk | NBF | 15.740Lx11.810W 399.80mmx299.97mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 186in2 (1200cm2) | PCB Supports, Non-Metallic Hinges | 6.290 159.77mm | 399.796mm | 299.974mm | 0.165 4.20mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() SNC-3757 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Metal, Steel | Steel | 20lbs 9.1kg | - | Bulk | SNC | 7.870Lx15.790W 199.90mmx401.07mm | Active | Not Applicable | - | - | Gray | 199.898mm | - | - | Cover Included | Box | 124in2 (800cm2) | Interior Panels, Mounting Flange | 15.790 401.07mm | 199.898mm | 401.066mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X, UL508-4X | ||
![]() CN-5702 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.156lb 70.76g | - | Box | CN | 3.520Lx1.380W 89.41mmx35.05mm | Active | Not Applicable | - | - | Natural | 30.988mm | - | - | Cover Included | - | 4.86in2 (31.4cm2) | Sealed | 1.224 31.09mm | - | - | 0.060 1.52mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() SNB-3732 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | Metal | Metal, Steel | Steel | 11lbs 5kg | - | Box | SNB | 11.810Lx9.840W 299.97mmx249.94mm | Active | Not Applicable | - | - | Gray | 185.166mm | - | - | Hinged Door, Lid | Box | 116in2 (748cm2) | Interior Panels, Mounting Flange | 7.870 199.90mm | 299.974mm | 249.936mm | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() BB-1800-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Panel | Aluminum | Metal, Aluminum | - | 3.8lbs 1.7kg | Aluminium | Bulk | Showcase | 11.000Lx5.500W 279.40mmx139.70mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Cabinet | 60.5in2 (390cm2) | Handles | 6.438 163.52mm | - | - | 0.050 1.27mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() NBF-32318 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PBT Blend | - | 2.7lbs 1.2kg | - | Bulk | NBF | 11.810Lx7.870W 299.97mmx199.90mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 92.9in2 (599cm2) | PCB Supports, Non-Metallic Hinges | 6.290 159.77mm | - | - | 0.145 3.68mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() IP-6137 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | - | Plastic, ABS | ABS | 1.5lbs 680.4g | ABS, Plastic | Bulk | - | 7.085Lx10.200W 179.96mmx259.08mm | Active | Not Applicable | - | - | Gray | - | - | M2.5 | End Panel(s) | Case | 72.3in2 (466cm2) | Handles, PCB Supports | 3.320 84.33mm | - | - | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() ANS-3815 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 1.4lbs 635g | - | Bulk | ANS | 5.906Lx3.937W 150.01mmx100.00mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 23.2in2 (150cm2) | EMI Shielded, PCB Supports | 2.953 75.00mm | 150.0124mm | 99.9998mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() AC-423 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Chassis | Aluminum | Metal, Aluminum | Aluminium | 1.5lbs 680.4g | - | Bulk | - | 17.000Lx7.000W 431.80mmx177.80mm | Active | Not Applicable | - | - | Natural | - | Natural | - | Open End(s) | Chassis | 119in2 (768cm2) | - | 3.000 76.20mm | 431.8mm | 178mm | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PN-1332-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 0.425lb 192.78g | - | Bulk | PN | 6.299Lx3.150W 159.99mmx80.01mm | Active | Not Applicable | 80°C | -40°C | Gray | 55.118mm | Grey | - | Cover Included | Box | 19.8in2 (128cm2) | Card Guides, PCB Supports | 2.171 55.14mm | - | - | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PB-1577 Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.2lb 90.72g | ABS | Bulk | Style A | 1.030Lx1.030W 26.16mmx26.16mm | Active | Not Applicable | - | - | Black | 19.05mm | Black | - | Open End(s) | Box, Potting | 1.06in2 (6.8cm2) | - | 0.780 19.81mm | 26.162mm | 26.162mm | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() HH-3490 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | - | 0.294lb 133.36g | - | Bulk | Grabbers Style E | 2.097Lx1.300W 53.26mmx33.02mm | Active | Not Applicable | - | - | Black | - | - | - | Hand Held, Split Sides | Box | 2.73in2 (17.6cm2) | Key Holder | 0.585 14.86mm | - | - | 0.072 1.83mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() NBF-32444 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PBT Blend | - | 16lbs 7.3kg | - | Bulk | NBF | 27.550Lx19.680W 699.77mmx499.87mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 542in2 (3497cm2) | PCB Supports, Non-Metallic Hinges | 7.080 179.83mm | - | - | 0.185 4.70mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PB-1581 Bud Industries | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | - | 0.187lb 84.82g | ABS | Bulk | Style A | 2.079Lx1.280W 52.81mmx32.51mm | Active | Not Applicable | - | - | Black | - | - | - | Open End(s) | Box, Potting | 2.66in2 (17.2cm2) | - | 0.445 11.30mm | - | - | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |