- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Housing Color | Thread Size | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NBA-10148 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | Polycarbonate | 6.2lbs 2.8kg | - | Bulk | NBA | 15.742Lx11.792W 399.85mmx299.52mm | Active | Not Applicable | 70°C | -40°C | Gray | 399.8468mm | Grey | - | Hinged Door, Lid | Box | 186in2 (1200cm2) | PCB Supports, Stainless Steel Hinges | 7.080 179.83mm | 399.8468mm | 299.5168mm | 0.140 3.56mm | UL94 5VB | Unknown | ROHS3 Compliant | UL94 5VB | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() AN-2858-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 4.9lbs 2.2kg | - | Bulk | AN-A | 8.750Lx5.750W 222.25mmx146.05mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 50.3in2 (325cm2) | Mounting Flange, PCB Supports, Watertight | 3.250 82.55mm | 222.25mm | 147.7mm | 0.120 3.05mm | - | Unknown | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() EX-4523 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | Aluminum | Metal, Aluminum with Plastic Bezels | Aluminium | 0.681lb 308.9g | Aluminium | Bulk | - | 9.320Lx6.140W 236.73mmx155.96mm | Active | Not Applicable | - | - | Black, Silver | - | Clear | - | End Panel(s) | Box | 57.2in2 (369cm2) | Card Guides | 3.150 80.00mm | 236.728mm | 156mm | 0.060 1.52mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() JBH-4959-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | - | Metal, Steel | Steel | 7lbs 3.2kg | - | Box | JBH | 6.000Lx8.000W 152.40mmx203.20mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 48.0in2 (310cm2) | Knockouts, Wall Mount | 10.000 254.00mm | 152.4mm | 203.2mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() JB-3956-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | - | Metal, Steel | Steel | 4lbs 1.8kg | - | Box | JB | 4.000Lx6.000W 101.60mmx152.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 24.0in2 (155cm2) | Knockouts, Wall Mount | 8.000 203.20mm | 101.6mm | 152.4mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() BB-1804-RB Bud Industries | In Stock | - | Datasheet | 7 Weeks | Panel | Aluminum | Metal, Aluminum | - | 5.8lbs 2.6kg | Aluminium | Bulk | Showcase | 11.000Lx11.063W 279.40mmx281.00mm | Active | Not Applicable | - | - | Blue | - | - | - | End Panel(s) | Cabinet | 122in2 (787cm2) | Handles | 8.188 207.98mm | - | - | 0.050 1.27mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-7127-GT Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | - | Metal, Steel | - | 5.8lbs 2.6kg | Steel | Bulk | Utility | 7.750Lx12.250W 196.85mmx311.15mm | Active | Not Applicable | - | - | Gray, White | - | Grey | - | End Panel(s) | Cabinet | 94.9in2 (612cm2) | Vented Panels | 7.250 184.15mm | - | - | 20 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() SNB-3743-SS Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Metal, Stainless Steel | Stainless Steel | 20lbs 9.1kg | - | Bulk | SNB | 15.750Lx13.980W 400.05mmx355.09mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 220in2 (1419cm2) | Interior Panels, Mounting Flange | 7.870 199.90mm | 400.05mm | 355.092mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() NBF-32120 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PC Blend | Polycarbonate | 2.8lbs 1.3kg | - | Bulk | NBF | 11.810Lx7.870W 299.97mmx199.90mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 92.9in2 (599cm2) | PCB Supports, Non-Metallic Hinges | 7.870 199.90mm | - | - | 0.145 3.68mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() SB-2141 Bud Industries | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 9.8lbs 4.4kg | Steel | Bulk | Shadow | 9.000Lx13.250W 228.60mmx336.55mm | Active | Not Applicable | - | - | Gray | - | Grey | - | End Panel(s) | Cabinet | 119in2 (768cm2) | Separate Panel or Cover Thickness | 7.500 190.50mm | - | - | 18 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() NBF-32030 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | ABS | 8.9lbs 4kg | - | Bulk | NBF | 17.710Lx13.780W 449.83mmx350.01mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 244in2 (1574cm2) | PCB Supports, Non-Metallic Hinges | 7.870 199.90mm | - | - | 0.165 4.20mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() AN-2810-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 2.5lbs 1.1kg | - | Bulk | AN-A | 6.250Lx6.250W 158.75mmx158.75mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 39.1in2 (252cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 4.000 101.60mm | 158.75mm | 158.5mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() AN-2853-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.875lb 396.89g | - | Bulk | AN-A | 4.530Lx2.560W 115.06mmx65.02mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 11.7in2 (75cm2) | Mounting Flange, PCB Supports, Watertight | 2.170 55.12mm | - | - | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() C-1894 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | 062 | Metal, Steel | Steel | 6.3lbs 2.9kg | - | Bulk | C | 8.000Lx14.062W 203.20mmx357.17mm | Active | Not Applicable | - | - | Gray | - | Grey | M3.5 | Hinged Lid, Slanted Top | Cabinet | 113in2 (729cm2) | - | 8.000 203.20mm | 203.2mm | 357mm | 20 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2900 Bud Industries | In Stock | - | Datasheet | 12 Weeks | Panel | Aluminum | Metal, Aluminum | Aluminium | 0.609lb 276.24g | - | Bulk | AN | 3.950Lx3.020W 100.33mmx76.71mm | Active | Not Applicable | - | - | Black | 50.2666mm | - | - | Hinged Door, Lid | Box | 11.9in2 (77cm2) | Mounting Flange, PCB Supports, Watertight | 1.980 50.29mm | - | - | 0.130 3.30mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() IPS-3929 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Metal, Aluminum | Aluminium | 1.5lbs 680.4g | - | Bulk | IPS | 7.953Lx5.582W 202.01mmx141.78mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 44.3in2 (286cm2) | PCB Supports, Sealed | 2.165 55.00mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() CU-1099 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | - | Metal, Steel | Steel | 3.1lbs 1.4kg | Steel | Bulk | Utility | 9.000Lx6.000W 228.60mmx152.40mm | Active | Not Applicable | - | - | Gray | - | Natural | - | End Panel(s) | Cabinet | 54.0in2 (348cm2) | - | 5.000 127.00mm | 228.6mm | 152mm | 20 Gauge | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() PS-11505-B Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | 0.488lb 221.35g | - | Bulk | Plastibox Style E | 7.440Lx5.276W 188.98mmx134.01mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 39.3in2 (254cm2) | PCB Supports | 2.150 54.61mm | - | - | 0.085 2.16mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() AN-2811-B Bud Industries | In Stock | - | Datasheet | - | Box | Aluminum | Metal, Aluminum | Aluminium | 0.23lb 104.33g | - | Bulk | AN | 1.965Lx1.770W 49.91mmx44.96mm | Discontinued | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 3.48in2 (22.5cm2) | Mounting Flange, PCB Supports, Watertight | 1.118 28.40mm | 49.911mm | 44.958mm | 0.120 3.05mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PN-1325-MB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 1lb 453.59g | - | Box | PN | 8.740Lx5.748W 222.00mmx146.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | - | 50.2in2 (324cm2) | Card Guides, Mounting Flange, PCB Supports | 2.165 55.00mm | - | - | 0.118 3.00mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 |