- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ANS-3827-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1.6lbs 725.7g | - | Bulk | ANS | 6.378Lx6.378W 162.00mmx162.00mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 40.7in2 (263cm2) | EMI Shielded, PCB Supports | 3.150 80.00mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() AU-1029 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | Aluminum | Metal, Aluminum | Aluminium | 0.5lb 226.8g | Aluminium | Bulk | AU | 4.000Lx6.000W 101.60mmx152.40mm | Active | Not Applicable | - | - | Natural | - | - | Natural | End Panel(s) | Cabinet | 24.0in2 (155cm2) | - | 5.000 127.00mm | 101.6mm | 152mm | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-388-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | ABS | 0.194lb 88g | ABS, Thermoplastic | Bulk | Utilibox Style G | 4.316Lx3.065W 109.63mmx77.85mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 13.1in2 (85cm2) | Mounting Flange, PCB Supports | 1.460 37.08mm | - | - | 0.080 2.03mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PC-11404 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, Polystyrene | - | 0.75lb 340.19g | Polystyrene | Bulk | Plasticase Style A | 9.620Lx6.330W 244.35mmx160.78mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides | Box | 60.9in2 (393cm2) | Card Guides, PCB Supports | 1.550 39.37mm | - | - | 0.125 3.18mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PB-1582-TF Bud Industries | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.781lb 354.26g | - | Bulk | Style B | 4.063Lx2.188W 103.20mmx55.58mm | Active | Not Applicable | - | - | Black | - | - | - | Open End(s) | Box, Potting | 8.89in2 (57.4cm2) | Mounting Flange | 0.900 22.86mm | - | - | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() NBF-32414 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/PBT Blend | - | 1.5lbs 680.4g | - | Bulk | NBF | 7.080Lx7.080W 179.83mmx179.83mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 50.0in2 (323cm2) | PCB Supports, Non-Metallic Hinges | 5.900 149.86mm | - | - | 0.115 2.92mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() NBF-32038 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 12lbs 5.4kg | - | Bulk | NBF | 20.860Lx16.920W 529.84mmx429.77mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 353in2 (2277cm2) | PCB Supports, Non-Metallic Hinges | 7.870 199.90mm | 529.844mm | 429.768mm | 0.165 4.20mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() JB-3961-KO Bud Industries | In Stock | - | Datasheet | - | External | - | Metal, Steel | Steel | 8lbs 3.6kg | - | Box | JB | 6.000Lx10.000W 152.40mmx254.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | - | 60.0in2 (387cm2) | Knockouts, Wall Mount | 10.000 254.00mm | - | - | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() NBC-10352 Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, ABS/PC Blend | Polycarbonate | 28lbs 12.7kg | - | - | NBC | 32.050Lx24.180W 814.07mmx614.17mm | Obsolete | Not Applicable | - | - | Gray | - | - | Grey | Hinged Door, Lid | Box | 775in2 (5000cm2) | PCB Supports, Non-Metallic Hinges | 11.125 282.58mm | - | - | 0.200 5.08mm | UL94 5VB | - | RoHS Compliant | UL94 5VB | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() NBE-10553 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PC Blend | ABS | 7.9lbs 3.6kg | - | Bulk | NBE | 19.170Lx14.640W 486.92mmx371.86mm | Active | Not Applicable | 70°C | -40°C | Gray | 486.918mm | UL | - | Hinged Door, Lid | Box | 281in2 (1813cm2) | PCB Supports, Non-Metallic Hinges | 7.851 199.42mm | - | - | - | UL94 5VA, UL94 V-0 | - | ROHS3 Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() IPS-3931 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Metal, Aluminum | Aluminium | 1.7lbs 771.1g | - | Bulk | IPS | 7.953Lx5.591W 202.01mmx142.01mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 44.5in2 (287cm2) | PCB Supports, Sealed | 3.150 80.00mm | 202.0062mm | 142.0114mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | Lead Free | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() PN-1329-MB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 1.2lbs 544.3g | - | Box | PN | 8.740Lx5.748W 222.00mmx146.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 50.2in2 (324cm2) | Card Guides, Mounting Flange, PCB Supports | 2.953 75.00mm | 221.996mm | 145.9992mm | 0.118 3.00mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-1300-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.313lb 141.97g | - | Bulk | AN-A | 3.531Lx1.409W 89.69mmx35.79mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 4.98in2 (32.1cm2) | Card Guides, PCB Supports, Watertight | 1.180 29.97mm | 89.6874mm | 35.8mm | 0.110 2.79mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() BB-1809-BT Bud Industries | In Stock | - | Datasheet | 7 Weeks | Panel | Aluminum | Metal, Aluminum | - | 7lbs 3.2kg | Aluminium | Bulk | Showcase | 15.000Lx11.063W 381.00mmx281.00mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Cabinet | 166in2 (1071cm2) | Handles | 9.938 252.43mm | - | - | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2806-B Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | Metal, Aluminum | Aluminium | 1.8lbs 816.5g | - | Bulk | AN | 6.730Lx4.670W 170.94mmx118.62mm | Discontinued | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 31.4in2 (203cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 2.170 55.12mm | 170.942mm | 118.618mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-1303-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.75lb 340.19g | - | Bulk | AN-A | 4.545Lx2.578W 115.44mmx65.48mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 11.7in2 (75cm2) | Card Guides, PCB Supports, Watertight | 2.165 55.00mm | 115.443mm | 65.5mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() JBH-4960-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Metal, Steel | Steel | 7lbs 3.2kg | - | Box | JBH | 4.000Lx10.000W 101.60mmx254.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | - | 40.0in2 (258cm2) | Knockouts, Wall Mount | 10.000 254.00mm | - | - | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() PTS-25328-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.94lb 426.38g | - | Bulk | PTS | 7.874Lx5.906W 200.00mmx150.00mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Cover Included | Box | 46.5in2 (300cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 3.937 100.00mm | - | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() AN-2872-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.426lb 193.23g | - | Bulk | AN-A | 7.870Lx4.270W 199.90mmx108.46mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 33.6in2 (217cm2) | Mounting Flange, PCB Supports, Watertight | 2.953 75.00mm | 199.898mm | 120mm | 0.075 1.91mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() IA-6161 Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | Aluminum | Metal, Aluminum with Plastic Bezels, Handle | - | 4.4lbs 2kg | Aluminium | Box | - | 12.930Lx10.160W 328.42mmx258.06mm | Active | Not Applicable | - | - | Multiple | - | - | - | End Panel(s) | Case | 131in2 (845cm2) | Handles | 2.720 69.09mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | - |