- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN-3704 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | Metal | Metal, Steel | Steel | 13lbs 5.9kg | Steel | Box | SN | 10.000Lx8.000W 254.00mmx203.20mm | Active | Not Applicable | - | - | Gray | - | UL | Grey | Hinged Door, Lid | Box | 80.0in2 (516cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 254mm | 203mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2801-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.375lb 170.1g | - | Bulk | AN-A | 2.520Lx2.270W 64.01mmx57.66mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 5.72in2 (36.9cm2) | Mounting Flange, PCB Supports, Watertight | 1.378 35.00mm | 64.008mm | 58mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() WA-1542 Bud Industries | In Stock | - | Datasheet | 8 Weeks | Panel | Aluminum | Metal, Aluminum | Aluminium | 3.8lbs 1.7kg | Aluminium | Bulk | PortaCab | 8.000Lx10.125W 203.20mmx257.18mm | Active | Not Applicable | - | - | Gray | - | - | Grey | End Panel(s) | Cabinet | 81.0in2 (523cm2) | Handles, Vented Panels | 8.000 203.20mm | 203.2mm | 257.175mm | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() SB-2142 Bud Industries | In Stock | - | Datasheet | 4 Weeks | Panel | Metal | Metal, Steel | - | 15lbs 6.8kg | Steel | Bulk | Shadow | 11.000Lx17.000W 279.40mmx431.80mm | Active | Not Applicable | - | - | Gray | - | - | Grey | End Panel(s) | Cabinet | 187in2 (1206cm2) | Separate Panel or Cover Thickness | 9.500 241.30mm | - | - | 18 Gauge | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() JB-3955 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Wall | - | Metal, Steel | Steel | 3.1lbs 1.4kg | - | Box | JB | 4.000Lx6.000W 101.60mmx152.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 24.0in2 (155cm2) | Wall Mount | 6.000 152.40mm | 101.6mm | 152.4mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() NBA-10162 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | Polycarbonate | 3.4lbs 1.5kg | - | Bulk | NBA | 11.807Lx7.850W 299.90mmx199.39mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | 151.638mm | IEC, UL | Grey | Hinged Door, Lid | Box | 92.7in2 (598cm2) | PCB Supports, Stainless Steel Hinges | 5.973 151.71mm | 299.8978mm | 199mm | 0.140 3.56mm | UL94 5VB, UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PN-1321-DGMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, ABS | ABS | 0.31lb 140.61g | - | Box | PN | 4.528Lx2.559W 115.01mmx65.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 11.7in2 (75cm2) | Card Guides, Mounting Flange, PCB Supports | 1.575 40.00mm | 115.0112mm | 64.9986mm | 0.118 3.00mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-790-MB Bud Industries | In Stock | - | Datasheet | 5 Weeks | - | - | Plastic, ABS | ABS | 0.125lb 56.7g | ABS, Thermoplastic | Bulk | Utilibox Style E | 3.079Lx2.079W 78.21mmx52.81mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 6.40in2 (41.3cm2) | Mounting Flange, PCB Supports | 1.500 38.10mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CU-389-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | - | Plastic, ABS | ABS | 0.256lb 116.12g | - | Bulk | Utilibox Style G | 5.072Lx3.572W 128.83mmx90.73mm | Active | Not Applicable | 70°C | -20°C | Black | 40.386mm | - | Black | Cover Included | Box | 18.1in2 (117cm2) | Mounting Flange, PCB Supports | 1.590 40.39mm | 128.8288mm | 90.7288mm | 0.080 2.03mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AC-1407 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Chassis | Aluminum | Metal, Aluminum | Aluminium | 0.25lb 113.4g | - | Bulk | - | 8.000Lx4.500W 203.20mmx114.30mm | Active | Not Applicable | - | - | Natural | - | - | Natural | Open End(s) | Chassis | 36.0in2 (232cm2) | - | 1.500 38.10mm | 203.2mm | 114mm | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AC-402 Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 0.333lb 151.05g | Aluminium | Bulk | - | 7.000Lx5.000W 177.80mmx127.00mm | Active | Not Applicable | - | - | Natural | - | - | Natural | Open End(s) | Chassis | 35.0in2 (226cm2) | - | 2.000 50.80mm | 177.8mm | 127mm | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2819-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.5lb 226.8g | - | Bulk | AN-A | 3.130Lx2.930W 79.50mmx74.42mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 9.17in2 (59.2cm2) | Mounting Flange, PCB Supports, Watertight | 2.050 52.07mm | 79.502mm | 74.42mm | 0.070 1.78mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() TC-300-GT Bud Industries | In Stock | - | Datasheet | 7 Weeks | External | Aluminum | Metal, Aluminum | - | 2.5lbs 1.1kg | Aluminium | Bulk | Transicase | 7.000Lx10.062W 177.80mmx255.57mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Cabinet | 70.4in2 (454cm2) | Separate Panel or Cover Thickness, Handle | 6.000 152.40mm | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2853-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.875lb 396.89g | - | Bulk | AN-A | 4.530Lx2.560W 115.06mmx65.02mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 11.7in2 (75cm2) | Mounting Flange, PCB Supports, Watertight | 2.170 55.12mm | - | - | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() BB-1808-RB Bud Industries | In Stock | - | Datasheet | 7 Weeks | Panel | Aluminum | Metal, Aluminum | - | 6lbs 2.7kg | Aluminium | Bulk | Showcase | 11.000Lx11.063W 279.40mmx281.00mm | Active | Not Applicable | - | - | Blue | - | - | - | End Panel(s) | Cabinet | 122in2 (787cm2) | Handles | 9.938 252.43mm | - | - | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AC-415 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Chassis | Aluminum | Metal, Aluminum | Aluminium | 1.5lbs 680.4g | Aluminium | Bulk | - | 17.000Lx10.000W 431.80mmx254.00mm | Active | Not Applicable | - | - | Natural | - | - | Natural | Open End(s) | Chassis | 170in2 (1097cm2) | - | 2.000 50.80mm | 431.8mm | 254mm | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() NBF-32246 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/PC Blend | Polycarbonate | 19lbs 8.6kg | - | Bulk | NBF | 27.550Lx19.680W 699.77mmx499.87mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 542in2 (3497cm2) | PCB Supports, Non-Metallic Hinges | 9.840 249.94mm | - | - | 0.185 4.70mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() CN-5710 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 1.4lbs 635g | - | Box | CN | 6.780Lx4.772W 172.21mmx121.21mm | Active | Not Applicable | - | - | Natural | 106.934mm | - | - | Cover Included | - | 32.4in2 (209cm2) | Sealed | 4.217 107.11mm | - | - | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PN-1327-CMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | 120 | Plastic, Polycarbonate | Polycarbonate | 0.87lb 394.63g | - | Box | PN | 6.732Lx4.764W 170.99mmx121.01mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Cover Included | Box | 32.1in2 (207cm2) | Card Guides, Mounting Flange, PCB Supports | 3.150 80.00mm | 170.9928mm | 121.0056mm | 0.118 3.00mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() NBF-32338 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/PBT Blend | - | 12lbs 5.4kg | - | Bulk | NBF | 20.860Lx16.920W 529.84mmx429.77mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 353in2 (2277cm2) | PCB Supports, Non-Metallic Hinges | 7.870 199.90mm | - | - | 0.165 4.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 |