- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Number of Holes | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CU-1476-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | ABS | 0.331lb 150.14g | ABS, Thermoplastic | Bulk | Utilibox Style H | 4.500Lx3.250W 114.30mmx82.55mm | Active | Not Applicable | - | - | Black | - | - | Split Sides | Box | 14.5in2 (94cm2) | - | Mounting Flange, PCB Supports | 2.700 68.58mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PN-1322-CMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 0.37lb 167.83g | - | Box | PN | 4.528Lx2.559W 115.01mmx65.00mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | Cover Included | Box | 11.7in2 (75cm2) | - | Card Guides, Mounting Flange, PCB Supports | 2.165 55.00mm | 115.0112mm | 64.9986mm | 0.118 3.00mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-4247 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 1.3lbs 589.7g | Aluminium | Bulk | Econobox | 7.390Lx4.703W 187.71mmx119.46mm | Active | Not Applicable | - | - | Natural | - | Natural | Cover Included | Box | 34.8in2 (225cm2) | - | - | 2.218 56.34mm | 187.706mm | 119mm | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() SPB-3922 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Metal, Steel | Steel | 2.5lbs 1.1kg | - | Box | SPB | 2.750Lx3.250W 69.85mmx82.55mm | Active | Not Applicable | - | - | Gray | - | - | Cover Included | Box | 8.94in2 (57.7cm2) | 2 | Mounting Flange, Pushbutton Holes - 2 | 5.750 146.05mm | 69.85mm | 82.55mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 12,13, UL-508 | ||
![]() AU-1028-MG Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | Aluminum | Metal, Aluminum | - | 0.25lb 113.4g | Aluminium | Bulk | AU | 3.000Lx5.000W 76.20mmx127.00mm | Active | Not Applicable | - | - | Gray | - | Grey | End Panel(s) | Cabinet | 15.0in2 (97cm2) | - | - | 4.000 101.60mm | - | - | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2819 Bud Industries | In Stock | - | Datasheet | - | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.5lb 226.8g | - | Bulk | AN | 3.130Lx2.930W 79.50mmx74.42mm | Discontinued | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 9.17in2 (59.2cm2) | - | Mounting Flange, PCB Supports, Watertight | 2.050 52.07mm | 79.502mm | 74.422mm | 0.070 1.78mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AC-412 Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | 412 | Metal, Aluminum | - | 1.8lbs 816.5g | Aluminium | Bulk | - | 17.000Lx8.000W 431.80mmx203.20mm | Active | Not Applicable | - | - | Natural | - | - | Open End(s) | Chassis | 136in2 (877cm2) | - | - | 3.000 76.20mm | - | - | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2805-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1.8lbs 816.5g | - | Bulk | AN-A | 5.830Lx4.252W 148.08mmx108.00mm | Active | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 24.8in2 (160cm2) | - | Card Guides, Mounting Flange, PCB Supports, Watertight | 2.950 74.93mm | - | - | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PB-1558 Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | 052 | Plastic, ABS | ABS | 0.313lb 141.97g | ABS | Bulk | Style A | 2.000Lx1.500W 50.80mmx38.10mm | Active | Not Applicable | - | - | Black | - | Black | Open End(s) | Box, Potting | 3.00in2 (19.4cm2) | - | - | 1.000 25.40mm | 50.8mm | 38.1mm | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AN-2821-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1.4lbs 635g | - | Bulk | AN-A | 6.890Lx3.150W 175.01mmx80.01mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 21.7in2 (140cm2) | - | Mounting Flange, PCB Supports, Watertight | 2.360 59.94mm | 175.006mm | 80mm | 0.070 1.78mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PN-1343-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | Molded | Plastic, ABS | ABS | 2.1lbs 952.5g | - | Bulk | PN | 11.812Lx9.056W 300.02mmx230.02mm | Active | Not Applicable | 80°C | -40°C | Gray | 110.998mm | Grey | Cover Included | Box | 107in2 (690cm2) | - | Card Guides, PCB Supports | 4.390 111.51mm | - | - | 0.160 4.06mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2864-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.208lb 94.35g | - | Bulk | AN-A | 4.920Lx3.150W 124.97mmx80.00mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 15.5in2 (100cm2) | - | Mounting Flange, PCB Supports, Watertight | 2.244 57.00mm | - | - | 0.090 2.29mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() SC-12101 Bud Industries | In Stock | - | Datasheet | 8 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 3.5lbs 1.6kg | - | Bulk | - | 10.000Lx11.930W 254.00mmx303.02mm | Active | Not Applicable | - | - | Black, White | - | Black | Slanted Top | Box | 119in2 (768cm2) | - | Separate Panel or Cover Thickness | 3.250 82.55mm | - | - | 0.090 2.29mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-4478-B Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | Aluminum | Metal, Aluminum | - | 2lbs 907.2g | Aluminium | Bulk | Econobox | 7.500Lx7.500W 190.50mmx190.50mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 56.3in2 (363cm2) | - | - | 2.620 66.55mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() EXN-23361-BL Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 1lb 453.59g | - | Bulk | EXN | 6.654Lx5.772W 169.00mmx146.60mm | Active | Not Applicable | - | - | Black, Blue | - | - | End Panel(s) | Box | 38.4in2 (248cm2) | - | Card Guides, Sealing Gaskets | 1.638 41.60mm | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() AN-2806-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1.8lbs 816.5g | - | Bulk | AN-A | 6.730Lx4.670W 170.94mmx118.62mm | Active | Not Applicable | - | - | Natural | - | - | Cover Included | Box | 31.4in2 (203cm2) | - | Card Guides, Mounting Flange, PCB Supports, Watertight | 2.170 55.12mm | 170.942mm | 120.9mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() NBF-32312 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/PBT Blend | - | 1.2lbs 544.3g | - | Bulk | NBF | 7.870Lx5.900W 199.90mmx149.86mm | Active | Not Applicable | - | - | Gray | - | - | Hinged Door, Lid | Box | 46.3in2 (299cm2) | - | PCB Supports, Non-Metallic Hinges | 3.930 99.82mm | 199.898mm | 161.5mm | 0.115 2.92mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() EXN-23361-RDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.86lb 390.09g | - | Bulk | EXN | 6.654Lx5.772W 169.00mmx146.60mm | Active | Not Applicable | - | - | Infra-Red, Red | - | - | End Panel(s) | Box | 38.4in2 (248cm2) | - | Card Guides, Sealing Gaskets | 1.638 41.60mm | - | - | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() AN-2800-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.38lb 172.37g | - | Bulk | AN-A | 3.531Lx1.409W 89.69mmx35.79mm | Active | Not Applicable | - | - | Black | - | - | Cover Included | Box | 4.98in2 (32.1cm2) | - | Card Guides, Mounting Flange, PCB Supports, Watertight | 1.180 29.97mm | 89.6874mm | 35.8mm | 0.110 2.79mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() NBF-32006 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 0.8lb 362.87g | - | Bulk | NBF | 7.870Lx3.930W 199.90mmx99.82mm | Active | Not Applicable | - | - | Gray | - | - | Hinged Door, Lid | Box | 30.8in2 (199cm2) | - | PCB Supports, Non-Metallic Hinges | 2.750 69.85mm | - | - | 0.115 2.92mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP66, NEMA 1,2,4,4X,12,13 |