- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXT-9162 Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Metal, Aluminum | Aluminium | 0.087lb 39.5g | - | Bulk | EXT | 3.937Lx2.244W 100.00mmx57.00mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 8.83in2 (57.0cm2) | Card Guides | 0.413 10.50mm | - | - | 0.029 0.74mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() NBF-32432 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/PBT Blend | - | 9.6lbs 4.4kg | - | Bulk | NBF | 19.680Lx15.740W 499.87mmx399.80mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 310in2 (2000cm2) | PCB Supports, Non-Metallic Hinges | 6.290 159.77mm | - | - | 0.165 4.20mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PNR-2606 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 1.2lbs 544.3g | - | Bulk | PNR | 9.430Lx4.720W 239.52mmx119.89mm | Active | Not Applicable | 120°C | -40°C | Gray | 76.7588mm | - | Grey | Cover Included | Box | 44.5in2 (287cm2) | Card Guides, PCB Supports | 3.957 100.50mm | - | - | 0.130 3.30mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PB-1583-TF Bud Industries | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 1.9lbs 861.8g | - | Bulk | Style B | 4.375Lx3.125W 111.13mmx79.38mm | Active | Not Applicable | - | - | Black | - | - | Black | Open End(s) | Box, Potting | 13.6in2 (88cm2) | Mounting Flange | 2.000 50.80mm | 111.125mm | 79.375mm | 0.070 1.78mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() NBF-32442 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PBT Blend | - | 17lbs 7.7kg | - | Bulk | NBF | 23.620Lx19.680W 599.95mmx499.87mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 465in2 (3000cm2) | PCB Supports, Non-Metallic Hinges | 9.840 249.94mm | - | - | 0.185 4.70mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() JBH-4955-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | - | Metal, Steel | Steel | 3.1lbs 1.4kg | - | Box | JBH | 4.000Lx6.000W 101.60mmx152.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | - | 24.0in2 (155cm2) | Knockouts, Wall Mount | 6.000 152.40mm | - | - | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() NBF-32302 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PBT Blend | - | 0.6lb 272.16g | - | Bulk | NBF | 5.110Lx3.930W 129.79mmx99.82mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 20.1in2 (130cm2) | PCB Supports, Non-Metallic Hinges | 2.750 69.85mm | - | - | 0.115 2.92mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() NBF-32040 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | ABS | 14lbs 6.4kg | - | Bulk | NBF | 23.620Lx19.680W 599.95mmx499.87mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 465in2 (3000cm2) | PCB Supports, Non-Metallic Hinges | 7.080 179.83mm | - | - | 0.185 4.70mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() AN-1304 Bud Industries | In Stock | - | Datasheet | - | - | Aluminum | Metal, Aluminum | Aluminium | 0.875lb 396.89g | - | Bulk | AN | 4.535Lx3.543W 115.19mmx89.99mm | Discontinued | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 16.1in2 (104cm2) | Card Guides, PCB Supports, Watertight | 2.165 55.00mm | - | - | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PNR-2603-DG Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 0.488lb 221.35g | - | Bulk | PNR | 4.722Lx3.150W 119.94mmx80.01mm | Active | Not Applicable | 80°C | -40°C | Gray | 72.136mm | - | Grey | Cover Included | Box | 14.9in2 (96cm2) | Card Guides, PCB Supports | 3.380 85.85mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() ANS-3831-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 1.7lbs 771.1g | - | Bulk | ANS | 7.953Lx5.591W 202.00mmx142.00mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 44.3in2 (286cm2) | EMI Shielded, PCB Supports | 3.150 80.00mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() ANS-3817-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 2.2lbs 997.9g | - | Bulk | ANS | 7.874Lx5.906W 200.00mmx150.00mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 46.5in2 (300cm2) | EMI Shielded, PCB Supports | 1.969 50.00mm | 199.9996mm | 150.0124mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() IA-6160 Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | Aluminum | Metal, Aluminum with Plastic Bezels, Handle | - | 4lbs 1.8kg | Aluminium | Box | - | 12.930Lx8.270W 328.42mmx210.06mm | Active | Not Applicable | - | - | Multiple | - | - | - | End Panel(s) | Case | 107in2 (690cm2) | Handles | 2.720 69.09mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AC-420 Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | Aluminum | Metal, Aluminum | - | 2.8lbs 1.3kg | Aluminium | Bulk | - | 17.000Lx13.000W 431.80mmx330.20mm | Active | Not Applicable | - | - | Natural | - | - | - | Open End(s) | Chassis | 221in2 (1426cm2) | - | 3.000 76.20mm | - | - | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() SN-3702 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | Metal | Metal, Steel | Steel | 6.2lbs 2.8kg | - | Box | SN | 6.000Lx6.000W 152.40mmx152.40mm | Active | Not Applicable | - | - | Gray | 101.6mm | UL | Grey | Hinged Door, Lid | - | 36.0in2 (232cm2) | Interior Panels, Mounting Flange | 4.000 101.60mm | - | - | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PC-11495 Bud Industries | In Stock | - | Datasheet | - | Front | - | Plastic, ABS | ABS | 1.5lbs 680.4g | - | Bulk | Plasticase Style F | 8.500Lx8.975W 215.90mmx227.97mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides and End Panel(s) | Box | 76.2in2 (492cm2) | PCB Supports | 4.965 126.11mm | - | - | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() IP-6138 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | 104 | Plastic, ABS | ABS | 1.5lbs 680.4g | ABS, Plastic | Bulk | - | 7.085Lx10.200W 179.96mmx259.08mm | Active | Not Applicable | - | - | Gray | - | - | - | End Panel(s) | Case | 72.3in2 (466cm2) | Handles, PCB Supports | 4.110 104.39mm | 179.959mm | 259.08mm | 0.120 3.05mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PN-1321-CMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 0.31lb 140.61g | - | Box | PN | 4.528Lx2.559W 115.01mmx65.00mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | - | - | Cover Included | Box | 11.7in2 (75cm2) | Card Guides, Mounting Flange, PCB Supports | 1.575 40.00mm | 115.0112mm | 65.02mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() EXN-23350-BL Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.25lb 113.4g | - | Bulk | EXN | 1.929Lx2.705W 49.00mmx68.70mm | Active | Not Applicable | - | - | Black, Blue | - | - | - | End Panel(s) | Box | 5.21in2 (33.6cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | 48.9966mm | 68.707mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | IP66 | ||
![]() SC-12100 Bud Industries | In Stock | - | Datasheet | 8 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 1.3lbs 589.7g | - | Bulk | - | 5.000Lx4.930W 127.00mmx125.22mm | Active | Not Applicable | - | - | Black, White | - | - | Black | Slanted Top | Box | 24.6in2 (159cm2) | Separate Panel or Cover Thickness | 4.250 107.95mm | 127mm | 125.222mm | 0.090 2.29mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - |