- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PN-1327-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.813lb 368.77g | - | Bulk | PN | 6.732Lx4.764W 170.99mmx121.01mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | 80.01mm | UL | Grey | Cover Included | Box | 32.1in2 (207cm2) | Card Guides, PCB Supports | 3.158 80.21mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() NBF-32116 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/PC Blend | Polycarbonate | 2lbs 907.2g | - | Bulk | NBF | 11.810Lx7.870W 299.97mmx199.90mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 92.9in2 (599cm2) | PCB Supports, Non-Metallic Hinges | 5.110 129.79mm | - | - | 0.145 3.68mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() SNB-3734 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | Metal | Metal, Steel | Steel | 12lbs 5.4kg | - | Box | SNB | 11.810Lx11.810W 299.97mmx299.97mm | Active | Not Applicable | - | - | Gray | 185.166mm | - | - | Hinged Door, Lid | Box | 139in2 (897cm2) | Interior Panels, Mounting Flange | 7.870 199.90mm | 299.974mm | 300mm | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() CS-11225-B Bud Industries | In Stock | - | Datasheet | 6 Weeks | Desktop | Aluminum | Metal, Aluminum | - | 2.8lbs 1.3kg | - | Bulk | Slimcab™ | 17.000Lx8.000W 431.80mmx203.20mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides and End Panel(s) | Cabinet | 136in2 (877cm2) | Optional Rack Brackets, Vented Panels | 1.750 44.45mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() EX-4501 Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | Aluminum | Metal, Aluminum with Plastic Bezels | Aluminium | 0.338lb 153.31g | Aluminium | Bulk | - | 5.380Lx3.140W 136.65mmx79.76mm | Active | Not Applicable | - | - | Black, Silver | - | - | Clear | End Panel(s) | Box | 16.9in2 (109cm2) | Card Guides | 1.570 39.88mm | 136.652mm | 79.756mm | 0.060 1.52mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() EXN-23359-BKP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.52lb 235.87g | - | Bulk | EXN | 3.504Lx5.772W 89.00mmx146.60mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 20.1in2 (130cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | 89.0016mm | 146.6088mm | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() AN-2808-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 4.9lbs 2.2kg | - | Bulk | AN-A | 8.764Lx5.758W 222.61mmx146.25mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 50.5in2 (326cm2) | Card Guides, Mounting Flange, PCB Supports, Watertight | 3.250 82.55mm | 222.6056mm | 146mm | 0.120 3.05mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() PT-11670-MB Bud Industries | In Stock | - | Datasheet | 2 Weeks | External | - | Plastic, ABS | ABS | 0.25lb 113.4g | - | Bulk | Plastibox Style H | 6.500Lx2.875W 165.10mmx73.03mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 18.7in2 (121cm2) | Mounting Flange, PCB Supports | 1.130 28.70mm | 165.1mm | 73.025mm | 0.115 2.92mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | - | ||
![]() AU-1039 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | Aluminum | Metal, Aluminum | Aluminium | 0.75lb 340.19g | Aluminium | Bulk | AU | 6.000Lx6.000W 152.40mmx152.40mm | Active | Not Applicable | - | - | Natural | - | - | Natural | End Panel(s) | Cabinet | 36.0in2 (232cm2) | - | 6.000 152.40mm | 152.4mm | 152mm | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() N3R-5805 Bud Industries | In Stock | - | Datasheet | - | Panel | - | Metal, Steel | Steel | 9lbs 4.1kg | - | Bulk | N3R | 8.000Lx6.000W 203.20mmx152.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 48.0in2 (310cm2) | Knockouts, Wall Mount | 10.000 254.00mm | 203.2mm | 152.4mm | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | NEMA 3R, UL50, UL50E | ||
![]() CS-11227-S Bud Industries | In Stock | - | Datasheet | 6 Weeks | Rack | Aluminum | Metal, Aluminum | Aluminium | 4.5lbs 2kg | - | Bulk | Slimcab™ | 17.000Lx16.000W 431.80mmx406.40mm | Active | Not Applicable | - | - | Sand | - | - | Beige | Split Sides and End Panel(s) | Cabinet | 272in2 (1755cm2) | Optional Rack Brackets, Vented Panels | 1.750 44.45mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() N3R-5806 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Metal, Steel | Steel | 11lbs 5kg | - | Bulk | N3R | 10.000Lx6.000W 254.00mmx152.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 60.0in2 (387cm2) | Knockouts, Wall Mount | 12.000 304.80mm | - | - | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | NEMA 3R, UL50, UL50E | ||
![]() CU-1472-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | - | - | Plastic, ABS | ABS | 0.2lb 90.72g | ABS, Thermoplastic | Bulk | Utilibox Style H | 3.102Lx3.102W 78.79mmx78.79mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 9.62in2 (62.1cm2) | Mounting Flange, PCB Supports | 2.090 53.09mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AC-1427 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Chassis | Aluminum | Metal, Aluminum | Aluminium | 2.8lbs 1.3kg | Aluminium | Bulk | - | 17.000Lx14.000W 431.80mmx355.60mm | Active | Not Applicable | - | - | Natural | - | - | Natural | Open End(s) | Chassis | 238in2 (1535cm2) | - | 3.000 76.20mm | 431.8mm | 356mm | 0.050 1.27mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2801 Bud Industries | In Stock | - | Datasheet | - | Wall | Aluminum | Metal, Aluminum | Aluminium | 0.375lb 170.1g | - | Bulk | AN | 2.520Lx2.270W 64.01mmx57.66mm | Discontinued | Not Applicable | - | - | Natural | - | - | Natural | Cover Included | Box | 5.72in2 (36.9cm2) | Mounting Flange, PCB Supports, Watertight | 1.378 35.00mm | 64.008mm | 57.658mm | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2852-B Bud Industries | In Stock | - | Datasheet | - | Panel | Aluminum | Metal, Aluminum | Aluminium | 0.625lb 283.5g | - | Box | AN | 4.530Lx2.560W 115.06mmx65.02mm | Discontinued | Not Applicable | - | - | Black | - | - | - | Cover Included | - | 11.7in2 (75cm2) | Mounting Flange, PCB Supports, Watertight | 1.180 29.97mm | - | - | 0.130 3.30mm | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() AN-2866-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | Aluminium | 0.322lb 146.06g | - | Bulk | AN-A | 6.300Lx3.940W 160.02mmx100.08mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 24.8in2 (160cm2) | Mounting Flange, PCB Supports, Watertight | 2.362 60.00mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() BB-1800-RB Bud Industries | In Stock | - | Datasheet | 7 Weeks | Panel | Aluminum | Metal, Aluminum | - | 3.8lbs 1.7kg | Aluminium | Bulk | Showcase | 11.000Lx5.500W 279.40mmx139.70mm | Active | Not Applicable | - | - | Blue | - | - | - | End Panel(s) | Cabinet | 60.5in2 (390cm2) | Handles | 6.438 163.52mm | - | - | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() NBB-22247 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | ABS | 4.2lbs 1.9kg | - | Bulk | NBB | 15.680Lx11.727W 398.27mmx297.87mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Hinged Door, Lid | Box | 184in2 (1187cm2) | Non-Metallic Hinges, PCB Supports | 6.295 159.89mm | - | - | 0.134 3.40mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP66, NEMA 1,2,3,3R,4,4X,12,13 | ||
![]() SN-3707 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | Metal | Metal, Steel | Steel | 27lbs 12.2kg | Steel | Box | SN | 16.000Lx14.000W 406.40mmx355.60mm | Active | Not Applicable | - | - | Gray | - | UL | Grey | Hinged Door, Lid | Box | 224in2 (1445cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 406.4mm | 355.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 |