- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT-11557-B Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | 0.513lb 232.69g | - | Bulk | Plastibox Style F | 6.875Lx4.875W 174.63mmx123.83mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 33.5in2 (216cm2) | PCB Supports | 2.520 64.00mm | - | - | 0.100 2.54mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() NBF-32014 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 1.5lbs 680.4g | - | Bulk | NBF | 7.080Lx7.080W 179.83mmx179.83mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 50.0in2 (323cm2) | PCB Supports, Non-Metallic Hinges | 5.900 149.86mm | - | - | 0.115 2.92mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() CN-5709 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.956lb 433.63g | - | Box | CN | 6.780Lx4.772W 172.21mmx121.21mm | Active | Not Applicable | - | - | Natural | 56.388mm | - | Natural | Cover Included | Box | 32.4in2 (209cm2) | Sealed | 2.228 56.59mm | 172.212mm | 121mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PS-11505-G Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | 0.488lb 221.35g | - | Bulk | Plastibox Style E | 7.440Lx5.276W 188.98mmx134.01mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Split Sides | Box | 39.3in2 (254cm2) | PCB Supports | 2.150 54.61mm | - | - | 0.085 2.16mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() PC-11470 Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | 015 | Plastic, ABS | ABS | 1.2lbs 544.3g | ABS, Thermoplastic | Bulk | Plasticase Style E | 11.024Lx7.874W 280.01mmx200.00mm | Active | Not Applicable | - | - | Gray | - | UL | Grey | Split Sides and End Panel(s) | Box | 86.8in2 (560cm2) | Card Guides, PCB Supports | 2.362 60.00mm | - | - | 0.120 3.05mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() ANS-3819 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 2.3lbs 1kg | - | Bulk | ANS | 7.874Lx5.906W 200.00mmx150.00mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 46.5in2 (300cm2) | EMI Shielded, PCB Supports | 2.953 75.00mm | 199.9996mm | 75mm | 0.098 2.49mm | - | Unknown | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() CU-477 Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | Aluminum | Metal, Aluminum | - | 1lb 453.59g | Aluminium | Bulk | Econobox | 7.390Lx4.703W 187.71mmx119.46mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 34.8in2 (225cm2) | - | 1.500 38.10mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() CU-741-MB Bud Industries | In Stock | - | Datasheet | 5 Weeks | Panel | - | Plastic, Polystyrene | Polystyrene | 0.094lb 42.64g | - | Bulk | Utilibox Style D | 1.510Lx2.260W 38.35mmx57.40mm | Active | Not Applicable | - | - | Black | 20.066mm | - | - | Cover Included | Box | 3.41in2 (22.0cm2) | Mounting Flange, PCB Supports | 0.785 19.94mm | - | - | 0.075 1.91mm | - | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() EXN-23360-GDP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.75lb 340.19g | - | Bulk | EXN | 5.079Lx5.772W 129.00mmx146.60mm | Active | Not Applicable | - | - | Clear, Gold | - | - | - | End Panel(s) | Box | 29.3in2 (189cm2) | Card Guides, Sealing Gaskets | 1.638 41.60mm | - | - | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() NBF-32122 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS/PC Blend | Polycarbonate | 3.1lbs 1.4kg | - | Bulk | NBF | 13.780Lx9.840W 350.01mmx249.94mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 136in2 (877cm2) | PCB Supports, Non-Metallic Hinges | 5.900 149.86mm | - | - | 0.145 3.68mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() HP-3653-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Plastic, ABS | ABS | 1lb 453.59g | - | Bulk | Style 2 | 4.488Lx1.406W 114.00mmx35.71mm | Active | Not Applicable | - | - | Black | - | - | - | Hand Held, Split Sides and End Panel(s) | Box | 6.31in2 (40.7cm2) | PCB Supports | 1.012 25.70mm | 113.9952mm | 35.7124mm | 0.105 2.67mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() NFL-6633 Bud Industries | In Stock | - | Datasheet | 20 Weeks | - | - | Fiberglass/Polyester | - | 8lbs 3.6kg | - | Bulk | NFL | 13.740Lx11.940W 349.00mmx303.28mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 164in2 (1058cm2) | Mounting Flange, Separate Panel or Cover Thickness, Stainless Steel Hinges | 6.470 164.34mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PT-11388-G Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | Metal | Plastic, ABS | - | 0.313lb 141.97g | ABS | Bulk | Plastibox Style A | 5.625Lx3.250W 142.88mmx82.55mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides | Box | 18.3in2 (118cm2) | PCB Supports | 2.480 62.99mm | 142.875mm | 82.55mm | 0.100 2.54mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() ANS-3833 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 2.2lbs 997.9g | - | Bulk | ANS | 10.315Lx7.165W 262.00mmx182.00mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 73.9in2 (477cm2) | EMI Shielded, PCB Supports | 2.165 55.00mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() CUR-793-MB Bud Industries | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | 0.187lb 84.82g | ABS, Thermoplastic | Bulk | Utilibox Style E | 4.105Lx2.230W 104.27mmx56.64mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 9.14in2 (59.0cm2) | Mounting Flange, PCB Supports | 2.000 50.80mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PNR-2603-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | 315 | Plastic, Polycarbonate | Polycarbonate | 0.488lb 221.35g | - | Bulk | PNR | 4.722Lx3.150W 119.94mmx80.01mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | 72.136mm | UL | Grey | Cover Included | Box | 14.9in2 (96cm2) | Card Guides, PCB Supports | 3.380 85.85mm | - | - | 0.120 3.05mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CU-7125-GT Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | - | Metal, Steel | - | 5lbs 2.3kg | Steel | Bulk | Utility | 5.750Lx12.250W 146.05mmx311.15mm | Active | Not Applicable | - | - | Gray, White | - | - | Grey | End Panel(s) | Cabinet | 70.4in2 (454cm2) | Vented Panels | 7.250 184.15mm | - | - | 20 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PT-11851-PMB Bud Industries | In Stock | - | Datasheet | 4 Weeks | Desktop | - | Plastic, ABS | ABS | 0.3lb 136.08g | - | Bulk | Plastibox Style M | 3.109Lx2.110W 78.97mmx53.59mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides | Box | 6.55in2 (42.3cm2) | PCB Supports | 1.592 40.44mm | 78.9686mm | 53.594mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() SNB-3749 Bud Industries | In Stock | - | Datasheet | - | - | - | Metal, Steel | Steel | 29lbs 13.2kg | - | Bulk | SNB | 12.000Lx20.000W 304.80mmx508.00mm | Active | Not Applicable | - | - | Gray | 304.8mm | - | - | Hinged Door, Lid | Box | 240in2 (1548cm2) | Interior Panels, Mounting Flange | 20.000 508.00mm | - | - | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() CU-473 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | Metal, Aluminum | - | 0.75lb 340.19g | Aluminium | Bulk | Econobox | 4.688Lx3.688W 119.08mmx93.68mm | Active | Not Applicable | - | - | Natural | - | - | - | Cover Included | Box | 17.3in2 (112cm2) | - | 1.340 34.04mm | - | - | 0.094 2.39mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - |