- Area (L x W)
- Color
- Design
- Height
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Weight
- Container Type
Attribute column
Manufacturer
Bud Industries Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN-1307-A Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Metal, Aluminum | - | 3.1lbs 1.4kg | - | Bulk | AN-A | 8.764Lx5.758W 222.61mmx146.25mm | Active | Not Applicable | Natural | - | - | - | Cover Included | Box | 50.5in2 (326cm2) | Card Guides, PCB Supports, Watertight | 2.177 55.30mm | 222.6056mm | 146mm | 0.120 3.05mm | - | Unknown | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() TC-301-RB Bud Industries | In Stock | - | Datasheet | 7 Weeks | Box | Aluminum | Metal, Aluminum | - | 3.3lbs 1.5kg | Aluminium | Bulk | Transicase | 8.250Lx11.500W 209.55mmx292.10mm | Active | Not Applicable | Blue | - | - | - | Hinged Door, Lid | Cabinet | 94.9in2 (612cm2) | Separate Panel or Cover Thickness, Handle | 6.000 152.40mm | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PTQ-11048-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 1.3lbs 589.7g | - | Bulk | PTQ | 8.599Lx6.299W 218.41mmx160.00mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 54.2in2 (350cm2) | Latches, PCB Supports, Sealing Gasket | 3.937 100.00mm | - | - | 0.126 3.20mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() CS-11227-B Bud Industries | In Stock | - | Datasheet | 6 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 4.5lbs 2kg | - | Bulk | Slimcab™ | 17.000Lx16.000W 431.80mmx406.40mm | Active | Not Applicable | Black | - | - | - | Split Sides and End Panel(s) | Cabinet | 272in2 (1755cm2) | Optional Rack Brackets, Vented Panels | 1.750 44.45mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() NBF-32406 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/PBT Blend | - | 0.8lb 362.87g | - | Bulk | NBF | 7.870Lx3.930W 199.90mmx99.82mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 30.8in2 (199cm2) | PCB Supports, Non-Metallic Hinges | 2.750 69.85mm | - | - | 0.115 2.92mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() NBF-32434 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/PBT Blend | - | 11lbs 5kg | - | Bulk | NBF | 19.680Lx15.740W 499.87mmx399.80mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 310in2 (2000cm2) | PCB Supports, Non-Metallic Hinges | 7.870 199.90mm | - | - | 0.165 4.20mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PC-11476 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Desktop | - | Plastic, ABS | ABS | 48.194189g | - | Bulk | Plasticase Style I | 5.118Lx2.992W 130.00mmx76.00mm | Active | Not Applicable | Gray | - | - | - | Split Sides and End Panel(s) | Box | 15.3in2 (99cm2) | PCB Supports | 1.181 30.00mm | 129.9972mm | 75.9968mm | 0.118 3.00mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() PTS-25323-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.5lb 226.8g | - | Bulk | PTS | 7.087Lx3.150W 180.00mmx80.00mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | - | Cover Included | Box | 22.3in2 (144cm2) | Flame Retardant, PCB Supports, Sealing Gasket | 3.346 85.00mm | 180.0098mm | 80.01mm | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4X,6, UL-508 | ||
![]() AC-404 Bud Industries | In Stock | - | Datasheet | 6 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 0.624lb 283.04g | Aluminium | Bulk | - | 10.000Lx5.000W 254.00mmx127.00mm | Active | Not Applicable | Natural | - | - | Natural | Open End(s) | Chassis | 50.0in2 (323cm2) | - | 3.000 76.20mm | 254mm | 127mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() PIP-11777 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Panel | - | Plastic, Fiberglass/Polyester, Polycarbonate | Polycarbonate | 0.25lb 113.4g | - | Bulk | PIP | 10.039Lx7.087W 254.99mmx180.00mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 71.1in2 (459cm2) | PCB Supports | 4.921 125.00mm | 254.9906mm | 180.0098mm | 0.135 3.43mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 1,2,4,4X,6, UL-508 | ||
![]() HH-3501 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS | ABS | 0.019lb 8.62g | - | Bulk | Grabbers Style H | 2.838Lx2.028W 72.09mmx51.51mm | Active | Not Applicable | Black | - | - | - | Hand Held, Split Sides | Key FOB | 5.76in2 (37.2cm2) | Buttons - 1 | 0.620 15.75mm | - | - | 15.7mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() AC-413 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Chassis | Aluminum | Metal, Aluminum | Aluminium | 1.3lbs 589.7g | Aluminium | Bulk | - | 12.000Lx10.000W 304.80mmx254.00mm | Active | Not Applicable | Natural | - | - | Natural | Open End(s) | Chassis | 120in2 (774cm2) | - | 3.000 76.20mm | 304.8mm | 254mm | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() PC-11471 Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | 015 | Plastic, ABS | ABS | 1.3lbs 589.7g | ABS, Thermoplastic | Bulk | Plasticase Style E | 11.024Lx7.874W 280.01mmx200.00mm | Active | Not Applicable | Gray | - | UL | Grey | Split Sides and End Panel(s) | Box | 86.8in2 (560cm2) | Card Guides, PCB Supports | 3.149 79.98mm | - | - | 0.120 3.05mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() CU-743 Bud Industries | In Stock | - | Datasheet | - | - | - | Plastic, Polystyrene | - | 0.156lb 70.76g | Polystyrene | Bulk | Utilibox Style D | 5.030Lx2.525W 127.76mmx64.14mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 12.7in2 (82cm2) | PCB Supports | 1.025 26.04mm | - | - | 0.100 2.54mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() AN-2872-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.426lb 193.23g | - | Bulk | AN-A | 7.870Lx4.270W 199.90mmx108.46mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 33.6in2 (217cm2) | Mounting Flange, PCB Supports, Watertight | 2.953 75.00mm | 199.898mm | 108.458mm | 0.075 1.91mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() NBF-32416 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PBT Blend | - | 2lbs 907.2g | - | Bulk | NBF | 11.810Lx7.870W 299.97mmx199.90mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 92.9in2 (599cm2) | PCB Supports, Non-Metallic Hinges | 5.110 129.79mm | - | - | 0.145 3.68mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() ANS-3817 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 2.2lbs 997.9g | - | Bulk | ANS | 7.874Lx5.906W 200.00mmx150.00mm | Active | Not Applicable | Natural | - | - | - | Cover Included | Box | 46.5in2 (300cm2) | EMI Shielded, PCB Supports | 1.969 50.00mm | 199.9996mm | 150.0124mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() CU-18420-W Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic, ABS | ABS | 0.039lb 17.69g | - | Bulk | Snap Utility | 1.972Lx1.433W 50.10mmx36.40mm | Active | Not Applicable | White | - | - | - | Cover Included | Box, Potting | 2.83in2 (18.3cm2) | Cable Management, Mounting Flange, PCB Supports, Wall Mount | 0.866 22.00mm | 50.0888mm | 36.3982mm | 0.079 2.01mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() N3R-5802 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Metal, Steel | Steel | 5lbs 2.3kg | - | Bulk | N3R | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 24.0in2 (155cm2) | Knockouts, Wall Mount | 6.000 152.40mm | - | - | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | NEMA 3R, UL50, UL50E | ||
![]() SNB-3752 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Steel | Steel | 28lbs 12.7kg | - | Bulk | SNB | 8.000Lx20.000W 203.20mmx508.00mm | Active | Not Applicable | Gray | 203.2mm | - | - | Hinged Door, Lid | Box | 160in2 (1032cm2) | Interior Panels, Mounting Flange | 24.000 609.60mm | - | - | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,2,4,4X, UL-508 |